Intel Corporation FPGAs (Field Programmable Gate Array) 5CGXFC7D6F27I7

Description
Cyclone® V GX Field Programmable Gate Array (FPGA) IC 336 7880704 149500 672-BGA
Request a Quote Datasheet
Description
Cyclone® V GX Field Programmable Gate Array (FPGA) IC 336 7880704 149500 672-BGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGAs (Field Programmable Gate Array) - 5CGXFC7D6F27I7-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
5CGXFC7D6F27I7-ND
FPGAs (Field Programmable Gate Array) 5CGXFC7D6F27I7-ND
Cyclone® V GX Field Programmable Gate Array (FPGA) IC 336 7880704 149500 672-BGA

Cyclone® V GX Field Programmable Gate Array (FPGA) IC 336 7880704 149500 672-BGA

Buy Now Datasheet
FPGA Programmable Logic Device - 696-5CGXFC7D6F27I7 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
696-5CGXFC7D6F27I7
FPGA Programmable Logic Device 696-5CGXFC7D6F27I7
FPGA - Field Programmable Gate Array Product overview: 5CGXFC7D6F27I7 from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-5CGXFC7D6F27I7 can be used for catalog matching and distributor lookup.

FPGA - Field Programmable Gate Array Product overview: 5CGXFC7D6F27I7 from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-5CGXFC7D6F27I7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - 1352296-5CGXFC7D6F27I7 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
1352296-5CGXFC7D6F27I7
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 1352296-5CGXFC7D6F27I7
Win Source Part Number: 1352296-5CGXFC7D6F27 I7 Category: Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) Series: Cyclone® V GX Package: Tray Standard Package: 40 Number of I/O: 336 Number of LABs/CLBs: 56480 Number of Logic Elements/Cells: 149500 Total RAM Bits: 7880704 Voltage - Supply: 1.07V ~ 1.13V Mounting Type: Surface Mount Package / Case: 672-BGA Supplier Device Package: 672-FBGA (27x27) Temperature Range - Operating: -40°C ~ 100°C (TJ) ECCN: 3A001A7A Fake Threat In the Open Market: 46 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Intel Base Product Number: 5CGXFC7

Win Source Part Number: 1352296-5CGXFC7D6F27I7
Category: Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
Series: Cyclone® V GX
Package: Tray
Standard Package: 40
Number of I/O: 336
Number of LABs/CLBs: 56480
Number of Logic Elements/Cells: 149500
Total RAM Bits: 7880704
Voltage - Supply: 1.07V ~ 1.13V
Mounting Type: Surface Mount
Package / Case: 672-BGA
Supplier Device Package: 672-FBGA (27x27)
Temperature Range - Operating: -40°C ~ 100°C (TJ)
ECCN: 3A001A7A
Fake Threat In the Open Market: 46 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Intel
Base Product Number: 5CGXFC7

Buy Now Datasheet
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
5CGXFC7D6F27I7
FPGA - Field Programmable Gate Array 5CGXFC7D6F27I7
FPGA - Field Programmable Gate Array FPGA - Cyclone V GX 5648 LABs 336 IOs

FPGA - Field Programmable Gate Array FPGA - Cyclone V GX 5648 LABs 336 IOs

Buy Now Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - 5CGXFC7D6F27I7 - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
5CGXFC7D6F27I7
Embedded - FPGAs (Field Programmable Gate Array) 5CGXFC7D6F27I7
IC FPGA 336 I/O 672FBGA

IC FPGA 336 I/O 672FBGA

Supplier's Site Datasheet
FPGA - Field Programmable Gate Array FPGA - Cyclone V GX 5648 LABs 336 IOs - 386-5CGXFC7D6F27I7 - Utmel Electronic Limited
Hong Kong, China
FPGA - Field Programmable Gate Array FPGA - Cyclone V GX 5648 LABs 336 IOs
386-5CGXFC7D6F27I7
FPGA - Field Programmable Gate Array FPGA - Cyclone V GX 5648 LABs 336 IOs 386-5CGXFC7D6F27I7
FPGA - Field Programmable Gate Array FPGA - Cyclone V GX 5648 LABs 336 IOs

FPGA - Field Programmable Gate Array FPGA - Cyclone V GX 5648 LABs 336 IOs

Supplier's Site
FPGAs (Field Programmable Gate Array) - 5CGXFC7D6F27I7 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
5CGXFC7D6F27I7
FPGAs (Field Programmable Gate Array) 5CGXFC7D6F27I7
Cyclone® V GX Field Programmable Gate Array (FPGA) IC 336 7880704 149500 672-BGA

Cyclone® V GX Field Programmable Gate Array (FPGA) IC 336 7880704 149500 672-BGA

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - 5CGXFC7D6F27I7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
5CGXFC7D6F27I7
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 5CGXFC7D6F27I7
IC FPGA 336 I/O 672FBGA

IC FPGA 336 I/O 672FBGA

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Lingto Electronic Limited Utmel Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 5CGXFC7D6F27I7-ND 696-5CGXFC7D6F27I7 1352296-5CGXFC7D6F27I7 5CGXFC7D6F27I7 5CGXFC7D6F27I7 386-5CGXFC7D6F27I7 5CGXFC7D6F27I7 5CGXFC7D6F27I7
Product Name FPGAs (Field Programmable Gate Array) FPGA Programmable Logic Device Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array Embedded - FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array FPGA - Cyclone V GX 5648 LABs 336 IOs FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
Package Type Other; 672-BGA Other; Tray Other; 672-BGA Other; 672-BGA
Pins 672
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Internal Frequency 925 MHz
Unlock Full Specs
to access all available technical data