Intel Corporation Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 5CGXFC3B6F23I7N

Description
Win Source Part Number: 1265081-5CGXFC3B6F23 I7N Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array) Series: Cyclone® V GX Package: Tray Standard Package: 60 Mounting: SMD (SMT) Number of I/O: 208 Number of LABs/CLBs: 11900 Number of Logic Elements/Cells: 31500 Total RAM Bits: 1381376 Voltage - Supply: 1.07V ~ 1.13V Package / Case: 484-BGA Supplier Device Package: 484-FBGA (23x23) Temperature Range - Operating: -40°C ~ 100°C (TJ) ECCN: 3A991D Fake Threat In the Open Market: 83 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Intel Other Names: 5CGXFC3B6F23I7N,9685 06,544-3291 Base Product Number: 5CGXFC3
Request a Quote Datasheet
Description
Win Source Part Number: 1265081-5CGXFC3B6F23 I7N Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array) Series: Cyclone® V GX Package: Tray Standard Package: 60 Mounting: SMD (SMT) Number of I/O: 208 Number of LABs/CLBs: 11900 Number of Logic Elements/Cells: 31500 Total RAM Bits: 1381376 Voltage - Supply: 1.07V ~ 1.13V Package / Case: 484-BGA Supplier Device Package: 484-FBGA (23x23) Temperature Range - Operating: -40°C ~ 100°C (TJ) ECCN: 3A991D Fake Threat In the Open Market: 83 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Intel Other Names: 5CGXFC3B6F23I7N,9685 06,544-3291 Base Product Number: 5CGXFC3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - 1265081-5CGXFC3B6F23I7N - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
1265081-5CGXFC3B6F23I7N
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 1265081-5CGXFC3B6F23I7N
Win Source Part Number: 1265081-5CGXFC3B6F23 I7N Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array) Series: Cyclone® V GX Package: Tray Standard Package: 60 Mounting: SMD (SMT) Number of I/O: 208 Number of LABs/CLBs: 11900 Number of Logic Elements/Cells: 31500 Total RAM Bits: 1381376 Voltage - Supply: 1.07V ~ 1.13V Package / Case: 484-BGA Supplier Device Package: 484-FBGA (23x23) Temperature Range - Operating: -40°C ~ 100°C (TJ) ECCN: 3A991D Fake Threat In the Open Market: 83 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Intel Other Names: 5CGXFC3B6F23I7N,9685 06,544-3291 Base Product Number: 5CGXFC3

Win Source Part Number: 1265081-5CGXFC3B6F23I7N
Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array)
Series: Cyclone® V GX
Package: Tray
Standard Package: 60
Mounting: SMD (SMT)
Number of I/O: 208
Number of LABs/CLBs: 11900
Number of Logic Elements/Cells: 31500
Total RAM Bits: 1381376
Voltage - Supply: 1.07V ~ 1.13V
Package / Case: 484-BGA
Supplier Device Package: 484-FBGA (23x23)
Temperature Range - Operating: -40°C ~ 100°C (TJ)
ECCN: 3A991D
Fake Threat In the Open Market: 83 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Intel
Other Names: 5CGXFC3B6F23I7N,968506,544-3291
Base Product Number: 5CGXFC3

Buy Now Datasheet
1.1V FPGA Programmable Logic Device - 696-5CGXFC3B6F23I7N - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.1V FPGA Programmable Logic Device
696-5CGXFC3B6F23I7N
1.1V FPGA Programmable Logic Device 696-5CGXFC3B6F23I7N
FPGA Cyclone® V GX Family 31500 Cells 28nm Technology 1.1V 484-Pin FBGA Product overview: 5CGXFC3B6F23I7N from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.1V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 1.1V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-5CGXFC3B6F23I7N can be used for catalog matching and distributor lookup.

FPGA Cyclone® V GX Family 31500 Cells 28nm Technology 1.1V 484-Pin FBGA Product overview: 5CGXFC3B6F23I7N from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.1V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 1.1V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-5CGXFC3B6F23I7N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - 544-3291-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
544-3291-ND
FPGAs (Field Programmable Gate Array) 544-3291-ND
Cyclone® V GX Field Programmable Gate Array (FPGA) IC 208 1381376 31500 484-BGA

Cyclone® V GX Field Programmable Gate Array (FPGA) IC 208 1381376 31500 484-BGA

Buy Now Datasheet
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
5CGXFC3B6F23I7N
FPGA - Field Programmable Gate Array 5CGXFC3B6F23I7N
FPGA - Field Programmable Gate Array FPGA - Cyclone V GX 1190 LABs 240 IOs

FPGA - Field Programmable Gate Array FPGA - Cyclone V GX 1190 LABs 240 IOs

Buy Now Datasheet
FPGA - Field Programmable Gate Array FPGA - Cyclone V GX 1190 LABs 240 IOs - 2936-5CGXFC3B6F23I7N - Utmel Electronic Limited
Hong Kong, China
FPGA - Field Programmable Gate Array FPGA - Cyclone V GX 1190 LABs 240 IOs
2936-5CGXFC3B6F23I7N
FPGA - Field Programmable Gate Array FPGA - Cyclone V GX 1190 LABs 240 IOs 2936-5CGXFC3B6F23I7N
FPGA - Field Programmable Gate Array FPGA - Cyclone V GX 1190 LABs 240 IOs

FPGA - Field Programmable Gate Array FPGA - Cyclone V GX 1190 LABs 240 IOs

Supplier's Site
FPGAs (Field Programmable Gate Array) - 5CGXFC3B6F23I7N - ODG (Origin Data Global)
Shenzhen, China
FPGAs (Field Programmable Gate Array)
5CGXFC3B6F23I7N
FPGAs (Field Programmable Gate Array) 5CGXFC3B6F23I7N
IC FPGA 208 I/O 484FBGA

IC FPGA 208 I/O 484FBGA

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - 5CGXFC3B6F23I7N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
5CGXFC3B6F23I7N
FPGAs (Field Programmable Gate Array) 5CGXFC3B6F23I7N
Cyclone® V GX Field Programmable Gate Array (FPGA) IC 208 1381376 31500 484-BGA

Cyclone® V GX Field Programmable Gate Array (FPGA) IC 208 1381376 31500 484-BGA

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - 5CGXFC3B6F23I7N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
5CGXFC3B6F23I7N
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 5CGXFC3B6F23I7N
IC FPGA 208 I/O 484FBGA

IC FPGA 208 I/O 484FBGA

Supplier's Site
Embedded - FPGAs (Field Programmable Gate Array) - 5CGXFC3B6F23I7N - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
5CGXFC3B6F23I7N
Embedded - FPGAs (Field Programmable Gate Array) 5CGXFC3B6F23I7N
IC FPGA 208 I/O 484FBGA

IC FPGA 208 I/O 484FBGA

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey VAST STOCK CO., LIMITED Utmel Electronic Limited ODG (Origin Data Global) Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 1265081-5CGXFC3B6F23I7N 696-5CGXFC3B6F23I7N 544-3291-ND 5CGXFC3B6F23I7N 2936-5CGXFC3B6F23I7N 5CGXFC3B6F23I7N 5CGXFC3B6F23I7N 5CGXFC3B6F23I7N 5CGXFC3B6F23I7N
Product Name Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 1.1V FPGA Programmable Logic Device FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array FPGA - Field Programmable Gate Array FPGA - Cyclone V GX 1190 LABs 240 IOs FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array)
Logic Cells / Logic Blocks 31500 31500 31500 31500
Operating Temperature -40 to 100 C (-40 to 212 F) -40 C (-40 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Supply Voltage Other; 1.07V ~ 1.13V Other; 1.1 V Other; 1.13V Other; 1.07V ~ 1.13V Other; 1.07V ~ 1.13V Other
Registers 47600
Package Type Other; Tray Other; 484-BGA Other; FBGA Other; 484-BGA Other; 484-BGA
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EPF10K100BQC208-1 - Lingto Electronic Limited
Specs
System Gates 31000
Logic Cells / Logic Blocks 576
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details