Intel Corporation FPGAs (Field Programmable Gate Array) 5CGXFC3B7F23C8N

Description
Cyclone® V GX Field Programmable Gate Array (FPGA) IC 208 1381376 31500 484-BGA
Request a Quote Datasheet
Description
Cyclone® V GX Field Programmable Gate Array (FPGA) IC 208 1381376 31500 484-BGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGAs (Field Programmable Gate Array) - 544-2757-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
544-2757-ND
FPGAs (Field Programmable Gate Array) 544-2757-ND
Cyclone® V GX Field Programmable Gate Array (FPGA) IC 208 1381376 31500 484-BGA

Cyclone® V GX Field Programmable Gate Array (FPGA) IC 208 1381376 31500 484-BGA

Buy Now Datasheet
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - 5CGXFC3B7F23C8N - 809944-5CGXFC3B7F23C8N - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - 5CGXFC3B7F23C8N
809944-5CGXFC3B7F23C8N
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - 5CGXFC3B7F23C8N 809944-5CGXFC3B7F23C8N
Manufacturer: Intel Win Source Part Number: 809944-5CGXFC3B7F23C 8N Packaging: Tray Mounting Style: SMD Number of I/O: 208 Number of LABs/CLBs: 11900 Number of Logic Elements/Cells: 31500 Total RAM Bits: 1381376 Supplier Device Package: 484-FBGA (23x23) Temperature Range - Operating: 0°C ~ 85°C Manufacturer Package: 484-BGA Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 60 MSL Level: 3 (168 Hours) Supply Voltage (V): 1.07V ~ 1.13V Part Number Series: 5CGXFC3

Manufacturer: Intel
Win Source Part Number: 809944-5CGXFC3B7F23C8N
Packaging: Tray
Mounting Style: SMD
Number of I/O: 208
Number of LABs/CLBs: 11900
Number of Logic Elements/Cells: 31500
Total RAM Bits: 1381376
Supplier Device Package: 484-FBGA (23x23)
Temperature Range - Operating: 0°C ~ 85°C
Manufacturer Package: 484-BGA
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 60
MSL Level: 3 (168 Hours)
Supply Voltage (V): 1.07V ~ 1.13V
Part Number Series: 5CGXFC3

Buy Now
FPGA Programmable Logic Device - 696-5CGXFC3B7F23C8N - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
696-5CGXFC3B7F23C8N
FPGA Programmable Logic Device 696-5CGXFC3B7F23C8N
FPGA - Field Programmable Gate Array Product overview: 5CGXFC3B7F23C8N from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-5CGXFC3B7F23C8N can be used for catalog matching and distributor lookup.

FPGA - Field Programmable Gate Array Product overview: 5CGXFC3B7F23C8N from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-5CGXFC3B7F23C8N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - 5CGXFC3B7F23C8N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
5CGXFC3B7F23C8N
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 5CGXFC3B7F23C8N
IC FPGA 208 I/O 484FBGA

IC FPGA 208 I/O 484FBGA

Supplier's Site
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
5CGXFC3B7F23C8N
FPGA - Field Programmable Gate Array 5CGXFC3B7F23C8N
FPGA - Field Programmable Gate Array FPGA - Cyclone V GX 1190 LABs 240 IOs

FPGA - Field Programmable Gate Array FPGA - Cyclone V GX 1190 LABs 240 IOs

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - 5CGXFC3B7F23C8N - ODG (Origin Data Global)
Shenzhen, China
FPGAs (Field Programmable Gate Array)
5CGXFC3B7F23C8N
FPGAs (Field Programmable Gate Array) 5CGXFC3B7F23C8N
IC FPGA 208 I/O 484FBGA

IC FPGA 208 I/O 484FBGA

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - 5CGXFC3B7F23C8N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
5CGXFC3B7F23C8N
FPGAs (Field Programmable Gate Array) 5CGXFC3B7F23C8N
Cyclone® V GX Field Programmable Gate Array (FPGA) IC 208 1381376 31500 484-BGA

Cyclone® V GX Field Programmable Gate Array (FPGA) IC 208 1381376 31500 484-BGA

Buy Now Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - 5CGXFC3B7F23C8N - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
5CGXFC3B7F23C8N
Embedded - FPGAs (Field Programmable Gate Array) 5CGXFC3B7F23C8N
IC FPGA 208 I/O 484FBGA

IC FPGA 208 I/O 484FBGA

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED ODG (Origin Data Global) Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 544-2757-ND 809944-5CGXFC3B7F23C8N 696-5CGXFC3B7F23C8N 5CGXFC3B7F23C8N 5CGXFC3B7F23C8N 5CGXFC3B7F23C8N 5CGXFC3B7F23C8N 5CGXFC3B7F23C8N
Product Name FPGAs (Field Programmable Gate Array) Embedded - Embedded - FPGAs (Field Programmable Gate Array) - 5CGXFC3B7F23C8N FPGA Programmable Logic Device Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array)
Package Type Other; 484-BGA Other; Tray Other; 484-BGA Other; 484-BGA
Pins 484
Operating Temperature 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 C (32 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Logic Cells / Logic Blocks 31500 31500 31500
Unlock Full Specs
to access all available technical data

Similar Products

Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details