Intel Corporation FPGA Programmable Logic Device 5CEFA5U19A7N

Description
FPGA - Field Programmable Gate Array Product overview: 5CEFA5U19A7N from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-5CEFA5U19A7N can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FPGA - Field Programmable Gate Array Product overview: 5CEFA5U19A7N from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-5CEFA5U19A7N can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGA Programmable Logic Device - 696-5CEFA5U19A7N - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
696-5CEFA5U19A7N
FPGA Programmable Logic Device 696-5CEFA5U19A7N
FPGA - Field Programmable Gate Array Product overview: 5CEFA5U19A7N from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-5CEFA5U19A7N can be used for catalog matching and distributor lookup.

FPGA - Field Programmable Gate Array Product overview: 5CEFA5U19A7N from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-5CEFA5U19A7N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - 544-3495-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
544-3495-ND
FPGAs (Field Programmable Gate Array) 544-3495-ND
Cyclone® V E Field Programmable Gate Array (FPGA) IC 224 5001216 77000 484-FBGA

Cyclone® V E Field Programmable Gate Array (FPGA) IC 224 5001216 77000 484-FBGA

Buy Now Datasheet
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - 5CEFA5U19A7N - 856710-5CEFA5U19A7N - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - 5CEFA5U19A7N
856710-5CEFA5U19A7N
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - 5CEFA5U19A7N 856710-5CEFA5U19A7N
Manufacturer: Intel Win Source Part Number: 856710-5CEFA5U19A7N Series: Cyclone® V E Features: series Field Programmable Gate Array (FPGA) IC 224 5001216 77000 Package: Tray Number of I/O: 224 Family Name: 5CEFA5 Categories: Integrated Circuits (ICs) ECCN: 3A991D Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Limited Quantity per package: 84 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 973743, 544-3495, 5CEFA5U19A7N-ND

Manufacturer: Intel
Win Source Part Number: 856710-5CEFA5U19A7N
Series: Cyclone® V E
Features: series Field Programmable Gate Array (FPGA) IC 224 5001216 77000
Package: Tray
Number of I/O: 224
Family Name: 5CEFA5
Categories: Integrated Circuits (ICs)
ECCN: 3A991D
Popularity: Medium
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Limited
Quantity per package: 84
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 973743, 544-3495, 5CEFA5U19A7N-ND

Buy Now Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - 5CEFA5U19A7N - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
5CEFA5U19A7N
Embedded - FPGAs (Field Programmable Gate Array) 5CEFA5U19A7N
IC FPGA 224 I/O 484UBGA

IC FPGA 224 I/O 484UBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - 5CEFA5U19A7N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
5CEFA5U19A7N
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 5CEFA5U19A7N
IC FPGA 224 I/O 484UBGA

IC FPGA 224 I/O 484UBGA

Supplier's Site
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
5CEFA5U19A7N
FPGA - Field Programmable Gate Array 5CEFA5U19A7N
FPGA - Field Programmable Gate Array FPGA - Cyclone V E 2908 LABs 240 IOs

FPGA - Field Programmable Gate Array FPGA - Cyclone V E 2908 LABs 240 IOs

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - 5CEFA5U19A7N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
5CEFA5U19A7N
FPGAs (Field Programmable Gate Array) 5CEFA5U19A7N
Cyclone® V E Field Programmable Gate Array (FPGA) IC 224 5001216 77000 484-FBGA

Cyclone® V E Field Programmable Gate Array (FPGA) IC 224 5001216 77000 484-FBGA

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - 5CEFA5U19A7N - ODG (Origin Data Global)
Shenzhen, China
FPGAs (Field Programmable Gate Array)
5CEFA5U19A7N
FPGAs (Field Programmable Gate Array) 5CEFA5U19A7N
IC FPGA 224 I/O 484UBGA

IC FPGA 224 I/O 484UBGA

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd. ODG (Origin Data Global)
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 696-5CEFA5U19A7N 544-3495-ND 856710-5CEFA5U19A7N 5CEFA5U19A7N 5CEFA5U19A7N 5CEFA5U19A7N 5CEFA5U19A7N 5CEFA5U19A7N
Product Name FPGA Programmable Logic Device FPGAs (Field Programmable Gate Array) Embedded - Embedded - FPGAs (Field Programmable Gate Array) - 5CEFA5U19A7N Embedded - FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array)
Package Type Other; Tray Other; 484-FBGA Other; 484-FBGA Other; 484-FBGA
Internal Frequency 925 MHz
User I/Os 240 pins 224 pins 224 pins
Supply Voltage Other; 1.1 V Other Other; 1.07V ~ 1.13V Other; 1.07V ~ 1.13V
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - ICE65L04F-TCB196I - Lingto Electronic Limited
Specs
Logic Cells / Logic Blocks 3520
User I/Os 150 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details