Intel Corporation FPGA Programmable Logic Device 5CGXFC4C6U19I7N

Description
FPGA - Field Programmable Gate Array Product overview: 5CGXFC4C6U19I7N from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-5CGXFC4C6U19I7N can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FPGA - Field Programmable Gate Array Product overview: 5CGXFC4C6U19I7N from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-5CGXFC4C6U19I7N can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGA Programmable Logic Device - 696-5CGXFC4C6U19I7N - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
696-5CGXFC4C6U19I7N
FPGA Programmable Logic Device 696-5CGXFC4C6U19I7N
FPGA - Field Programmable Gate Array Product overview: 5CGXFC4C6U19I7N from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-5CGXFC4C6U19I7N can be used for catalog matching and distributor lookup.

FPGA - Field Programmable Gate Array Product overview: 5CGXFC4C6U19I7N from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-5CGXFC4C6U19I7N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - 544-3499-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
544-3499-ND
FPGAs (Field Programmable Gate Array) 544-3499-ND
Cyclone® V GX Field Programmable Gate Array (FPGA) IC 224 2862080 50000 484-FBGA

Cyclone® V GX Field Programmable Gate Array (FPGA) IC 224 2862080 50000 484-FBGA

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - 1352490-5CGXFC4C6U19I7N - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
1352490-5CGXFC4C6U19I7N
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 1352490-5CGXFC4C6U19I7N
Win Source Part Number: 1352490-5CGXFC4C6U19 I7N Category: Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) Temperature Range - Operating: -40°C ~ 100°C (TJ) Fake Threat In the Open Market: 31 pct. MSL Level: 3 (168 Hours) Mfr: Intel Series: Cyclone® V GX Package: Tray Product Status: Active Package / Case: 484-FBGA Supplier Device Package: 484-UBGA (19x19) Base Product Number: 5CGXFC4 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: 3A991D Voltage - Supply: 1.07V ~ 1.13V Number of Logic Elements/Cells: 50000 Total RAM Bits: 2862080 Number of I/O: 224 Number of LABs/CLBs: 18868

Win Source Part Number: 1352490-5CGXFC4C6U19I7N
Category: Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
Temperature Range - Operating: -40°C ~ 100°C (TJ)
Fake Threat In the Open Market: 31 pct.
MSL Level: 3 (168 Hours)
Mfr: Intel
Series: Cyclone® V GX
Package: Tray
Product Status: Active
Package / Case: 484-FBGA
Supplier Device Package: 484-UBGA (19x19)
Base Product Number: 5CGXFC4
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: 3A991D
Voltage - Supply: 1.07V ~ 1.13V
Number of Logic Elements/Cells: 50000
Total RAM Bits: 2862080
Number of I/O: 224
Number of LABs/CLBs: 18868

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - 5CGXFC4C6U19I7N - ODG (Origin Data Global)
Shenzhen, China
FPGAs (Field Programmable Gate Array)
5CGXFC4C6U19I7N
FPGAs (Field Programmable Gate Array) 5CGXFC4C6U19I7N
IC FPGA 224 I/O 484UBGA

IC FPGA 224 I/O 484UBGA

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - 5CGXFC4C6U19I7N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
5CGXFC4C6U19I7N
FPGAs (Field Programmable Gate Array) 5CGXFC4C6U19I7N
Cyclone® V GX Field Programmable Gate Array (FPGA) IC 224 2862080 50000 484-FBGA

Cyclone® V GX Field Programmable Gate Array (FPGA) IC 224 2862080 50000 484-FBGA

Buy Now Datasheet
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
5CGXFC4C6U19I7N
FPGA - Field Programmable Gate Array 5CGXFC4C6U19I7N
FPGA - Field Programmable Gate Array FPGA - Cyclone V GX 1886 LABs 240 IOs

FPGA - Field Programmable Gate Array FPGA - Cyclone V GX 1886 LABs 240 IOs

Buy Now Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - 5CGXFC4C6U19I7N - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
5CGXFC4C6U19I7N
Embedded - FPGAs (Field Programmable Gate Array) 5CGXFC4C6U19I7N
IC FPGA 224 I/O 484UBGA

IC FPGA 224 I/O 484UBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - 5CGXFC4C6U19I7N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
5CGXFC4C6U19I7N
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 5CGXFC4C6U19I7N
IC FPGA 224 I/O 484UBGA

IC FPGA 224 I/O 484UBGA

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics ODG (Origin Data Global) Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 696-5CGXFC4C6U19I7N 544-3499-ND 1352490-5CGXFC4C6U19I7N 5CGXFC4C6U19I7N 5CGXFC4C6U19I7N 5CGXFC4C6U19I7N 5CGXFC4C6U19I7N 5CGXFC4C6U19I7N
Product Name FPGA Programmable Logic Device FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array Embedded - FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
Package Type Other; Tray Other; 484-FBGA Other; 484-FBGA Other; 484-FBGA
Internal Frequency 925 MHz
User I/Os 240 pins 224 pins 224 pins
Supply Voltage Other; 1.1 V Other; 1.07V ~ 1.13V Other; 1.07V ~ 1.13V Other; 1.07V ~ 1.13V Other
Unlock Full Specs
to access all available technical data

Similar Products

Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details