Cyclone® V E Field Programmable Gate Array (FPGA) IC 240 7880704 149500 484-LFBGA
FPGA - Field Programmable Gate Array FPGA - Cyclone V E 116320 LABs 480 IOs
IC FPGA 240 I/O 484MBGA
IC FPGA 240 I/O 484MBGA
Cyclone® V E Field Programmable Gate Array (FPGA) IC 240 7880704 149500 484-LFBGA
| DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 5CEBA7M15C8N-ND | 5CEBA7M15C8N | 5CEBA7M15C8N | 5CEBA7M15C8N | 5CEBA7M15C8N |
| Product Name | FPGAs (Field Programmable Gate Array) | FPGA - Field Programmable Gate Array | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | Embedded - FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) |
| Package Type | Other; 484-LFBGA | Other; 484-LFBGA | |||
| Pins | 484 | ||||
| Operating Temperature | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | |||
| Supply Voltage | Other | Other; 1.07V ~ 1.13V |