The Cyclone V 5CEBA7F27C7N FPGA from Quarktwin Technology Ltd. is designed for applications requiring low power consumption, cost efficiency, and high bandwidth. Built on TSMC's 28 nm low-power process technology, it offers up to 40% lower power consumption compared to previous generations. The device features an 8-input adaptive logic module, up to 13.59 megabits of embedded memory, and variable-precision DSP blocks, making it suitable for complex logic integration. This FPGA supports transceiver speeds of up to 6.144 Gbps and includes hard memory controllers, enhancing its capability for high-speed data processing. Additionally, it integrates a dual-core Arm Cortex-A9 processor, allowing for tight coupling between processing and FPGA fabric, which can achieve over 128 Gbps peak bandwidth. The device operates with only two core voltages, further reducing system costs. It is suitable for various markets, including industrial, automotive, military, and wireless applications.
Manufacturer: Altera
Win Source Part Number: 197850-5CEBA7F27C7N
Mounting: SMD (SMT)
Number of I/O: 336
Number of LABs/CLBs: 56480
Number of Logic Elements/Cells: 149500
Total RAM Bits: 7880704
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 85°C (TJ)
Case / Package: 672-FBGA (27x27)
Supply Voltage - Operating: 1.07 V to 1.13 V
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
Quantity per package: 40
Cyclone® V E Field Programmable Gate Array (FPGA) IC 336 7880704 149500 672-BGA
FPGA - Field Programmable Gate Array Product overview: 5CEBA7F27C7N from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-5CEBA7F27C7N can be used for catalog matching and distributor lookup.
IC FPGA 336 I/O 672FBGA
FPGA - Field Programmable Gate Array FPGA - Cyclone V E 5648 LABs 336 IOs
IC FPGA 336 I/O 672FBGA
Cyclone® V E Field Programmable Gate Array (FPGA) IC 336 7880704 149500 672-BGA
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 197850-5CEBA7F27C7N | 544-3226-ND | 696-5CEBA7F27C7N | 5CEBA7F27C7N | 5CEBA7F27C7N | 5CEBA7F27C7N | 5CEBA7F27C7N |
| Product Name | Embedded - Embedded - FPGAs (Field Programmable Gate Array) - 5CEBA7F27C7N | FPGAs (Field Programmable Gate Array) | FPGA Programmable Logic Device | Embedded - FPGAs (Field Programmable Gate Array) | FPGA - Field Programmable Gate Array | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) |
| Logic Cells / Logic Blocks | 149500 | 149500 | 149500 | ||||
| Package Type | Other; 672-FBGA (27x27) | Other; 672-BGA | Other; Tray | Other; 672-BGA | |||
| Operating Temperature | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | 0 C (32 F) | 0 to 85 C (32 to 185 F) | |||
| Supply Voltage | Other; 1.07 V ~ 1.13 V | Other; 1.1 V | Other | Other; 1.07V ~ 1.13V |