Intel Corporation Embedded - Embedded - FPGAs (Field Programmable Gate Array) - 5CGXFC4C6F23I7N 5CGXFC4C6F23I7N

Description
Manufacturer: Altera Win Source Part Number: 743908-5CGXFC4C6F23I 7N Manufacturer Homepage: www.altera.com Reference case: BGA-484 Reference Date Code: 1325 Popularity: Low Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Altera Win Source Part Number: 743908-5CGXFC4C6F23I 7N Manufacturer Homepage: www.altera.com Reference case: BGA-484 Reference Date Code: 1325 Popularity: Low Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - 5CGXFC4C6F23I7N - 743908-5CGXFC4C6F23I7N - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - 5CGXFC4C6F23I7N
743908-5CGXFC4C6F23I7N
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - 5CGXFC4C6F23I7N 743908-5CGXFC4C6F23I7N
Manufacturer: Altera Win Source Part Number: 743908-5CGXFC4C6F23I 7N Manufacturer Homepage: www.altera.com Reference case: BGA-484 Reference Date Code: 1325 Popularity: Low Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited

Manufacturer: Altera
Win Source Part Number: 743908-5CGXFC4C6F23I7N
Manufacturer Homepage: www.altera.com
Reference case: BGA-484
Reference Date Code: 1325
Popularity: Low
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited

Buy Now
FPGA Programmable Logic Device - 696-5CGXFC4C6F23I7N - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
696-5CGXFC4C6F23I7N
FPGA Programmable Logic Device 696-5CGXFC4C6F23I7N
FPGA - Field Programmable Gate Array Product overview: 5CGXFC4C6F23I7N from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-5CGXFC4C6F23I7N can be used for catalog matching and distributor lookup.

FPGA - Field Programmable Gate Array Product overview: 5CGXFC4C6F23I7N from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-5CGXFC4C6F23I7N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - 544-3513-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
544-3513-ND
FPGAs (Field Programmable Gate Array) 544-3513-ND
Cyclone® V GX Field Programmable Gate Array (FPGA) IC 240 2862080 50000 484-BGA

Cyclone® V GX Field Programmable Gate Array (FPGA) IC 240 2862080 50000 484-BGA

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - 5CGXFC4C6F23I7N - ODG (Origin Data Global)
Shenzhen, China
FPGAs (Field Programmable Gate Array)
5CGXFC4C6F23I7N
FPGAs (Field Programmable Gate Array) 5CGXFC4C6F23I7N
IC FPGA 240 I/O 484FBGA

IC FPGA 240 I/O 484FBGA

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - 5CGXFC4C6F23I7N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
5CGXFC4C6F23I7N
FPGAs (Field Programmable Gate Array) 5CGXFC4C6F23I7N
Cyclone® V GX Field Programmable Gate Array (FPGA) IC 240 2862080 50000 484-BGA

Cyclone® V GX Field Programmable Gate Array (FPGA) IC 240 2862080 50000 484-BGA

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - 5CGXFC4C6F23I7N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
5CGXFC4C6F23I7N
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 5CGXFC4C6F23I7N
IC FPGA 240 I/O 484FBGA

IC FPGA 240 I/O 484FBGA

Supplier's Site
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
5CGXFC4C6F23I7N
FPGA - Field Programmable Gate Array 5CGXFC4C6F23I7N
FPGA - Field Programmable Gate Array FPGA - Cyclone V GX 1886 LABs 240 IOs

FPGA - Field Programmable Gate Array FPGA - Cyclone V GX 1886 LABs 240 IOs

Buy Now Datasheet
IC FPGA 240 I/O 484FBGA - 386-5CGXFC4C6F23I7N - Utmel Electronic Limited
Hong Kong, China
IC FPGA 240 I/O 484FBGA
386-5CGXFC4C6F23I7N
IC FPGA 240 I/O 484FBGA 386-5CGXFC4C6F23I7N
IC FPGA 240 I/O 484FBGA

IC FPGA 240 I/O 484FBGA

Supplier's Site
Embedded - FPGAs (Field Programmable Gate Array) - 5CGXFC4C6F23I7N - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
5CGXFC4C6F23I7N
Embedded - FPGAs (Field Programmable Gate Array) 5CGXFC4C6F23I7N
IC FPGA 240 I/O 484FBGA

IC FPGA 240 I/O 484FBGA

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global) Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Utmel Electronic Limited Lingto Electronic Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 743908-5CGXFC4C6F23I7N 696-5CGXFC4C6F23I7N 544-3513-ND 5CGXFC4C6F23I7N 5CGXFC4C6F23I7N 5CGXFC4C6F23I7N 5CGXFC4C6F23I7N 386-5CGXFC4C6F23I7N 5CGXFC4C6F23I7N
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - 5CGXFC4C6F23I7N FPGA Programmable Logic Device FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array IC FPGA 240 I/O 484FBGA Embedded - FPGAs (Field Programmable Gate Array)
Package Type Other; Tray Other; 484-BGA Other; 484-BGA Other; 484-BGA Other; 484-BGA
Internal Frequency 925 MHz
User I/Os 240 pins 240 pins 240 pins
Supply Voltage Other; 1.1 V Other; 1.07V ~ 1.13V Other; 1.07V ~ 1.13V Other Other; 1.1V
Pins 484
Unlock Full Specs
to access all available technical data