Intel Corporation FPGAs (Field Programmable Gate Array) 5CGXFC5F6M11C7N

Description
Cyclone® V GX Field Programmable Gate Array (FPGA) IC 129 5001216 77000 301-TFBGA
Request a Quote Datasheet
Description
Cyclone® V GX Field Programmable Gate Array (FPGA) IC 129 5001216 77000 301-TFBGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGAs (Field Programmable Gate Array) - 5CGXFC5F6M11C7N-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
5CGXFC5F6M11C7N-ND
FPGAs (Field Programmable Gate Array) 5CGXFC5F6M11C7N-ND
Cyclone® V GX Field Programmable Gate Array (FPGA) IC 129 5001216 77000 301-TFBGA

Cyclone® V GX Field Programmable Gate Array (FPGA) IC 129 5001216 77000 301-TFBGA

Buy Now Datasheet
FPGA Programmable Logic Device - 696-5CGXFC5F6M11C7N - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
696-5CGXFC5F6M11C7N
FPGA Programmable Logic Device 696-5CGXFC5F6M11C7N
FPGA - Field Programmable Gate Array Product overview: 5CGXFC5F6M11C7N from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-5CGXFC5F6M11C7N can be used for catalog matching and distributor lookup.

FPGA - Field Programmable Gate Array Product overview: 5CGXFC5F6M11C7N from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-5CGXFC5F6M11C7N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - 1160831-5CGXFC5F6M11C7N - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
1160831-5CGXFC5F6M11C7N
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 1160831-5CGXFC5F6M11C7N
Win Source Part Number: 1160831-5CGXFC5F6M11 C7N Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array) Series: Cyclone® V GX Package: Tray Standard Package: 176 Mounting: SMD (SMT) Number of I/O: 129 Number of LABs/CLBs: 29080 Number of Logic Elements/Cells: 77000 Total RAM Bits: 5001216 Voltage - Supply: 1.07V ~ 1.13V Package / Case: 301-TFBGA Supplier Device Package: 301-MBGA (11x11) Temperature Range - Operating: 0°C ~ 85°C (TJ) ECCN: 3A001A2C Fake Threat In the Open Market: 67 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Intel Other Names: 970618 Base Product Number: 5CGXFC5

Win Source Part Number: 1160831-5CGXFC5F6M11C7N
Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array)
Series: Cyclone® V GX
Package: Tray
Standard Package: 176
Mounting: SMD (SMT)
Number of I/O: 129
Number of LABs/CLBs: 29080
Number of Logic Elements/Cells: 77000
Total RAM Bits: 5001216
Voltage - Supply: 1.07V ~ 1.13V
Package / Case: 301-TFBGA
Supplier Device Package: 301-MBGA (11x11)
Temperature Range - Operating: 0°C ~ 85°C (TJ)
ECCN: 3A001A2C
Fake Threat In the Open Market: 67 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Intel
Other Names: 970618
Base Product Number: 5CGXFC5

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - 5CGXFC5F6M11C7N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
5CGXFC5F6M11C7N
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 5CGXFC5F6M11C7N
IC FPGA 129 I/O 301MBGA

IC FPGA 129 I/O 301MBGA

Supplier's Site
Embedded - FPGAs (Field Programmable Gate Array) - 5CGXFC5F6M11C7N - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
5CGXFC5F6M11C7N
Embedded - FPGAs (Field Programmable Gate Array) 5CGXFC5F6M11C7N
IC FPGA 129 I/O 301MBGA

IC FPGA 129 I/O 301MBGA

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - 5CGXFC5F6M11C7N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
5CGXFC5F6M11C7N
FPGAs (Field Programmable Gate Array) 5CGXFC5F6M11C7N
Cyclone® V GX Field Programmable Gate Array (FPGA) IC 129 5001216 77000 301-TFBGA

Cyclone® V GX Field Programmable Gate Array (FPGA) IC 129 5001216 77000 301-TFBGA

Buy Now Datasheet
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
5CGXFC5F6M11C7N
FPGA - Field Programmable Gate Array 5CGXFC5F6M11C7N
FPGA - Field Programmable Gate Array FPGA - Cyclone V GX 29080 LABs 336 IOs

FPGA - Field Programmable Gate Array FPGA - Cyclone V GX 29080 LABs 336 IOs

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 5CGXFC5F6M11C7N-ND 696-5CGXFC5F6M11C7N 1160831-5CGXFC5F6M11C7N 5CGXFC5F6M11C7N 5CGXFC5F6M11C7N 5CGXFC5F6M11C7N 5CGXFC5F6M11C7N
Product Name FPGAs (Field Programmable Gate Array) FPGA Programmable Logic Device Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array
Package Type Other; 301-TFBGA Other; Tray Other; 301-TFBGA
Pins 301
Operating Temperature 0 to 85 C (32 to 185 F) 0 C (32 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Internal Frequency 925 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP1S30F1020C5 - Lingto Electronic Limited
Specs
Logic Cells / Logic Blocks 32470
User I/Os 726 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details