Intel Corporation Embedded - Embedded - FPGAs (Field Programmable Gate Array) - 5CGXFC3B6F23C7N 5CGXFC3B6F23C7N

Description
Manufacturer: Intel Win Source Part Number: 856717-5CGXFC3B6F23C 7N Series: Cyclone® V GX Features: series Field Programmable Gate Array (FPGA) IC 208 1381376 31500 Package: Tray Number of I/O: 208 Family Name: 5CGXFC3 Categories: Integrated Circuits (ICs) ECCN: 3A991D Popularity: Medium Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Limited Quantity per package: 60 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Intel Win Source Part Number: 856717-5CGXFC3B6F23C 7N Series: Cyclone® V GX Features: series Field Programmable Gate Array (FPGA) IC 208 1381376 31500 Package: Tray Number of I/O: 208 Family Name: 5CGXFC3 Categories: Integrated Circuits (ICs) ECCN: 3A991D Popularity: Medium Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Limited Quantity per package: 60 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - 5CGXFC3B6F23C7N - 856717-5CGXFC3B6F23C7N - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - 5CGXFC3B6F23C7N
856717-5CGXFC3B6F23C7N
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - 5CGXFC3B6F23C7N 856717-5CGXFC3B6F23C7N
Manufacturer: Intel Win Source Part Number: 856717-5CGXFC3B6F23C 7N Series: Cyclone® V GX Features: series Field Programmable Gate Array (FPGA) IC 208 1381376 31500 Package: Tray Number of I/O: 208 Family Name: 5CGXFC3 Categories: Integrated Circuits (ICs) ECCN: 3A991D Popularity: Medium Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Limited Quantity per package: 60 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Intel
Win Source Part Number: 856717-5CGXFC3B6F23C7N
Series: Cyclone® V GX
Features: series Field Programmable Gate Array (FPGA) IC 208 1381376 31500
Package: Tray
Number of I/O: 208
Family Name: 5CGXFC3
Categories: Integrated Circuits (ICs)
ECCN: 3A991D
Popularity: Medium
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Limited
Quantity per package: 60
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
FPGA Programmable Logic Device - 696-5CGXFC3B6F23C7N - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
696-5CGXFC3B6F23C7N
FPGA Programmable Logic Device 696-5CGXFC3B6F23C7N
FPGA - Field Programmable Gate Array Product overview: 5CGXFC3B6F23C7N from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-5CGXFC3B6F23C7N can be used for catalog matching and distributor lookup.

FPGA - Field Programmable Gate Array Product overview: 5CGXFC3B6F23C7N from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-5CGXFC3B6F23C7N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - 5CGXFC3B6F23C7N-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
5CGXFC3B6F23C7N-ND
FPGAs (Field Programmable Gate Array) 5CGXFC3B6F23C7N-ND
Cyclone® V GX Field Programmable Gate Array (FPGA) IC 208 1381376 31500 484-BGA

Cyclone® V GX Field Programmable Gate Array (FPGA) IC 208 1381376 31500 484-BGA

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - 5CGXFC3B6F23C7N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
5CGXFC3B6F23C7N
FPGAs (Field Programmable Gate Array) 5CGXFC3B6F23C7N
Cyclone® V GX Field Programmable Gate Array (FPGA) IC 208 1381376 31500 484-BGA

Cyclone® V GX Field Programmable Gate Array (FPGA) IC 208 1381376 31500 484-BGA

Buy Now Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - 5CGXFC3B6F23C7N - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
5CGXFC3B6F23C7N
Embedded - FPGAs (Field Programmable Gate Array) 5CGXFC3B6F23C7N
IC FPGA 208 I/O 484FBGA

IC FPGA 208 I/O 484FBGA

Supplier's Site Datasheet
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
5CGXFC3B6F23C7N
FPGA - Field Programmable Gate Array 5CGXFC3B6F23C7N
FPGA - Field Programmable Gate Array FPGA - Cyclone V GX 1190 LABs 240 IOs

FPGA - Field Programmable Gate Array FPGA - Cyclone V GX 1190 LABs 240 IOs

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - 5CGXFC3B6F23C7N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
5CGXFC3B6F23C7N
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 5CGXFC3B6F23C7N
IC FPGA 208 I/O 484FBGA

IC FPGA 208 I/O 484FBGA

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 856717-5CGXFC3B6F23C7N 696-5CGXFC3B6F23C7N 5CGXFC3B6F23C7N-ND 5CGXFC3B6F23C7N 5CGXFC3B6F23C7N 5CGXFC3B6F23C7N 5CGXFC3B6F23C7N
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - 5CGXFC3B6F23C7N FPGA Programmable Logic Device FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
Package Type Other; Tray Other; 484-BGA Other; 484-BGA
Internal Frequency 925 MHz
User I/Os 240 pins 208 pins 208 pins
Operating Temperature 0 C (32 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Unlock Full Specs
to access all available technical data