Intel Corporation Integrated Circuits (ICs) - Embedded - System On Chip (SoC) 5CSXFC5D6F31C7N

Description
Win Source Part Number: 1204592-5CSXFC5D6F31 C7N Category: Integrated Circuits (ICs)>Embedded - System On Chip (SoC) Series: Cyclone® V SX Core Processor: Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ Speed: 800MHz Package: Tray Standard Package: 27 Connectivity: CANbus, EBI/EMI, Ethernet, I2C, MMC/SD/SDIO, SPI, UART/USART, USB OTG Peripherals: DMA, POR, WDT Number of I/O: MCU - 181, FPGA - 288 RAM Size: 64KB Architecture: MCU, FPGA Primary Attributes: FPGA - 85K Logic Elements Package / Case: 896-BGA Supplier Device Package: 896-FBGA (31x31) Temperature Range - Operating: 0°C ~ 85°C (TJ) ECCN: 3A991D Fake Threat In the Open Market: 82 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Intel Other Names: 968252 Base Product Number: 5CSXFC5
Request a Quote
Description
Win Source Part Number: 1204592-5CSXFC5D6F31 C7N Category: Integrated Circuits (ICs)>Embedded - System On Chip (SoC) Series: Cyclone® V SX Core Processor: Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ Speed: 800MHz Package: Tray Standard Package: 27 Connectivity: CANbus, EBI/EMI, Ethernet, I2C, MMC/SD/SDIO, SPI, UART/USART, USB OTG Peripherals: DMA, POR, WDT Number of I/O: MCU - 181, FPGA - 288 RAM Size: 64KB Architecture: MCU, FPGA Primary Attributes: FPGA - 85K Logic Elements Package / Case: 896-BGA Supplier Device Package: 896-FBGA (31x31) Temperature Range - Operating: 0°C ~ 85°C (TJ) ECCN: 3A991D Fake Threat In the Open Market: 82 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Intel Other Names: 968252 Base Product Number: 5CSXFC5
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Win Source Electronics part number 1204592-5CSXFC5D6F31C7N is an Integrated Circuit (IC) from the Cyclone V SX series, featuring a dual ARM Cortex-A9 MPCore processor operating at a speed of 800MHz. This System on Chip (SoC) integrates both MCU and FPGA architectures, providing 85K logic elements for flexible design applications. It supports a variety of connectivity options including CANbus, Ethernet, I2C, SPI, and USB OTG, making it suitable for diverse embedded systems. The device is packaged in a 896-FBGA (31x31) format and operates within a temperature range of 0°C to 85°C. It includes 64KB of RAM and offers 181 MCU I/O pins alongside 288 FPGA I/O pins. The product is classified under ECCN 3A991D and has a moisture sensitivity level of 3, indicating a maximum exposure time of 168 hours.

Datasheet Summary
Powered by GS/AI

The Win Source Electronics part number 1204592-5CSXFC5D6F31C7N is an Integrated Circuit (IC) from the Cyclone V SX series, featuring a dual ARM Cortex-A9 MPCore processor operating at a speed of 800MHz. This System on Chip (SoC) integrates both MCU and FPGA architectures, providing 85K logic elements for flexible design applications. It supports a variety of connectivity options including CANbus, Ethernet, I2C, SPI, and USB OTG, making it suitable for diverse embedded systems. The device is packaged in a 896-FBGA (31x31) format and operates within a temperature range of 0°C to 85°C. It includes 64KB of RAM and offers 181 MCU I/O pins alongside 288 FPGA I/O pins. The product is classified under ECCN 3A991D and has a moisture sensitivity level of 3, indicating a maximum exposure time of 168 hours.

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Embedded - System On Chip (SoC) - 1204592-5CSXFC5D6F31C7N - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - System On Chip (SoC)
1204592-5CSXFC5D6F31C7N
Integrated Circuits (ICs) - Embedded - System On Chip (SoC) 1204592-5CSXFC5D6F31C7N
Win Source Part Number: 1204592-5CSXFC5D6F31 C7N Category: Integrated Circuits (ICs)>Embedded - System On Chip (SoC) Series: Cyclone® V SX Core Processor: Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ Speed: 800MHz Package: Tray Standard Package: 27 Connectivity: CANbus, EBI/EMI, Ethernet, I2C, MMC/SD/SDIO, SPI, UART/USART, USB OTG Peripherals: DMA, POR, WDT Number of I/O: MCU - 181, FPGA - 288 RAM Size: 64KB Architecture: MCU, FPGA Primary Attributes: FPGA - 85K Logic Elements Package / Case: 896-BGA Supplier Device Package: 896-FBGA (31x31) Temperature Range - Operating: 0°C ~ 85°C (TJ) ECCN: 3A991D Fake Threat In the Open Market: 82 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Intel Other Names: 968252 Base Product Number: 5CSXFC5

Win Source Part Number: 1204592-5CSXFC5D6F31C7N
Category: Integrated Circuits (ICs)>Embedded - System On Chip (SoC)
Series: Cyclone® V SX
Core Processor: Dual ARM® Cortex®-A9 MPCore™ with CoreSight™
Speed: 800MHz
Package: Tray
Standard Package: 27
Connectivity: CANbus, EBI/EMI, Ethernet, I2C, MMC/SD/SDIO, SPI, UART/USART, USB OTG
Peripherals: DMA, POR, WDT
Number of I/O: MCU - 181, FPGA - 288
RAM Size: 64KB
Architecture: MCU, FPGA
Primary Attributes: FPGA - 85K Logic Elements
Package / Case: 896-BGA
Supplier Device Package: 896-FBGA (31x31)
Temperature Range - Operating: 0°C ~ 85°C (TJ)
ECCN: 3A991D
Fake Threat In the Open Market: 82 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Intel
Other Names: 968252
Base Product Number: 5CSXFC5

Buy Now Datasheet
FPGA Programmable Logic Device - 777-5CSXFC5D6F31C7N - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
777-5CSXFC5D6F31C7N
FPGA Programmable Logic Device 777-5CSXFC5D6F31C7N
SoC FPGA Product overview: 5CSXFC5D6F31C7N from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, System On Chip (SoC). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 777-5CSXFC5D6F31C7N can be used for catalog matching and distributor lookup.

SoC FPGA Product overview: 5CSXFC5D6F31C7N from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, System On Chip (SoC). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 777-5CSXFC5D6F31C7N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
5CSXFC5D6F31C7N
FPGA - Field Programmable Gate Array 5CSXFC5D6F31C7N
FPGA - Field Programmable Gate Array Cyclone V SX dual -core ARM Cortex-A9

FPGA - Field Programmable Gate Array Cyclone V SX dual -core ARM Cortex-A9

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED
Product Category Programmable Logic Devices (PLD) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 1204592-5CSXFC5D6F31C7N 777-5CSXFC5D6F31C7N 5CSXFC5D6F31C7N
Product Name Integrated Circuits (ICs) - Embedded - System On Chip (SoC) FPGA Programmable Logic Device FPGA - Field Programmable Gate Array
Operating Temperature 0 to 85 C (32 to 185 F) 0 C (32 F)
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP1AGX90EF1152I6 - Lingto Electronic Limited
Specs
Logic Cells / Logic Blocks 90220
User I/Os 538 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details