Cyclone® V E Field Programmable Gate Array (FPGA) IC 175 5001216 77000 383-TFBGA
Manufacturer: Intel
Win Source Part Number: 812143-5CEFA5M13C8N
Packaging: Tray
Mounting Style: SMD
Number of I/O: 175
Number of LABs/CLBs: 29080
Number of Logic Elements/Cells: 77000
Total RAM Bits: 5001216
Supplier Device Package: 383-MBGA (13x13)
Temperature Range - Operating: 0°C ~ 85°C
Manufacturer Package: 383-TFBGA
Popularity: Low
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 119
MSL Level: 3 (168 Hours)
Supply Voltage (V): 1.07V ~ 1.13V
Part Number Series: 5CEFA5
FPGA Cyclone® V E Family 77000 Cells 28nm Technology 1.1V 383-Pin Micro FBGA Product overview: 5CEFA5M13C8N from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.1V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 1.1V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-5CEFA5M13C8N can be used for catalog matching and distributor lookup.
Cyclone® V E Field Programmable Gate Array (FPGA) IC 175 5001216 77000 383-TFBGA
IC FPGA 175 I/O 383MBGA
FPGA - Field Programmable Gate Array FPGA - Cyclone V E 29080 LABs 240 IOs
IC FPGA 175 I/O 383MBGA
IC FPGA 175 I/O 383MBGA
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 5CEFA5M13C8N-ND | 812143-5CEFA5M13C8N | 696-5CEFA5M13C8N | 5CEFA5M13C8N | 5CEFA5M13C8N | 5CEFA5M13C8N | 5CEFA5M13C8N | 5CEFA5M13C8N |
| Product Name | FPGAs (Field Programmable Gate Array) | Embedded - Embedded - FPGAs (Field Programmable Gate Array) - 5CEFA5M13C8N | 1.1V FPGA Programmable Logic Device | FPGAs (Field Programmable Gate Array) | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | FPGA - Field Programmable Gate Array | Embedded - FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) |
| Package Type | Other; 383-TFBGA | Other; Tray | Other; 383-TFBGA | Other; 383-TFBGA | ||||
| Pins | 383 | |||||||
| Operating Temperature | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | 0 C (32 F) | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | |||
| Logic Cells / Logic Blocks | 77000 | 77000 | 77000 | |||||
| Supply Voltage | Other; 1.07V ~ 1.13V | Other; 1.1 V | Other; 1.07V ~ 1.13V | Other | Other; 1.07V ~ 1.13V |