Cyclone® V E Field Programmable Gate Array (FPGA) IC 176 3464192 49000 324-LFBGA
FPGA Cyclone® V E Family 49000 Cells 28nm Technology 1.1V 324-Pin UBGA Product overview: 5CEBA4U15C6N from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.1V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 1.1V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-5CEBA4U15C6N can be used for catalog matching and distributor lookup.
Win Source Part Number: 1185021-5CEBA4U15C6N
Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array)
Series: Cyclone® V E
Package: Tray
Standard Package: 119
Mounting: SMD (SMT)
Number of I/O: 176
Number of LABs/CLBs: 18480
Number of Logic Elements/Cells: 49000
Total RAM Bits: 3464192
Voltage - Supply: 1.07V ~ 1.13V
Package / Case: 324-LFBGA
Supplier Device Package: 324-UBGA (15x15)
Temperature Range - Operating: 0°C ~ 85°C (TJ)
ECCN: 3A991D
Fake Threat In the Open Market: 60 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Intel
Other Names: 973733
Base Product Number: 5CEBA4
IC FPGA 176 I/O 324UBGA
FPGA - Field Programmable Gate Array FPGA - Cyclone V E 1848 LABS 176 IOs
IC FPGA 176 I/O 324UBGA
Cyclone® V E Field Programmable Gate Array (FPGA) IC 176 3464192 49000 324-LFBGA
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 5CEBA4U15C6N-ND | 696-5CEBA4U15C6N | 1185021-5CEBA4U15C6N | 5CEBA4U15C6N | 5CEBA4U15C6N | 5CEBA4U15C6N | 5CEBA4U15C6N |
| Product Name | FPGAs (Field Programmable Gate Array) | 1.1V FPGA Programmable Logic Device | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | FPGA - Field Programmable Gate Array | Embedded - FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) |
| Package Type | Other; 324-LFBGA | Other; Tray | Other; 324-LFBGA | ||||
| Pins | 324 | ||||||
| Operating Temperature | 0 to 85 C (32 to 185 F) | 0 C (32 F) | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | ||
| Registers | 73920 | ||||||
| Internal Frequency | 925 MHz |