Intel Corporation Embedded - Embedded - FPGAs (Field Programmable Gate Array) - 5CGTFD9E5F35I7N 5CGTFD9E5F35I7N

Description
Manufacturer: Altera Win Source Part Number: 197853-5CGTFD9E5F35I 7N Mounting: SMD (SMT) Number of I/O: 560 Number of LABs/CLBs: 113560 Number of Logic Elements/Cells: 301000 Total RAM Bits: 14251008 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 100°C (TJ) Case / Package: 1152-FBGA (35x35) Supply Voltage - Operating: 1.07 V to 1.13 V Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Quantity per package: 24
Request a Quote Datasheet
Description
Manufacturer: Altera Win Source Part Number: 197853-5CGTFD9E5F35I 7N Mounting: SMD (SMT) Number of I/O: 560 Number of LABs/CLBs: 113560 Number of Logic Elements/Cells: 301000 Total RAM Bits: 14251008 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 100°C (TJ) Case / Package: 1152-FBGA (35x35) Supply Voltage - Operating: 1.07 V to 1.13 V Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Quantity per package: 24
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - 5CGTFD9E5F35I7N - 197853-5CGTFD9E5F35I7N - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - 5CGTFD9E5F35I7N
197853-5CGTFD9E5F35I7N
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - 5CGTFD9E5F35I7N 197853-5CGTFD9E5F35I7N
Manufacturer: Altera Win Source Part Number: 197853-5CGTFD9E5F35I 7N Mounting: SMD (SMT) Number of I/O: 560 Number of LABs/CLBs: 113560 Number of Logic Elements/Cells: 301000 Total RAM Bits: 14251008 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 100°C (TJ) Case / Package: 1152-FBGA (35x35) Supply Voltage - Operating: 1.07 V to 1.13 V Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Quantity per package: 24

Manufacturer: Altera
Win Source Part Number: 197853-5CGTFD9E5F35I7N
Mounting: SMD (SMT)
Number of I/O: 560
Number of LABs/CLBs: 113560
Number of Logic Elements/Cells: 301000
Total RAM Bits: 14251008
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 100°C (TJ)
Case / Package: 1152-FBGA (35x35)
Supply Voltage - Operating: 1.07 V to 1.13 V
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
Quantity per package: 24

Buy Now Datasheet
FPGA Programmable Logic Device - 696-5CGTFD9E5F35I7N - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
696-5CGTFD9E5F35I7N
FPGA Programmable Logic Device 696-5CGTFD9E5F35I7N
FPGA - Field Programmable Gate Array Product overview: 5CGTFD9E5F35I7N from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-5CGTFD9E5F35I7N can be used for catalog matching and distributor lookup.

FPGA - Field Programmable Gate Array Product overview: 5CGTFD9E5F35I7N from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-5CGTFD9E5F35I7N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - 5CGTFD9E5F35I7N-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
5CGTFD9E5F35I7N-ND
FPGAs (Field Programmable Gate Array) 5CGTFD9E5F35I7N-ND
Cyclone® V GT Field Programmable Gate Array (FPGA) IC 560 14251008 301000 1152-BGA

Cyclone® V GT Field Programmable Gate Array (FPGA) IC 560 14251008 301000 1152-BGA

Buy Now Datasheet
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
5CGTFD9E5F35I7N
FPGA - Field Programmable Gate Array 5CGTFD9E5F35I7N
FPGA - Field Programmable Gate Array FPGA - Cyclone V GT 11356 LABs 560 IOs

FPGA - Field Programmable Gate Array FPGA - Cyclone V GT 11356 LABs 560 IOs

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - 5CGTFD9E5F35I7N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
5CGTFD9E5F35I7N
FPGAs (Field Programmable Gate Array) 5CGTFD9E5F35I7N
Cyclone® V GT Field Programmable Gate Array (FPGA) IC 560 14251008 301000 1152-BGA

Cyclone® V GT Field Programmable Gate Array (FPGA) IC 560 14251008 301000 1152-BGA

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - 5CGTFD9E5F35I7N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
5CGTFD9E5F35I7N
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 5CGTFD9E5F35I7N
IC FPGA 560 I/O 1152FBGA

IC FPGA 560 I/O 1152FBGA

Supplier's Site
Embedded - FPGAs (Field Programmable Gate Array) - 5CGTFD9E5F35I7N - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
5CGTFD9E5F35I7N
Embedded - FPGAs (Field Programmable Gate Array) 5CGTFD9E5F35I7N
IC FPGA 560 I/O 1152FBGA

IC FPGA 560 I/O 1152FBGA

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - 5CGTFD9E5F35I7N - ODG (Origin Data Global)
Shenzhen, China
FPGAs (Field Programmable Gate Array)
5CGTFD9E5F35I7N
FPGAs (Field Programmable Gate Array) 5CGTFD9E5F35I7N
IC FPGA 560 I/O 1152FBGA

IC FPGA 560 I/O 1152FBGA

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited ODG (Origin Data Global)
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 197853-5CGTFD9E5F35I7N 696-5CGTFD9E5F35I7N 5CGTFD9E5F35I7N-ND 5CGTFD9E5F35I7N 5CGTFD9E5F35I7N 5CGTFD9E5F35I7N 5CGTFD9E5F35I7N 5CGTFD9E5F35I7N
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - 5CGTFD9E5F35I7N FPGA Programmable Logic Device FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array)
Logic Cells / Logic Blocks 301000 301000 301000
Package Type Other; 1152-FBGA (35x35) Other; Tray Other; 1152-BGA Other; 1152-BGA Other; 1152-BGA
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Supply Voltage Other; 1.07 V ~ 1.13 V Other; 1.1 V Other; 1.07V ~ 1.13V Other Other; 1.07V ~ 1.13V
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP2A40B724C7 - Lingto Electronic Limited
Specs
System Gates 3.00E6
Logic Cells / Logic Blocks 38400
User I/Os 540 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details