Intel Corporation FPGAs (Field Programmable Gate Array) 5CGXFC7D7F31C8N

Description
Cyclone® V GX Field Programmable Gate Array (FPGA) IC 480 7880704 149500 896-BGA
Request a Quote
Description
Cyclone® V GX Field Programmable Gate Array (FPGA) IC 480 7880704 149500 896-BGA
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Cyclone V GX FPGA, specifically the part number 5CGXFC7D7F31C8N, is designed for high-volume, cost-sensitive applications while meeting the demands for lower power consumption and increased bandwidth. Built on TSMC's 28 nm low-power process technology, it offers up to 40% lower power consumption compared to previous generations. The device features integrated transceivers capable of data rates up to 6.144 Gbps and includes hard memory controllers, enhancing its performance for industrial, military, automotive, and wireless applications. This FPGA supports a dual-core Arm Cortex-A9 processor, allowing for tight integration between the processor and FPGA fabric, which can achieve over 128 Gbps peak bandwidth. The Cyclone V GX also includes advanced features such as partial reconfiguration and Configuration via Protocol (CvP), which can further optimize system costs and flexibility. With a combination of improved logic integration, embedded memory options, and a variety of I/O capabilities, this FPGA is suitable for engineers looking for a versatile and efficient solution for their projects.

Datasheet Summary
Powered by GS/AI

The Cyclone V GX FPGA, specifically the part number 5CGXFC7D7F31C8N, is designed for high-volume, cost-sensitive applications while meeting the demands for lower power consumption and increased bandwidth. Built on TSMC's 28 nm low-power process technology, it offers up to 40% lower power consumption compared to previous generations. The device features integrated transceivers capable of data rates up to 6.144 Gbps and includes hard memory controllers, enhancing its performance for industrial, military, automotive, and wireless applications. This FPGA supports a dual-core Arm Cortex-A9 processor, allowing for tight integration between the processor and FPGA fabric, which can achieve over 128 Gbps peak bandwidth. The Cyclone V GX also includes advanced features such as partial reconfiguration and Configuration via Protocol (CvP), which can further optimize system costs and flexibility. With a combination of improved logic integration, embedded memory options, and a variety of I/O capabilities, this FPGA is suitable for engineers looking for a versatile and efficient solution for their projects.

Suppliers

Company
Product
Description
Supplier Links
FPGAs (Field Programmable Gate Array) - 544-2772-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
544-2772-ND
FPGAs (Field Programmable Gate Array) 544-2772-ND
Cyclone® V GX Field Programmable Gate Array (FPGA) IC 480 7880704 149500 896-BGA

Cyclone® V GX Field Programmable Gate Array (FPGA) IC 480 7880704 149500 896-BGA

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - 5CGXFC7D7F31C8N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
5CGXFC7D7F31C8N
FPGAs (Field Programmable Gate Array) 5CGXFC7D7F31C8N
Cyclone® V GX Field Programmable Gate Array (FPGA) IC 480 7880704 149500 896-BGA

Cyclone® V GX Field Programmable Gate Array (FPGA) IC 480 7880704 149500 896-BGA

Buy Now Datasheet
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
5CGXFC7D7F31C8N
FPGA - Field Programmable Gate Array 5CGXFC7D7F31C8N
FPGA - Field Programmable Gate Array FPGA - Cyclone V GX 5648 LABs 480 IOs

FPGA - Field Programmable Gate Array FPGA - Cyclone V GX 5648 LABs 480 IOs

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - 5CGXFC7D7F31C8N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
5CGXFC7D7F31C8N
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 5CGXFC7D7F31C8N
IC FPGA 480 I/O 896FBGA

IC FPGA 480 I/O 896FBGA

Supplier's Site
Embedded - FPGAs (Field Programmable Gate Array) - 5CGXFC7D7F31C8N - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
5CGXFC7D7F31C8N
Embedded - FPGAs (Field Programmable Gate Array) 5CGXFC7D7F31C8N
IC FPGA 480 I/O 896FBGA

IC FPGA 480 I/O 896FBGA

Supplier's Site Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 544-2772-ND 5CGXFC7D7F31C8N 5CGXFC7D7F31C8N 5CGXFC7D7F31C8N 5CGXFC7D7F31C8N
Product Name FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array)
Package Type Other; 896-BGA Other; 896-BGA
Pins 896
Operating Temperature 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Logic Cells / Logic Blocks 149500 149500
Unlock Full Specs
to access all available technical data

Similar Products

Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details