Cyclone® V E Field Programmable Gate Array (FPGA) IC 224 3464192 49000 484-FBGA
Manufacturer: Intel
Win Source Part Number: 856706-5CEBA4U19C8N
Series: Cyclone® V E
Features: series Field Programmable Gate Array (FPGA) IC 224 3464192 49000
Package: Tray
Number of I/O: 224
Family Name: 5CEBA4
Categories: Integrated Circuits (ICs)
ECCN: 3A991D
Popularity: Medium
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Limited
Quantity per package: 84
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 44 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
FPGA Cyclone® V E Family 49000 Cells 28nm Technology 1.1V 484-Pin UFBGA Product overview: 5CEBA4U19C8N from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.1V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 1.1V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-5CEBA4U19C8N can be used for catalog matching and distributor lookup.
Cyclone® V E Field Programmable Gate Array (FPGA) IC 224 3464192 49000 484-FBGA
IC FPGA 224 I/O 484UBGA
FPGA - Field Programmable Gate Array FPGA - Cyclone V E 1848 LABs 224 IOs
IC FPGA 224 I/O 484UBGA
IC FPGA 224 I/O 484UBGA
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 5CEBA4U19C8N-ND | 856706-5CEBA4U19C8N | 696-5CEBA4U19C8N | 5CEBA4U19C8N | 5CEBA4U19C8N | 5CEBA4U19C8N | 5CEBA4U19C8N | 5CEBA4U19C8N |
| Product Name | FPGAs (Field Programmable Gate Array) | Embedded - Embedded - FPGAs (Field Programmable Gate Array) - 5CEBA4U19C8N | 1.1V FPGA Programmable Logic Device | FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) | FPGA - Field Programmable Gate Array | Embedded - FPGAs (Field Programmable Gate Array) | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) |
| Package Type | Other; 484-FBGA | Other; Tray | Other; 484-FBGA | Other; 484-FBGA | ||||
| Pins | 484 | |||||||
| Operating Temperature | 0 to 85 C (32 to 185 F) | 0 C (32 F) | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | ||||
| Registers | 73920 | |||||||
| Internal Frequency | 925 MHz |