Intel Corporation Embedded - Embedded - FPGAs (Field Programmable Gate Array) - 5CEFA5F23C6N 5CEFA5F23C6N

Description
Manufacturer: Intel Win Source Part Number: 856709-5CEFA5F23C6N Series: Cyclone® V E Features: series Field Programmable Gate Array (FPGA) IC 240 5001216 77000 Package: Tray Number of I/O: 240 Family Name: 5CEFA5 Categories: Integrated Circuits (ICs) ECCN: 3A991D Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Quantity per package: 60 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Intel Win Source Part Number: 856709-5CEFA5F23C6N Series: Cyclone® V E Features: series Field Programmable Gate Array (FPGA) IC 240 5001216 77000 Package: Tray Number of I/O: 240 Family Name: 5CEFA5 Categories: Integrated Circuits (ICs) ECCN: 3A991D Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Quantity per package: 60 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - 5CEFA5F23C6N - 856709-5CEFA5F23C6N - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - 5CEFA5F23C6N
856709-5CEFA5F23C6N
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - 5CEFA5F23C6N 856709-5CEFA5F23C6N
Manufacturer: Intel Win Source Part Number: 856709-5CEFA5F23C6N Series: Cyclone® V E Features: series Field Programmable Gate Array (FPGA) IC 240 5001216 77000 Package: Tray Number of I/O: 240 Family Name: 5CEFA5 Categories: Integrated Circuits (ICs) ECCN: 3A991D Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Quantity per package: 60 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Intel
Win Source Part Number: 856709-5CEFA5F23C6N
Series: Cyclone® V E
Features: series Field Programmable Gate Array (FPGA) IC 240 5001216 77000
Package: Tray
Number of I/O: 240
Family Name: 5CEFA5
Categories: Integrated Circuits (ICs)
ECCN: 3A991D
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
Quantity per package: 60
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - 5CEFA5F23C6N-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
5CEFA5F23C6N-ND
FPGAs (Field Programmable Gate Array) 5CEFA5F23C6N-ND
Cyclone® V E Field Programmable Gate Array (FPGA) IC 240 5001216 77000 484-BGA

Cyclone® V E Field Programmable Gate Array (FPGA) IC 240 5001216 77000 484-BGA

Buy Now Datasheet
FPGA Programmable Logic Device - 696-5CEFA5F23C6N - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
696-5CEFA5F23C6N
FPGA Programmable Logic Device 696-5CEFA5F23C6N
FPGA - Field Programmable Gate Array Product overview: 5CEFA5F23C6N from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-5CEFA5F23C6N can be used for catalog matching and distributor lookup.

FPGA - Field Programmable Gate Array Product overview: 5CEFA5F23C6N from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-5CEFA5F23C6N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - 5CEFA5F23C6N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
5CEFA5F23C6N
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 5CEFA5F23C6N
IC FPGA 240 I/O 484FBGA

IC FPGA 240 I/O 484FBGA

Supplier's Site
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
5CEFA5F23C6N
FPGA - Field Programmable Gate Array 5CEFA5F23C6N
FPGA - Field Programmable Gate Array FPGA - Cyclone V E 2908 LABs 240 IOs

FPGA - Field Programmable Gate Array FPGA - Cyclone V E 2908 LABs 240 IOs

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - 5CEFA5F23C6N - ODG (Origin Data Global)
Shenzhen, China
FPGAs (Field Programmable Gate Array)
5CEFA5F23C6N
FPGAs (Field Programmable Gate Array) 5CEFA5F23C6N
IC FPGA 240 I/O 484FBGA

IC FPGA 240 I/O 484FBGA

Supplier's Site Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - 5CEFA5F23C6N - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
5CEFA5F23C6N
Embedded - FPGAs (Field Programmable Gate Array) 5CEFA5F23C6N
IC FPGA 240 I/O 484FBGA

IC FPGA 240 I/O 484FBGA

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - 5CEFA5F23C6N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
5CEFA5F23C6N
FPGAs (Field Programmable Gate Array) 5CEFA5F23C6N
Cyclone® V E Field Programmable Gate Array (FPGA) IC 240 5001216 77000 484-BGA

Cyclone® V E Field Programmable Gate Array (FPGA) IC 240 5001216 77000 484-BGA

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED ODG (Origin Data Global) Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 856709-5CEFA5F23C6N 5CEFA5F23C6N-ND 696-5CEFA5F23C6N 5CEFA5F23C6N 5CEFA5F23C6N 5CEFA5F23C6N 5CEFA5F23C6N 5CEFA5F23C6N
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - 5CEFA5F23C6N FPGAs (Field Programmable Gate Array) FPGA Programmable Logic Device Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array)
Package Type Other; 484-BGA Other; Tray Other; 484-BGA Other; 484-BGA
Pins 484
Operating Temperature 0 to 85 C (32 to 185 F) 0 C (32 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Internal Frequency 925 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details