Intel Corporation Embedded - Embedded - FPGAs (Field Programmable Gate Array) - 5CGXFC3B7U15C8N 5CGXFC3B7U15C8N

Description
Manufacturer: Intel Win Source Part Number: 721766-5CGXFC3B7U15C 8N Mounting Style: SMD Number of LABs/CLBs: 11900 Number of Logic Elements/Cells: 31500 Total RAM Bits: 1381376 Categories: Integrated Circuits Supplier Device Package: 324-UBGA (15x15) Temperature Range - Operating: 0°C ~ 85°C Manufacturer Package: 324-LFBGA Popularity: Low Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Family Part Number: 5CGXFC3 Manufacturer Pack Quantity: 119 MSL Level: 3 (168 Hours) The number of I/O: 144 Supply Voltage (V): 1.07V ~ 1.13V
Request a Quote Datasheet
Description
Manufacturer: Intel Win Source Part Number: 721766-5CGXFC3B7U15C 8N Mounting Style: SMD Number of LABs/CLBs: 11900 Number of Logic Elements/Cells: 31500 Total RAM Bits: 1381376 Categories: Integrated Circuits Supplier Device Package: 324-UBGA (15x15) Temperature Range - Operating: 0°C ~ 85°C Manufacturer Package: 324-LFBGA Popularity: Low Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Family Part Number: 5CGXFC3 Manufacturer Pack Quantity: 119 MSL Level: 3 (168 Hours) The number of I/O: 144 Supply Voltage (V): 1.07V ~ 1.13V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - 5CGXFC3B7U15C8N - 721766-5CGXFC3B7U15C8N - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - 5CGXFC3B7U15C8N
721766-5CGXFC3B7U15C8N
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - 5CGXFC3B7U15C8N 721766-5CGXFC3B7U15C8N
Manufacturer: Intel Win Source Part Number: 721766-5CGXFC3B7U15C 8N Mounting Style: SMD Number of LABs/CLBs: 11900 Number of Logic Elements/Cells: 31500 Total RAM Bits: 1381376 Categories: Integrated Circuits Supplier Device Package: 324-UBGA (15x15) Temperature Range - Operating: 0°C ~ 85°C Manufacturer Package: 324-LFBGA Popularity: Low Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Family Part Number: 5CGXFC3 Manufacturer Pack Quantity: 119 MSL Level: 3 (168 Hours) The number of I/O: 144 Supply Voltage (V): 1.07V ~ 1.13V

Manufacturer: Intel
Win Source Part Number: 721766-5CGXFC3B7U15C8N
Mounting Style: SMD
Number of LABs/CLBs: 11900
Number of Logic Elements/Cells: 31500
Total RAM Bits: 1381376
Categories: Integrated Circuits
Supplier Device Package: 324-UBGA (15x15)
Temperature Range - Operating: 0°C ~ 85°C
Manufacturer Package: 324-LFBGA
Popularity: Low
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
Family Part Number: 5CGXFC3
Manufacturer Pack Quantity: 119
MSL Level: 3 (168 Hours)
The number of I/O: 144
Supply Voltage (V): 1.07V ~ 1.13V

Buy Now
FPGA Programmable Logic Device - 696-5CGXFC3B7U15C8N - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
696-5CGXFC3B7U15C8N
FPGA Programmable Logic Device 696-5CGXFC3B7U15C8N
FPGA - Field Programmable Gate Array Product overview: 5CGXFC3B7U15C8N from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-5CGXFC3B7U15C8N can be used for catalog matching and distributor lookup.

FPGA - Field Programmable Gate Array Product overview: 5CGXFC3B7U15C8N from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-5CGXFC3B7U15C8N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - 544-2758-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
544-2758-ND
FPGAs (Field Programmable Gate Array) 544-2758-ND
Cyclone® V GX Field Programmable Gate Array (FPGA) IC 144 1381376 31500 324-LFBGA

Cyclone® V GX Field Programmable Gate Array (FPGA) IC 144 1381376 31500 324-LFBGA

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - 5CGXFC3B7U15C8N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
5CGXFC3B7U15C8N
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 5CGXFC3B7U15C8N
IC FPGA 144 I/O 324UBGA

IC FPGA 144 I/O 324UBGA

Supplier's Site
FPGAs (Field Programmable Gate Array) - 5CGXFC3B7U15C8N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
5CGXFC3B7U15C8N
FPGAs (Field Programmable Gate Array) 5CGXFC3B7U15C8N
Cyclone® V GX Field Programmable Gate Array (FPGA) IC 144 1381376 31500 324-LFBGA

Cyclone® V GX Field Programmable Gate Array (FPGA) IC 144 1381376 31500 324-LFBGA

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - 5CGXFC3B7U15C8N - ODG (Origin Data Global)
Shenzhen, China
FPGAs (Field Programmable Gate Array)
5CGXFC3B7U15C8N
FPGAs (Field Programmable Gate Array) 5CGXFC3B7U15C8N
IC FPGA 144 I/O 324UBGA

IC FPGA 144 I/O 324UBGA

Supplier's Site Datasheet
FPGA Cyclone® V GX Family 31500 Cells 28nm Technology 1.1V 324-Pin UBGA - 386-5CGXFC3B7U15C8N - Utmel Electronic Limited
Hong Kong, China
FPGA Cyclone® V GX Family 31500 Cells 28nm Technology 1.1V 324-Pin UBGA
386-5CGXFC3B7U15C8N
FPGA Cyclone® V GX Family 31500 Cells 28nm Technology 1.1V 324-Pin UBGA 386-5CGXFC3B7U15C8N
FPGA Cyclone® V GX Family 31500 Cells 28nm Technology 1.1V 324-Pin UBGA

FPGA Cyclone® V GX Family 31500 Cells 28nm Technology 1.1V 324-Pin UBGA

Supplier's Site
Embedded - FPGAs (Field Programmable Gate Array) - 5CGXFC3B7U15C8N - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
5CGXFC3B7U15C8N
Embedded - FPGAs (Field Programmable Gate Array) 5CGXFC3B7U15C8N
IC FPGA 144 I/O 324UBGA

IC FPGA 144 I/O 324UBGA

Supplier's Site Datasheet
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
5CGXFC3B7U15C8N
FPGA - Field Programmable Gate Array 5CGXFC3B7U15C8N
FPGA - Field Programmable Gate Array FPGA - Cyclone V GX 1190 LABs 144 IOs

FPGA - Field Programmable Gate Array FPGA - Cyclone V GX 1190 LABs 144 IOs

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. ODG (Origin Data Global) Utmel Electronic Limited Lingto Electronic Limited VAST STOCK CO., LIMITED
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 721766-5CGXFC3B7U15C8N 696-5CGXFC3B7U15C8N 544-2758-ND 5CGXFC3B7U15C8N 5CGXFC3B7U15C8N 5CGXFC3B7U15C8N 386-5CGXFC3B7U15C8N 5CGXFC3B7U15C8N 5CGXFC3B7U15C8N
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - 5CGXFC3B7U15C8N FPGA Programmable Logic Device FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) FPGA Cyclone® V GX Family 31500 Cells 28nm Technology 1.1V 324-Pin UBGA Embedded - FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array
Logic Cells / Logic Blocks 31500 31500 31500 31500
Operating Temperature 0 to 85 C (32 to 185 F) 0 C (32 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Supply Voltage Other; 1.07V ~ 1.13V Other; 1.1 V Other Other; 1.07V ~ 1.13V Other; 1.07V ~ 1.13V Other; 1.1V
Package Type Other; Tray Other; 324-LFBGA Other; 324-LFBGA Other; 324-LFBGA Other; 324-LFBGA
Internal Frequency 925 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EPF8452AGC160-3 - 870617-EPF8452AGC160-3 - Win Source Electronics
Specs
Package Type QFP; Other; 160-PQFP (28x28)
Logic Family CMOS
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
2 suppliers
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details