Intel Corporation Embedded - Embedded - FPGAs (Field Programmable Gate Array) - 5CGXFC4C6F23C6N 5CGXFC4C6F23C6N

Description
Manufacturer: Intel Win Source Part Number: 812040-5CGXFC4C6F23C 6N Packaging: Tray Mounting Style: SMD Number of I/O: 240 Number of LABs/CLBs: 18868 Number of Logic Elements/Cells: 50000 Total RAM Bits: 2862080 Supplier Device Package: 484-FBGA (23x23) Temperature Range - Operating: 0°C ~ 85°C Manufacturer Package: 484-BGA Popularity: Low Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 60 MSL Level: 3 (168 Hours) Supply Voltage (V): 1.07V ~ 1.13V Part Number Series: 5CGXFC4
Request a Quote Datasheet
Description
Manufacturer: Intel Win Source Part Number: 812040-5CGXFC4C6F23C 6N Packaging: Tray Mounting Style: SMD Number of I/O: 240 Number of LABs/CLBs: 18868 Number of Logic Elements/Cells: 50000 Total RAM Bits: 2862080 Supplier Device Package: 484-FBGA (23x23) Temperature Range - Operating: 0°C ~ 85°C Manufacturer Package: 484-BGA Popularity: Low Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 60 MSL Level: 3 (168 Hours) Supply Voltage (V): 1.07V ~ 1.13V Part Number Series: 5CGXFC4
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - 5CGXFC4C6F23C6N - 812040-5CGXFC4C6F23C6N - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - 5CGXFC4C6F23C6N
812040-5CGXFC4C6F23C6N
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - 5CGXFC4C6F23C6N 812040-5CGXFC4C6F23C6N
Manufacturer: Intel Win Source Part Number: 812040-5CGXFC4C6F23C 6N Packaging: Tray Mounting Style: SMD Number of I/O: 240 Number of LABs/CLBs: 18868 Number of Logic Elements/Cells: 50000 Total RAM Bits: 2862080 Supplier Device Package: 484-FBGA (23x23) Temperature Range - Operating: 0°C ~ 85°C Manufacturer Package: 484-BGA Popularity: Low Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 60 MSL Level: 3 (168 Hours) Supply Voltage (V): 1.07V ~ 1.13V Part Number Series: 5CGXFC4

Manufacturer: Intel
Win Source Part Number: 812040-5CGXFC4C6F23C6N
Packaging: Tray
Mounting Style: SMD
Number of I/O: 240
Number of LABs/CLBs: 18868
Number of Logic Elements/Cells: 50000
Total RAM Bits: 2862080
Supplier Device Package: 484-FBGA (23x23)
Temperature Range - Operating: 0°C ~ 85°C
Manufacturer Package: 484-BGA
Popularity: Low
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 60
MSL Level: 3 (168 Hours)
Supply Voltage (V): 1.07V ~ 1.13V
Part Number Series: 5CGXFC4

Buy Now
FPGA Programmable Logic Device - 696-5CGXFC4C6F23C6N - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
696-5CGXFC4C6F23C6N
FPGA Programmable Logic Device 696-5CGXFC4C6F23C6N
FPGA - Field Programmable Gate Array Product overview: 5CGXFC4C6F23C6N from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-5CGXFC4C6F23C6N can be used for catalog matching and distributor lookup.

FPGA - Field Programmable Gate Array Product overview: 5CGXFC4C6F23C6N from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-5CGXFC4C6F23C6N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - 5CGXFC4C6F23C6N-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
5CGXFC4C6F23C6N-ND
FPGAs (Field Programmable Gate Array) 5CGXFC4C6F23C6N-ND
Cyclone® V GX Field Programmable Gate Array (FPGA) IC 240 2862080 50000 484-BGA

Cyclone® V GX Field Programmable Gate Array (FPGA) IC 240 2862080 50000 484-BGA

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - 5CGXFC4C6F23C6N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
5CGXFC4C6F23C6N
FPGAs (Field Programmable Gate Array) 5CGXFC4C6F23C6N
Cyclone® V GX Field Programmable Gate Array (FPGA) IC 240 2862080 50000 484-BGA

Cyclone® V GX Field Programmable Gate Array (FPGA) IC 240 2862080 50000 484-BGA

Buy Now Datasheet
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
5CGXFC4C6F23C6N
FPGA - Field Programmable Gate Array 5CGXFC4C6F23C6N
FPGA - Field Programmable Gate Array FPGA - Cyclone V GX 1886 LABs 240 IOs

FPGA - Field Programmable Gate Array FPGA - Cyclone V GX 1886 LABs 240 IOs

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - 5CGXFC4C6F23C6N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
5CGXFC4C6F23C6N
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 5CGXFC4C6F23C6N
IC FPGA 240 I/O 484FBGA

IC FPGA 240 I/O 484FBGA

Supplier's Site
FPGAs (Field Programmable Gate Array) - 5CGXFC4C6F23C6N - ODG (Origin Data Global)
Shenzhen, China
FPGAs (Field Programmable Gate Array)
5CGXFC4C6F23C6N
FPGAs (Field Programmable Gate Array) 5CGXFC4C6F23C6N
IC FPGA 240 I/O 484FBGA

IC FPGA 240 I/O 484FBGA

Supplier's Site Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - 5CGXFC4C6F23C6N - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
5CGXFC4C6F23C6N
Embedded - FPGAs (Field Programmable Gate Array) 5CGXFC4C6F23C6N
IC FPGA 240 I/O 484FBGA

IC FPGA 240 I/O 484FBGA

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Lingto Electronic Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 812040-5CGXFC4C6F23C6N 696-5CGXFC4C6F23C6N 5CGXFC4C6F23C6N-ND 5CGXFC4C6F23C6N 5CGXFC4C6F23C6N 5CGXFC4C6F23C6N 5CGXFC4C6F23C6N 5CGXFC4C6F23C6N
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - 5CGXFC4C6F23C6N FPGA Programmable Logic Device FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array)
Logic Cells / Logic Blocks 50000 50000 50000
Operating Temperature 0 to 85 C (32 to 185 F) 0 C (32 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Supply Voltage Other; 1.07V ~ 1.13V Other; 1.1 V Other; 1.07V ~ 1.13V Other Other; 1.07V ~ 1.13V
Package Type Other; Tray Other; 484-BGA Other; 484-BGA Other; 484-BGA
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EPF10K130EFC672-2X - Lingto Electronic Limited
Specs
System Gates 342000
Logic Cells / Logic Blocks 6656
User I/Os 413 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details