Intel Corporation 1.1V FPGA Programmable Logic Device 5CGXBC3B6U15C7N

Description
FPGA Cyclone® V GX Family 31500 Cells 28nm Technology 1.1V 324-Pin UFBGA Product overview: 5CGXBC3B6U15C7N from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.1V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 1.1V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-5CGXBC3B6U15C7N can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FPGA Cyclone® V GX Family 31500 Cells 28nm Technology 1.1V 324-Pin UFBGA Product overview: 5CGXBC3B6U15C7N from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.1V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 1.1V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-5CGXBC3B6U15C7N can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1.1V FPGA Programmable Logic Device - 696-5CGXBC3B6U15C7N - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.1V FPGA Programmable Logic Device
696-5CGXBC3B6U15C7N
1.1V FPGA Programmable Logic Device 696-5CGXBC3B6U15C7N
FPGA Cyclone® V GX Family 31500 Cells 28nm Technology 1.1V 324-Pin UFBGA Product overview: 5CGXBC3B6U15C7N from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.1V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 1.1V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-5CGXBC3B6U15C7N can be used for catalog matching and distributor lookup.

FPGA Cyclone® V GX Family 31500 Cells 28nm Technology 1.1V 324-Pin UFBGA Product overview: 5CGXBC3B6U15C7N from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.1V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 1.1V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-5CGXBC3B6U15C7N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - 1338332-5CGXBC3B6U15C7N - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
1338332-5CGXBC3B6U15C7N
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 1338332-5CGXBC3B6U15C7N
Win Source Part Number: 1338332-5CGXBC3B6U15 C7N Category: Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) Series: Cyclone® V GX Package: Tray Standard Package: 119 Number of I/O: 144 Number of LABs/CLBs: 11900 Number of Logic Elements/Cells: 31500 Total RAM Bits: 1381376 Voltage - Supply: 1.07V ~ 1.13V Mounting Type: Surface Mount Package / Case: 324-LFBGA Supplier Device Package: 324-UBGA (15x15) Temperature Range - Operating: 0°C ~ 85°C (TJ) ECCN: 3A991D Fake Threat In the Open Market: 58 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Intel Base Product Number: 5CGXBC3

Win Source Part Number: 1338332-5CGXBC3B6U15C7N
Category: Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
Series: Cyclone® V GX
Package: Tray
Standard Package: 119
Number of I/O: 144
Number of LABs/CLBs: 11900
Number of Logic Elements/Cells: 31500
Total RAM Bits: 1381376
Voltage - Supply: 1.07V ~ 1.13V
Mounting Type: Surface Mount
Package / Case: 324-LFBGA
Supplier Device Package: 324-UBGA (15x15)
Temperature Range - Operating: 0°C ~ 85°C (TJ)
ECCN: 3A991D
Fake Threat In the Open Market: 58 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Intel
Base Product Number: 5CGXBC3

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - 5CGXBC3B6U15C7N-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
5CGXBC3B6U15C7N-ND
FPGAs (Field Programmable Gate Array) 5CGXBC3B6U15C7N-ND
Cyclone® V GX Field Programmable Gate Array (FPGA) IC 144 1381376 31500 324-LFBGA

Cyclone® V GX Field Programmable Gate Array (FPGA) IC 144 1381376 31500 324-LFBGA

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - 5CGXBC3B6U15C7N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
5CGXBC3B6U15C7N
FPGAs (Field Programmable Gate Array) 5CGXBC3B6U15C7N
Cyclone® V GX Field Programmable Gate Array (FPGA) IC 144 1381376 31500 324-LFBGA

Cyclone® V GX Field Programmable Gate Array (FPGA) IC 144 1381376 31500 324-LFBGA

Buy Now Datasheet
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
5CGXBC3B6U15C7N
FPGA - Field Programmable Gate Array 5CGXBC3B6U15C7N
FPGA - Field Programmable Gate Array FPGA - Cyclone V GX 1190 LABs 144 IOs

FPGA - Field Programmable Gate Array FPGA - Cyclone V GX 1190 LABs 144 IOs

Buy Now Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - 5CGXBC3B6U15C7N - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
5CGXBC3B6U15C7N
Embedded - FPGAs (Field Programmable Gate Array) 5CGXBC3B6U15C7N
IC FPGA 144 I/O 324UBGA

IC FPGA 144 I/O 324UBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - 5CGXBC3B6U15C7N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
5CGXBC3B6U15C7N
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 5CGXBC3B6U15C7N
IC FPGA 144 I/O 324UBGA

IC FPGA 144 I/O 324UBGA

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 696-5CGXBC3B6U15C7N 1338332-5CGXBC3B6U15C7N 5CGXBC3B6U15C7N-ND 5CGXBC3B6U15C7N 5CGXBC3B6U15C7N 5CGXBC3B6U15C7N 5CGXBC3B6U15C7N
Product Name 1.1V FPGA Programmable Logic Device Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array Embedded - FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
Registers 47600
Package Type Other; Tray Other; 324-LFBGA Other; 324-LFBGA
Internal Frequency 925 MHz
User I/Os 144 pins 144 pins 144 pins
Operating Temperature 0 C (32 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details