Cyclone® V E Field Programmable Gate Array (FPGA) IC 240 7880704 149500 484-FBGA
Win Source Part Number: 1182941-5CEFA7U19C8N
Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array)
Series: Cyclone® V E
Package: Tray
Standard Package: 84
Mounting: SMD (SMT)
Number of I/O: 240
Number of LABs/CLBs: 56480
Number of Logic Elements/Cells: 149500
Total RAM Bits: 7880704
Voltage - Supply: 1.07V ~ 1.13V
Package / Case: 484-FBGA
Supplier Device Package: 484-UBGA (19x19)
Temperature Range - Operating: 0°C ~ 85°C (TJ)
ECCN: 3A991D
Fake Threat In the Open Market: 51 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Intel
Other Names: 544-2769,5CEFA7U19C8
Base Product Number: 5CEFA7
FPGA - Field Programmable Gate Array Product overview: 5CEFA7U19C8N from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-5CEFA7U19C8N can be used for catalog matching and distributor lookup.
IC FPGA 240 I/O 484UBGA
FPGA - Field Programmable Gate Array FPGA - Cyclone V E 5648 LABs 240 IOs
IC FPGA 240 I/O 484UBGA
Cyclone® V E Field Programmable Gate Array (FPGA) IC 240 7880704 149500 484-FBGA
FPGA - Field Programmable Gate Array FPGA - Cyclone V E 5648 LABs 240 IOs
IC FPGA 240 I/O 484UBGA
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | Utmel Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 544-2769-ND | 1182941-5CEFA7U19C8N | 696-5CEFA7U19C8N | 5CEFA7U19C8N | 5CEFA7U19C8N | 5CEFA7U19C8N | 5CEFA7U19C8N | 386-5CEFA7U19C8N | 5CEFA7U19C8N |
| Product Name | FPGAs (Field Programmable Gate Array) | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | FPGA Programmable Logic Device | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | FPGA - Field Programmable Gate Array | Embedded - FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) | FPGA - Field Programmable Gate Array FPGA - Cyclone V E 5648 LABs 240 IOs | FPGAs (Field Programmable Gate Array) |
| Package Type | Other; 484-FBGA | Other; Tray | Other; 484-FBGA | Other; 484-FBGA | Other; 484-FBGA | ||||
| Pins | 484 | ||||||||
| Operating Temperature | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | 0 C (32 F) | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | |||
| Logic Cells / Logic Blocks | 149500 | 149500 | 149500 | 149500 | |||||
| Supply Voltage | Other; 1.07V ~ 1.13V | Other; 1.1 V | Other | Other; 1.07V ~ 1.13V | Other; 1.1V | Other; 1.07V ~ 1.13V |