Intel Corporation FPGAs (Field Programmable Gate Array) 5CGXBC3B6U19C7N

Description
Cyclone® V GX Field Programmable Gate Array (FPGA) IC 208 1381376 31500 484-FBGA
Request a Quote Datasheet
Description
Cyclone® V GX Field Programmable Gate Array (FPGA) IC 208 1381376 31500 484-FBGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGAs (Field Programmable Gate Array) - 5CGXBC3B6U19C7N-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
5CGXBC3B6U19C7N-ND
FPGAs (Field Programmable Gate Array) 5CGXBC3B6U19C7N-ND
Cyclone® V GX Field Programmable Gate Array (FPGA) IC 208 1381376 31500 484-FBGA

Cyclone® V GX Field Programmable Gate Array (FPGA) IC 208 1381376 31500 484-FBGA

Buy Now Datasheet
Integrated Circuits (ICs) Embedded FPGAs (Field Programmable Gate Array) -  - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) Embedded FPGAs (Field Programmable Gate Array)
Integrated Circuits (ICs) Embedded FPGAs (Field Programmable Gate Array)
Alternative Parts (Cross-Reference): Cross Manufacturer: Intel Category: Integrated Circuits (ICs) Embedded FPGAs (Field Programmable Gate Array) Series: Cyclone® V GX Package: Tray Product Status: Active Number of LABs/CLBs: 11900 Total RAM Bits: 1381376 Number of I/O: 208 Voltage - Supply: 1.07V ~ 1.13V

Alternative Parts (Cross-Reference): Cross
Manufacturer: Intel
Category: Integrated Circuits (ICs) Embedded FPGAs (Field Programmable Gate Array)
Series: Cyclone® V GX
Package: Tray
Product Status: Active
Number of LABs/CLBs: 11900
Total RAM Bits: 1381376
Number of I/O: 208
Voltage - Supply: 1.07V ~ 1.13V

Buy Now Datasheet
1.1V FPGA Programmable Logic Device - 696-5CGXBC3B6U19C7N - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.1V FPGA Programmable Logic Device
696-5CGXBC3B6U19C7N
1.1V FPGA Programmable Logic Device 696-5CGXBC3B6U19C7N
FPGA Cyclone® V GX Family 31500 Cells 28nm Technology 1.1V 484-Pin UBGA Product overview: 5CGXBC3B6U19C7N from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.1V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 1.1V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-5CGXBC3B6U19C7N can be used for catalog matching and distributor lookup.

FPGA Cyclone® V GX Family 31500 Cells 28nm Technology 1.1V 484-Pin UBGA Product overview: 5CGXBC3B6U19C7N from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.1V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 1.1V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-5CGXBC3B6U19C7N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - 5CGXBC3B6U19C7N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
5CGXBC3B6U19C7N
FPGAs (Field Programmable Gate Array) 5CGXBC3B6U19C7N
Cyclone® V GX Field Programmable Gate Array (FPGA) IC 208 1381376 31500 484-FBGA

Cyclone® V GX Field Programmable Gate Array (FPGA) IC 208 1381376 31500 484-FBGA

Buy Now Datasheet
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
5CGXBC3B6U19C7N
FPGA - Field Programmable Gate Array 5CGXBC3B6U19C7N
FPGA - Field Programmable Gate Array FPGA - Cyclone V GX 1190 LABs 240 IOs

FPGA - Field Programmable Gate Array FPGA - Cyclone V GX 1190 LABs 240 IOs

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - 5CGXBC3B6U19C7N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
5CGXBC3B6U19C7N
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 5CGXBC3B6U19C7N
IC FPGA 208 I/O 484UBGA

IC FPGA 208 I/O 484UBGA

Supplier's Site
Embedded - FPGAs (Field Programmable Gate Array) - 5CGXBC3B6U19C7N - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
5CGXBC3B6U19C7N
Embedded - FPGAs (Field Programmable Gate Array) 5CGXBC3B6U19C7N
IC FPGA 208 I/O 484UBGA

IC FPGA 208 I/O 484UBGA

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 5CGXBC3B6U19C7N-ND 696-5CGXBC3B6U19C7N 5CGXBC3B6U19C7N 5CGXBC3B6U19C7N 5CGXBC3B6U19C7N 5CGXBC3B6U19C7N
Product Name FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) Embedded FPGAs (Field Programmable Gate Array) 1.1V FPGA Programmable Logic Device FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array)
Package Type Other; 484-FBGA Other; Tray Other; 484-FBGA
Pins 484
Operating Temperature 0 to 85 C (32 to 185 F) 0 C (32 F) 0 to 85 C (32 to 185 F)
Supply Voltage Other; 1.07V ~ 1.13V Other; 1.1 V Other; 1.07V ~ 1.13V Other
Registers 47600
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EPF10K200EGC599-3 - Lingto Electronic Limited
Specs
System Gates 513000
Logic Cells / Logic Blocks 9984
User I/Os 470 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details