Intel Corporation Embedded - Embedded - FPGAs (Field Programmable Gate Array) - 5CEFA9F23I7N 5CEFA9F23I7N

Description
Manufacturer: Altera Win Source Part Number: 084415-5CEFA9F23I7N Mounting: SMD (SMT) Number of I/O: 224 Number of LABs/CLBs: 113560 Number of Logic Elements/Cells: 301000 Total RAM Bits: 14251008 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 100°C (TJ) Case / Package: 484-FBGA (23x23) Supply Voltage - Operating: 1.07 V to 1.13 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited Quantity per package: 60
Request a Quote Datasheet
Description
Manufacturer: Altera Win Source Part Number: 084415-5CEFA9F23I7N Mounting: SMD (SMT) Number of I/O: 224 Number of LABs/CLBs: 113560 Number of Logic Elements/Cells: 301000 Total RAM Bits: 14251008 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 100°C (TJ) Case / Package: 484-FBGA (23x23) Supply Voltage - Operating: 1.07 V to 1.13 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited Quantity per package: 60
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - 5CEFA9F23I7N - 084415-5CEFA9F23I7N - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - 5CEFA9F23I7N
084415-5CEFA9F23I7N
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - 5CEFA9F23I7N 084415-5CEFA9F23I7N
Manufacturer: Altera Win Source Part Number: 084415-5CEFA9F23I7N Mounting: SMD (SMT) Number of I/O: 224 Number of LABs/CLBs: 113560 Number of Logic Elements/Cells: 301000 Total RAM Bits: 14251008 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 100°C (TJ) Case / Package: 484-FBGA (23x23) Supply Voltage - Operating: 1.07 V to 1.13 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited Quantity per package: 60

Manufacturer: Altera
Win Source Part Number: 084415-5CEFA9F23I7N
Mounting: SMD (SMT)
Number of I/O: 224
Number of LABs/CLBs: 113560
Number of Logic Elements/Cells: 301000
Total RAM Bits: 14251008
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 100°C (TJ)
Case / Package: 484-FBGA (23x23)
Supply Voltage - Operating: 1.07 V to 1.13 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
Quantity per package: 60

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - 544-3172-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
544-3172-ND
FPGAs (Field Programmable Gate Array) 544-3172-ND
Cyclone® V E Field Programmable Gate Array (FPGA) IC 224 14251008 301000 484-BGA

Cyclone® V E Field Programmable Gate Array (FPGA) IC 224 14251008 301000 484-BGA

Buy Now Datasheet
FPGA Programmable Logic Device - 696-5CEFA9F23I7N - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
696-5CEFA9F23I7N
FPGA Programmable Logic Device 696-5CEFA9F23I7N
FPGA - Field Programmable Gate Array Product overview: 5CEFA9F23I7N from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-5CEFA9F23I7N can be used for catalog matching and distributor lookup.

FPGA - Field Programmable Gate Array Product overview: 5CEFA9F23I7N from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-5CEFA9F23I7N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - 5CEFA9F23I7N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
5CEFA9F23I7N
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 5CEFA9F23I7N
IC FPGA 224 I/O 484FBGA

IC FPGA 224 I/O 484FBGA

Supplier's Site
FPGA Cyclone® V E Family 301000 Cells 28nm Technology 1.1V 484-Pin FBGA - 2936-5CEFA9F23I7N - Utmel Electronic Limited
Hong Kong, China
FPGA Cyclone® V E Family 301000 Cells 28nm Technology 1.1V 484-Pin FBGA
2936-5CEFA9F23I7N
FPGA Cyclone® V E Family 301000 Cells 28nm Technology 1.1V 484-Pin FBGA 2936-5CEFA9F23I7N
FPGA Cyclone® V E Family 301000 Cells 28nm Technology 1.1V 484-Pin FBGA

FPGA Cyclone® V E Family 301000 Cells 28nm Technology 1.1V 484-Pin FBGA

Supplier's Site
FPGAs (Field Programmable Gate Array) - 5CEFA9F23I7N - ODG (Origin Data Global)
Shenzhen, China
FPGAs (Field Programmable Gate Array)
5CEFA9F23I7N
FPGAs (Field Programmable Gate Array) 5CEFA9F23I7N
IC FPGA 224 I/O 484FBGA

IC FPGA 224 I/O 484FBGA

Supplier's Site Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - 5CEFA9F23I7N - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
5CEFA9F23I7N
Embedded - FPGAs (Field Programmable Gate Array) 5CEFA9F23I7N
IC FPGA 224 I/O 484FBGA

IC FPGA 224 I/O 484FBGA

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - 5CEFA9F23I7N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
5CEFA9F23I7N
FPGAs (Field Programmable Gate Array) 5CEFA9F23I7N
Cyclone® V E Field Programmable Gate Array (FPGA) IC 224 14251008 301000 484-BGA

Cyclone® V E Field Programmable Gate Array (FPGA) IC 224 14251008 301000 484-BGA

Buy Now Datasheet
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
5CEFA9F23I7N
FPGA - Field Programmable Gate Array 5CEFA9F23I7N
FPGA - Field Programmable Gate Array FPGA - Cyclone V E 11356 LABs 224 IOs

FPGA - Field Programmable Gate Array FPGA - Cyclone V E 11356 LABs 224 IOs

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited ODG (Origin Data Global) Lingto Electronic Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 084415-5CEFA9F23I7N 544-3172-ND 696-5CEFA9F23I7N 5CEFA9F23I7N 2936-5CEFA9F23I7N 5CEFA9F23I7N 5CEFA9F23I7N 5CEFA9F23I7N 5CEFA9F23I7N
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - 5CEFA9F23I7N FPGAs (Field Programmable Gate Array) FPGA Programmable Logic Device Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGA Cyclone® V E Family 301000 Cells 28nm Technology 1.1V 484-Pin FBGA FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array
Logic Cells / Logic Blocks 301000 301000 301000 301000
Package Type Other; 484-FBGA (23x23) Other; 484-BGA Other; Tray Other; FBGA Other; 484-BGA Other; 484-BGA
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Supply Voltage Other; 1.07 V ~ 1.13 V Other; 1.1 V Other Other; 1.1V Other; 1.07V ~ 1.13V Other; 1.07V ~ 1.13V
Pins 484 484
Unlock Full Specs
to access all available technical data

Similar Products

Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details