Intel Corporation FPGAs (Field Programmable Gate Array) 5CGTFD7D5F27I7N

Description
Cyclone® V GT Field Programmable Gate Array (FPGA) IC 336 7880704 149500 672-BGA
Request a Quote Datasheet
Description
Cyclone® V GT Field Programmable Gate Array (FPGA) IC 336 7880704 149500 672-BGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGAs (Field Programmable Gate Array) - 544-3466-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
544-3466-ND
FPGAs (Field Programmable Gate Array) 544-3466-ND
Cyclone® V GT Field Programmable Gate Array (FPGA) IC 336 7880704 149500 672-BGA

Cyclone® V GT Field Programmable Gate Array (FPGA) IC 336 7880704 149500 672-BGA

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - 1265084-5CGTFD7D5F27I7N - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
1265084-5CGTFD7D5F27I7N
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 1265084-5CGTFD7D5F27I7N
Win Source Part Number: 1265084-5CGTFD7D5F27 I7N Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array) Series: Cyclone® V GT Package: Tray Standard Package: 40 Mounting: SMD (SMT) Number of I/O: 336 Number of LABs/CLBs: 56480 Number of Logic Elements/Cells: 149500 Total RAM Bits: 7880704 Voltage - Supply: 1.07V ~ 1.13V Package / Case: 672-BGA Supplier Device Package: 672-FBGA (27x27) Temperature Range - Operating: -40°C ~ 100°C (TJ) ECCN: 3A991D Fake Threat In the Open Market: 56 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Intel Other Names: 965958,544-3466,5CGT FD7D5F27I7N Base Product Number: 5CGTFD7

Win Source Part Number: 1265084-5CGTFD7D5F27I7N
Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array)
Series: Cyclone® V GT
Package: Tray
Standard Package: 40
Mounting: SMD (SMT)
Number of I/O: 336
Number of LABs/CLBs: 56480
Number of Logic Elements/Cells: 149500
Total RAM Bits: 7880704
Voltage - Supply: 1.07V ~ 1.13V
Package / Case: 672-BGA
Supplier Device Package: 672-FBGA (27x27)
Temperature Range - Operating: -40°C ~ 100°C (TJ)
ECCN: 3A991D
Fake Threat In the Open Market: 56 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Intel
Other Names: 965958,544-3466,5CGTFD7D5F27I7N
Base Product Number: 5CGTFD7

Buy Now Datasheet
FPGA Programmable Logic Device - 696-5CGTFD7D5F27I7N - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
696-5CGTFD7D5F27I7N
FPGA Programmable Logic Device 696-5CGTFD7D5F27I7N
FPGA - Field Programmable Gate Array Product overview: 5CGTFD7D5F27I7N from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-5CGTFD7D5F27I7N can be used for catalog matching and distributor lookup.

FPGA - Field Programmable Gate Array Product overview: 5CGTFD7D5F27I7N from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-5CGTFD7D5F27I7N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
5CGTFD7D5F27I7N
FPGA - Field Programmable Gate Array 5CGTFD7D5F27I7N
FPGA - Field Programmable Gate Array FPGA - Cyclone V GT 5648 LABs 336 IOs

FPGA - Field Programmable Gate Array FPGA - Cyclone V GT 5648 LABs 336 IOs

Buy Now Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - 5CGTFD7D5F27I7N - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
5CGTFD7D5F27I7N
Embedded - FPGAs (Field Programmable Gate Array) 5CGTFD7D5F27I7N
IC FPGA 336 I/O 672FBGA

IC FPGA 336 I/O 672FBGA

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - 5CGTFD7D5F27I7N - ODG (Origin Data Global)
Shenzhen, China
FPGAs (Field Programmable Gate Array)
5CGTFD7D5F27I7N
FPGAs (Field Programmable Gate Array) 5CGTFD7D5F27I7N
IC FPGA 336 I/O 672FBGA

IC FPGA 336 I/O 672FBGA

Supplier's Site Datasheet
FPGA - Field Programmable Gate Array FPGA - Cyclone V GT 5648 LABs 336 IOs - 386-5CGTFD7D5F27I7N - Utmel Electronic Limited
Hong Kong, China
FPGA - Field Programmable Gate Array FPGA - Cyclone V GT 5648 LABs 336 IOs
386-5CGTFD7D5F27I7N
FPGA - Field Programmable Gate Array FPGA - Cyclone V GT 5648 LABs 336 IOs 386-5CGTFD7D5F27I7N
FPGA - Field Programmable Gate Array FPGA - Cyclone V GT 5648 LABs 336 IOs

FPGA - Field Programmable Gate Array FPGA - Cyclone V GT 5648 LABs 336 IOs

Supplier's Site
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - 5CGTFD7D5F27I7N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
5CGTFD7D5F27I7N
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 5CGTFD7D5F27I7N
IC FPGA 336 I/O 672FBGA

IC FPGA 336 I/O 672FBGA

Supplier's Site
FPGAs (Field Programmable Gate Array) - 5CGTFD7D5F27I7N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
5CGTFD7D5F27I7N
FPGAs (Field Programmable Gate Array) 5CGTFD7D5F27I7N
Cyclone® V GT Field Programmable Gate Array (FPGA) IC 336 7880704 149500 672-BGA

Cyclone® V GT Field Programmable Gate Array (FPGA) IC 336 7880704 149500 672-BGA

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Lingto Electronic Limited ODG (Origin Data Global) Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 544-3466-ND 1265084-5CGTFD7D5F27I7N 696-5CGTFD7D5F27I7N 5CGTFD7D5F27I7N 5CGTFD7D5F27I7N 5CGTFD7D5F27I7N 386-5CGTFD7D5F27I7N 5CGTFD7D5F27I7N 5CGTFD7D5F27I7N
Product Name FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGA Programmable Logic Device FPGA - Field Programmable Gate Array Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array FPGA - Cyclone V GT 5648 LABs 336 IOs Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array)
Package Type Other; 672-BGA Other; Tray Other; 672-BGA Other; 672-BGA Other; 672-BGA
Pins 672
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Logic Cells / Logic Blocks 149500 149500 149500 149500
Supply Voltage Other; 1.07V ~ 1.13V Other; 1.1 V Other; 1.07V ~ 1.13V Other; 1.1V Other Other; 1.07V ~ 1.13V
Unlock Full Specs
to access all available technical data

Similar Products

 - EP1810GI-35 - Rochester Electronics
Specs
Package Type Other; CPGA68
View Details
5 suppliers
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details