Manufacturer: Intel
Win Source Part Number: 721765-5CEFA2M13C7N
Mounting Style: SMD
Number of LABs/CLBs: 9434
Number of Logic Elements/Cells: 25000
Total RAM Bits: 2002944
Categories: Integrated Circuits
Supplier Device Package: 383-MBGA (13x13)
Temperature Range - Operating: 0°C ~ 85°C
Manufacturer Package: 383-TFBGA
Popularity: Low
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
Family Part Number: 5CEFA2
Manufacturer Pack Quantity: 119
MSL Level: 3 (168 Hours)
The number of I/O: 223
Supply Voltage (V): 1.07V ~ 1.13V
FPGA - Field Programmable Gate Array Product overview: 5CEFA2M13C7N from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-5CEFA2M13C7N can be used for catalog matching and distributor lookup.
Cyclone® V E Field Programmable Gate Array (FPGA) IC 223 2002944 25000 383-TFBGA
Cyclone® V E Field Programmable Gate Array (FPGA) IC 223 2002944 25000 383-TFBGA
IC FPGA 223 I/O 383MBGA
IC FPGA 223 I/O 383MBGA
FPGA - Field Programmable Gate Array FPGA - Cyclone V E 9434 LABs 224 IOs
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 721765-5CEFA2M13C7N | 696-5CEFA2M13C7N | 5CEFA2M13C7N-ND | 5CEFA2M13C7N | 5CEFA2M13C7N | 5CEFA2M13C7N | 5CEFA2M13C7N |
| Product Name | Embedded - Embedded - FPGAs (Field Programmable Gate Array) - 5CEFA2M13C7N | FPGA Programmable Logic Device | FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | Embedded - FPGAs (Field Programmable Gate Array) | FPGA - Field Programmable Gate Array |
| Logic Cells / Logic Blocks | 25000 | 25000 | 25000 | ||||
| Operating Temperature | 0 to 85 C (32 to 185 F) | 0 C (32 F) | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | |||
| Supply Voltage | Other; 1.07V ~ 1.13V | Other; 1.1 V | Other; 1.07V ~ 1.13V | Other | |||
| Package Type | Other; Tray | Other; 383-TFBGA | Other; 383-TFBGA |