Intel Corporation 1.1V FPGA Programmable Logic Device 5CEFA2F23C8N

Description
FPGA Cyclone® V E Family 25000 Cells 28nm Technology 1.1V 484-Pin FBGA Product overview: 5CEFA2F23C8N from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.1V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 1.1V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-5CEFA2F23C8N can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FPGA Cyclone® V E Family 25000 Cells 28nm Technology 1.1V 484-Pin FBGA Product overview: 5CEFA2F23C8N from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.1V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 1.1V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-5CEFA2F23C8N can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1.1V FPGA Programmable Logic Device - 696-5CEFA2F23C8N - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.1V FPGA Programmable Logic Device
696-5CEFA2F23C8N
1.1V FPGA Programmable Logic Device 696-5CEFA2F23C8N
FPGA Cyclone® V E Family 25000 Cells 28nm Technology 1.1V 484-Pin FBGA Product overview: 5CEFA2F23C8N from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.1V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 1.1V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-5CEFA2F23C8N can be used for catalog matching and distributor lookup.

FPGA Cyclone® V E Family 25000 Cells 28nm Technology 1.1V 484-Pin FBGA Product overview: 5CEFA2F23C8N from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.1V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 1.1V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-5CEFA2F23C8N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - 5CEFA2F23C8N - 764197-5CEFA2F23C8N - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - 5CEFA2F23C8N
764197-5CEFA2F23C8N
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - 5CEFA2F23C8N 764197-5CEFA2F23C8N
Manufacturer: Altera Win Source Part Number: 764197-5CEFA2F23C8N Series: Cyclone V E Operating Temperature Range: 0°C ~ 85°C (TJ) Package: 484-BGA Mounting: SMD Operating Supply Voltage: 1.07 V ~ 1.13 V Number of I/O: 224 Number of LABs/CLBs: 9434 Number of Logic Elements/Cells: 25000 Total RAM Bits: 2002944 Categories: Integrated Circuits (ICs) Manufacturer Package: 484-FBGA (23x23) Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Quantity per package: 60

Manufacturer: Altera
Win Source Part Number: 764197-5CEFA2F23C8N
Series: Cyclone V E
Operating Temperature Range: 0°C ~ 85°C (TJ)
Package: 484-BGA
Mounting: SMD
Operating Supply Voltage: 1.07 V ~ 1.13 V
Number of I/O: 224
Number of LABs/CLBs: 9434
Number of Logic Elements/Cells: 25000
Total RAM Bits: 2002944
Categories: Integrated Circuits (ICs)
Manufacturer Package: 484-FBGA (23x23)
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
Quantity per package: 60

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - 544-3228-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
544-3228-ND
FPGAs (Field Programmable Gate Array) 544-3228-ND
Cyclone® V E Field Programmable Gate Array (FPGA) IC 224 2002944 25000 484-BGA

Cyclone® V E Field Programmable Gate Array (FPGA) IC 224 2002944 25000 484-BGA

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - 5CEFA2F23C8N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
5CEFA2F23C8N
FPGAs (Field Programmable Gate Array) 5CEFA2F23C8N
Cyclone® V E Field Programmable Gate Array (FPGA) IC 224 2002944 25000 484-BGA

Cyclone® V E Field Programmable Gate Array (FPGA) IC 224 2002944 25000 484-BGA

Buy Now Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - 5CEFA2F23C8N - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
5CEFA2F23C8N
Embedded - FPGAs (Field Programmable Gate Array) 5CEFA2F23C8N
IC FPGA 224 I/O 484FBGA

IC FPGA 224 I/O 484FBGA

Supplier's Site Datasheet
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
5CEFA2F23C8N
FPGA - Field Programmable Gate Array 5CEFA2F23C8N
FPGA - Field Programmable Gate Array FPGA - Cyclone V E 943 LABs 224 IOs

FPGA - Field Programmable Gate Array FPGA - Cyclone V E 943 LABs 224 IOs

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - 5CEFA2F23C8N - ODG (Origin Data Global)
Shenzhen, China
FPGAs (Field Programmable Gate Array)
5CEFA2F23C8N
FPGAs (Field Programmable Gate Array) 5CEFA2F23C8N
IC FPGA 224 I/O 484FBGA

IC FPGA 224 I/O 484FBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - 5CEFA2F23C8N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
5CEFA2F23C8N
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 5CEFA2F23C8N
IC FPGA 224 I/O 484FBGA

IC FPGA 224 I/O 484FBGA

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited VAST STOCK CO., LIMITED ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 696-5CEFA2F23C8N 764197-5CEFA2F23C8N 544-3228-ND 5CEFA2F23C8N 5CEFA2F23C8N 5CEFA2F23C8N 5CEFA2F23C8N 5CEFA2F23C8N
Product Name 1.1V FPGA Programmable Logic Device Embedded - Embedded - FPGAs (Field Programmable Gate Array) - 5CEFA2F23C8N FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
Registers 37736
Package Type Other; Tray Other; 484-BGA Other; 484-BGA Other; 484-BGA
Internal Frequency 925 MHz
User I/Os 224 pins 224 pins 224 pins
Operating Temperature 0 C (32 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details