Intel Corporation FPGAs (Field Programmable Gate Array) 5CEBA7F23C8N

Description
Cyclone® V E Field Programmable Gate Array (FPGA) IC 240 7880704 149500 484-BGA
Request a Quote Datasheet
Description
Cyclone® V E Field Programmable Gate Array (FPGA) IC 240 7880704 149500 484-BGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGAs (Field Programmable Gate Array) - 544-3280-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
544-3280-ND
FPGAs (Field Programmable Gate Array) 544-3280-ND
Cyclone® V E Field Programmable Gate Array (FPGA) IC 240 7880704 149500 484-BGA

Cyclone® V E Field Programmable Gate Array (FPGA) IC 240 7880704 149500 484-BGA

Buy Now Datasheet
FPGA Programmable Logic Device - 696-5CEBA7F23C8N - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
696-5CEBA7F23C8N
FPGA Programmable Logic Device 696-5CEBA7F23C8N
FPGA - Field Programmable Gate Array Product overview: 5CEBA7F23C8N from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-5CEBA7F23C8N can be used for catalog matching and distributor lookup.

FPGA - Field Programmable Gate Array Product overview: 5CEBA7F23C8N from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-5CEBA7F23C8N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - 1006998-5CEBA7F23C8N - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
1006998-5CEBA7F23C8N
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 1006998-5CEBA7F23C8N
Win Source Part Number: 1006998-5CEBA7F23C8N Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array) Series: Cyclone® V E Package: Tray Standard Package: 60 Mounting: SMD (SMT) Number of I/O: 240 Number of LABs/CLBs: 56480 Number of Logic Elements/Cells: 149500 Total RAM Bits: 7880704 Voltage - Supply: 1.07V ~ 1.13V Package / Case: 484-BGA Supplier Device Package: 484-FBGA (23x23) Temperature Range - Operating: 0°C ~ 85°C (TJ) ECCN: 3A991D Fake Threat In the Open Market: 66 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Intel Other Names: 968187,5CEBA7F23C8N- ND,544-3280 Base Product Number: 5CEBA7

Win Source Part Number: 1006998-5CEBA7F23C8N
Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array)
Series: Cyclone® V E
Package: Tray
Standard Package: 60
Mounting: SMD (SMT)
Number of I/O: 240
Number of LABs/CLBs: 56480
Number of Logic Elements/Cells: 149500
Total RAM Bits: 7880704
Voltage - Supply: 1.07V ~ 1.13V
Package / Case: 484-BGA
Supplier Device Package: 484-FBGA (23x23)
Temperature Range - Operating: 0°C ~ 85°C (TJ)
ECCN: 3A991D
Fake Threat In the Open Market: 66 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Intel
Other Names: 968187,5CEBA7F23C8N-ND,544-3280
Base Product Number: 5CEBA7

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - 5CEBA7F23C8N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
5CEBA7F23C8N
FPGAs (Field Programmable Gate Array) 5CEBA7F23C8N
Cyclone® V E Field Programmable Gate Array (FPGA) IC 240 7880704 149500 484-BGA

Cyclone® V E Field Programmable Gate Array (FPGA) IC 240 7880704 149500 484-BGA

Buy Now Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - 5CEBA7F23C8N - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
5CEBA7F23C8N
Embedded - FPGAs (Field Programmable Gate Array) 5CEBA7F23C8N
IC FPGA 240 I/O 484FBGA

IC FPGA 240 I/O 484FBGA

Supplier's Site Datasheet
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
5CEBA7F23C8N
FPGA - Field Programmable Gate Array 5CEBA7F23C8N
FPGA - Field Programmable Gate Array FPGA - Cyclone V E 5648 LABs 240 IOs

FPGA - Field Programmable Gate Array FPGA - Cyclone V E 5648 LABs 240 IOs

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - 5CEBA7F23C8N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
5CEBA7F23C8N
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 5CEBA7F23C8N
IC FPGA 240 I/O 484FBGA

IC FPGA 240 I/O 484FBGA

Supplier's Site
FPGAs (Field Programmable Gate Array) - 5CEBA7F23C8N - ODG (Origin Data Global)
Shenzhen, China
FPGAs (Field Programmable Gate Array)
5CEBA7F23C8N
FPGAs (Field Programmable Gate Array) 5CEBA7F23C8N
IC FPGA 240 I/O 484FBGA

IC FPGA 240 I/O 484FBGA

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 544-3280-ND 696-5CEBA7F23C8N 1006998-5CEBA7F23C8N 5CEBA7F23C8N 5CEBA7F23C8N 5CEBA7F23C8N 5CEBA7F23C8N 5CEBA7F23C8N
Product Name FPGAs (Field Programmable Gate Array) FPGA Programmable Logic Device Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array)
Package Type Other; 484-BGA Other; Tray Other; 484-BGA Other; 484-BGA
Pins 484
Operating Temperature 0 to 85 C (32 to 185 F) 0 C (32 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Internal Frequency 925 MHz
Unlock Full Specs
to access all available technical data