Manufacturer: Altera
Win Source Part Number: 075922-5CEFA9F23C7N
Mounting: SMD (SMT)
Number of I/O: 224
Number of LABs/CLBs: 113560
Number of Logic Elements/Cells: 301000
Total RAM Bits: 14251008
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 85°C (TJ)
Case / Package: 484-FBGA (23x23)
Supply Voltage - Operating: 1.07 V to 1.13 V
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
Quantity per package: 60
Cyclone® V E Field Programmable Gate Array (FPGA) IC 224 14251008 301000 484-BGA
FPGA - Field Programmable Gate Array Product overview: 5CEFA9F23C7N from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-5CEFA9F23C7N can be used for catalog matching and distributor lookup.
IC FPGA 224 I/O 484FBGA
Cyclone® V E Field Programmable Gate Array (FPGA) IC 224 14251008 301000 484-BGA
IC FPGA 224 I/O 484FBGA
FPGA - Field Programmable Gate Array FPGA - Cyclone V E 11356 LABs 224 IOs
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 075922-5CEFA9F23C7N | 544-3005-ND | 696-5CEFA9F23C7N | 5CEFA9F23C7N | 5CEFA9F23C7N | 5CEFA9F23C7N | 5CEFA9F23C7N |
| Product Name | Embedded - Embedded - FPGAs (Field Programmable Gate Array) - 5CEFA9F23C7N | FPGAs (Field Programmable Gate Array) | FPGA Programmable Logic Device | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) | Embedded - FPGAs (Field Programmable Gate Array) | FPGA - Field Programmable Gate Array |
| Logic Cells / Logic Blocks | 301000 | 301000 | 301000 | ||||
| Package Type | Other; 484-FBGA (23x23) | Other; 484-BGA | Other; Tray | Other; 484-BGA | |||
| Operating Temperature | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | 0 C (32 F) | 0 to 85 C (32 to 185 F) | |||
| Supply Voltage | Other; 1.07 V ~ 1.13 V | Other; 1.1 V | Other | Other; 1.07V ~ 1.13V |