Intel Corporation Embedded - Embedded - FPGAs (Field Programmable Gate Array) - 5CGXFC9D6F27I7N 5CGXFC9D6F27I7N

Description
Manufacturer: Altera Win Source Part Number: 764212-5CGXFC9D6F27I 7N Series: Cyclone V GX Operating Temperature Range: -40°C ~ 100°C (TJ) Package: 672-BGA Mounting: SMD Operating Supply Voltage: 1.07 V ~ 1.13 V Number of I/O: 336 Number of LABs/CLBs: 113560 Number of Logic Elements/Cells: 301000 Total RAM Bits: 14251008 Family Name: 5CGXC9 Categories: Integrated Circuits (ICs) Manufacturer Package: 672-FBGA (27x27) Alternative Parts (Cross-Reference): XQ4VFX60-10EF672I; XQ4VFX60-10EF672M; XC4VLX160-11FF672I; Introduction Date: October 01, 2011 ECCN: 3A991 Country of Origin: Taiwan Estimated EOL Date: 2023 Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Quantity per package: 40
Request a Quote Datasheet
Description
Manufacturer: Altera Win Source Part Number: 764212-5CGXFC9D6F27I 7N Series: Cyclone V GX Operating Temperature Range: -40°C ~ 100°C (TJ) Package: 672-BGA Mounting: SMD Operating Supply Voltage: 1.07 V ~ 1.13 V Number of I/O: 336 Number of LABs/CLBs: 113560 Number of Logic Elements/Cells: 301000 Total RAM Bits: 14251008 Family Name: 5CGXC9 Categories: Integrated Circuits (ICs) Manufacturer Package: 672-FBGA (27x27) Alternative Parts (Cross-Reference): XQ4VFX60-10EF672I; XQ4VFX60-10EF672M; XC4VLX160-11FF672I; Introduction Date: October 01, 2011 ECCN: 3A991 Country of Origin: Taiwan Estimated EOL Date: 2023 Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Quantity per package: 40
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - 5CGXFC9D6F27I7N - 764212-5CGXFC9D6F27I7N - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - 5CGXFC9D6F27I7N
764212-5CGXFC9D6F27I7N
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - 5CGXFC9D6F27I7N 764212-5CGXFC9D6F27I7N
Manufacturer: Altera Win Source Part Number: 764212-5CGXFC9D6F27I 7N Series: Cyclone V GX Operating Temperature Range: -40°C ~ 100°C (TJ) Package: 672-BGA Mounting: SMD Operating Supply Voltage: 1.07 V ~ 1.13 V Number of I/O: 336 Number of LABs/CLBs: 113560 Number of Logic Elements/Cells: 301000 Total RAM Bits: 14251008 Family Name: 5CGXC9 Categories: Integrated Circuits (ICs) Manufacturer Package: 672-FBGA (27x27) Alternative Parts (Cross-Reference): XQ4VFX60-10EF672I; XQ4VFX60-10EF672M; XC4VLX160-11FF672I; Introduction Date: October 01, 2011 ECCN: 3A991 Country of Origin: Taiwan Estimated EOL Date: 2023 Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Quantity per package: 40

Manufacturer: Altera
Win Source Part Number: 764212-5CGXFC9D6F27I7N
Series: Cyclone V GX
Operating Temperature Range: -40°C ~ 100°C (TJ)
Package: 672-BGA
Mounting: SMD
Operating Supply Voltage: 1.07 V ~ 1.13 V
Number of I/O: 336
Number of LABs/CLBs: 113560
Number of Logic Elements/Cells: 301000
Total RAM Bits: 14251008
Family Name: 5CGXC9
Categories: Integrated Circuits (ICs)
Manufacturer Package: 672-FBGA (27x27)
Alternative Parts (Cross-Reference): XQ4VFX60-10EF672I; XQ4VFX60-10EF672M; XC4VLX160-11FF672I;
Introduction Date: October 01, 2011
ECCN: 3A991
Country of Origin: Taiwan
Estimated EOL Date: 2023
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
Quantity per package: 40

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - 544-3302-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
544-3302-ND
FPGAs (Field Programmable Gate Array) 544-3302-ND
Cyclone® V GX Field Programmable Gate Array (FPGA) IC 336 14251008 301000 672-BGA

Cyclone® V GX Field Programmable Gate Array (FPGA) IC 336 14251008 301000 672-BGA

Buy Now Datasheet
FPGA Programmable Logic Device - 696-5CGXFC9D6F27I7N - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
696-5CGXFC9D6F27I7N
FPGA Programmable Logic Device 696-5CGXFC9D6F27I7N
FPGA - Field Programmable Gate Array Product overview: 5CGXFC9D6F27I7N from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-5CGXFC9D6F27I7N can be used for catalog matching and distributor lookup.

FPGA - Field Programmable Gate Array Product overview: 5CGXFC9D6F27I7N from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-5CGXFC9D6F27I7N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - 5CGXFC9D6F27I7N - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
5CGXFC9D6F27I7N
Embedded - FPGAs (Field Programmable Gate Array) 5CGXFC9D6F27I7N
IC FPGA 336 I/O 672FBGA

IC FPGA 336 I/O 672FBGA

Supplier's Site Datasheet
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
5CGXFC9D6F27I7N
FPGA - Field Programmable Gate Array 5CGXFC9D6F27I7N
FPGA - Field Programmable Gate Array FPGA - Cyclone V GX 11356 LABs 336 IOs

FPGA - Field Programmable Gate Array FPGA - Cyclone V GX 11356 LABs 336 IOs

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - 5CGXFC9D6F27I7N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
5CGXFC9D6F27I7N
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 5CGXFC9D6F27I7N
IC FPGA 336 I/O 672FBGA

IC FPGA 336 I/O 672FBGA

Supplier's Site
FPGAs (Field Programmable Gate Array) - 5CGXFC9D6F27I7N - ODG (Origin Data Global)
Shenzhen, China
FPGAs (Field Programmable Gate Array)
5CGXFC9D6F27I7N
FPGAs (Field Programmable Gate Array) 5CGXFC9D6F27I7N
IC FPGA 336 I/O 672FBGA

IC FPGA 336 I/O 672FBGA

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - 5CGXFC9D6F27I7N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
5CGXFC9D6F27I7N
FPGAs (Field Programmable Gate Array) 5CGXFC9D6F27I7N
Cyclone® V GX Field Programmable Gate Array (FPGA) IC 336 14251008 301000 672-BGA

Cyclone® V GX Field Programmable Gate Array (FPGA) IC 336 14251008 301000 672-BGA

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Quarktwin Technology Ltd.
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 764212-5CGXFC9D6F27I7N 544-3302-ND 696-5CGXFC9D6F27I7N 5CGXFC9D6F27I7N 5CGXFC9D6F27I7N 5CGXFC9D6F27I7N 5CGXFC9D6F27I7N 5CGXFC9D6F27I7N
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - 5CGXFC9D6F27I7N FPGAs (Field Programmable Gate Array) FPGA Programmable Logic Device Embedded - FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array)
Logic Cells / Logic Blocks 301000 301000 301000
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Supply Voltage Other; 1.07 V ~ 1.13 V Other; 1.1 V Other Other; 1.07V ~ 1.13V Other; 1.07V ~ 1.13V
Package Type Other; 672-BGA Other; Tray Other; 672-BGA Other; 672-BGA
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EPF81500AQC240-2 - Lingto Electronic Limited
Specs
System Gates 16000
Logic Cells / Logic Blocks 1296
User I/Os 181 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details