Intel Corporation Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 5CGXFC7D6F31I7

Description
Win Source Part Number: 1265076-5CGXFC7D6F31 I7 Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array) Series: Cyclone® V GX Package: Tray Standard Package: 27 Mounting: SMD (SMT) Number of I/O: 480 Number of LABs/CLBs: 56480 Number of Logic Elements/Cells: 149500 Total RAM Bits: 7880704 Voltage - Supply: 1.07V ~ 1.13V Package / Case: 896-BGA Supplier Device Package: 896-FBGA (31x31) Temperature Range - Operating: -40°C ~ 100°C (TJ) ECCN: 3A001A7A Fake Threat In the Open Market: 79 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Intel Other Names: 968362 Base Product Number: 5CGXFC7
Request a Quote
Description
Win Source Part Number: 1265076-5CGXFC7D6F31 I7 Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array) Series: Cyclone® V GX Package: Tray Standard Package: 27 Mounting: SMD (SMT) Number of I/O: 480 Number of LABs/CLBs: 56480 Number of Logic Elements/Cells: 149500 Total RAM Bits: 7880704 Voltage - Supply: 1.07V ~ 1.13V Package / Case: 896-BGA Supplier Device Package: 896-FBGA (31x31) Temperature Range - Operating: -40°C ~ 100°C (TJ) ECCN: 3A001A7A Fake Threat In the Open Market: 79 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Intel Other Names: 968362 Base Product Number: 5CGXFC7
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 5CGXFC7D6F31I7 is part of the Cyclone V FPGA family from Lingto Electronic Limited, designed for applications requiring low power consumption, cost efficiency, and high bandwidth. Built on TSMC's 28 nm low-power process technology, it offers up to 40% lower power consumption compared to previous generations. The device features an integrated dual-core Arm Cortex-A9 processor, enhancing its capabilities for complex processing tasks. This FPGA supports up to 896 I/O pins and includes advanced features such as adaptive logic modules, variable-precision DSP blocks, and hard memory controllers, making it suitable for a variety of applications in industrial, automotive, and military sectors. The device also supports high-speed transceivers with data rates of up to 6.144 Gbps, facilitating efficient data transfer. Its design allows for easy integration into systems with minimal core voltage requirements, contributing to lower overall system costs.

Datasheet Summary
Powered by GS/AI

The 5CGXFC7D6F31I7 is part of the Cyclone V FPGA family from Lingto Electronic Limited, designed for applications requiring low power consumption, cost efficiency, and high bandwidth. Built on TSMC's 28 nm low-power process technology, it offers up to 40% lower power consumption compared to previous generations. The device features an integrated dual-core Arm Cortex-A9 processor, enhancing its capabilities for complex processing tasks. This FPGA supports up to 896 I/O pins and includes advanced features such as adaptive logic modules, variable-precision DSP blocks, and hard memory controllers, making it suitable for a variety of applications in industrial, automotive, and military sectors. The device also supports high-speed transceivers with data rates of up to 6.144 Gbps, facilitating efficient data transfer. Its design allows for easy integration into systems with minimal core voltage requirements, contributing to lower overall system costs.

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - 1265076-5CGXFC7D6F31I7 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
1265076-5CGXFC7D6F31I7
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 1265076-5CGXFC7D6F31I7
Win Source Part Number: 1265076-5CGXFC7D6F31 I7 Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array) Series: Cyclone® V GX Package: Tray Standard Package: 27 Mounting: SMD (SMT) Number of I/O: 480 Number of LABs/CLBs: 56480 Number of Logic Elements/Cells: 149500 Total RAM Bits: 7880704 Voltage - Supply: 1.07V ~ 1.13V Package / Case: 896-BGA Supplier Device Package: 896-FBGA (31x31) Temperature Range - Operating: -40°C ~ 100°C (TJ) ECCN: 3A001A7A Fake Threat In the Open Market: 79 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Intel Other Names: 968362 Base Product Number: 5CGXFC7

Win Source Part Number: 1265076-5CGXFC7D6F31I7
Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array)
Series: Cyclone® V GX
Package: Tray
Standard Package: 27
Mounting: SMD (SMT)
Number of I/O: 480
Number of LABs/CLBs: 56480
Number of Logic Elements/Cells: 149500
Total RAM Bits: 7880704
Voltage - Supply: 1.07V ~ 1.13V
Package / Case: 896-BGA
Supplier Device Package: 896-FBGA (31x31)
Temperature Range - Operating: -40°C ~ 100°C (TJ)
ECCN: 3A001A7A
Fake Threat In the Open Market: 79 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Intel
Other Names: 968362
Base Product Number: 5CGXFC7

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - 5CGXFC7D6F31I7-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
5CGXFC7D6F31I7-ND
FPGAs (Field Programmable Gate Array) 5CGXFC7D6F31I7-ND
Cyclone® V GX Field Programmable Gate Array (FPGA) IC 480 7880704 149500 896-BGA

Cyclone® V GX Field Programmable Gate Array (FPGA) IC 480 7880704 149500 896-BGA

Buy Now Datasheet
FPGA Programmable Logic Device - 696-5CGXFC7D6F31I7 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
696-5CGXFC7D6F31I7
FPGA Programmable Logic Device 696-5CGXFC7D6F31I7
FPGA - Field Programmable Gate Array Product overview: 5CGXFC7D6F31I7 from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-5CGXFC7D6F31I7 can be used for catalog matching and distributor lookup.

FPGA - Field Programmable Gate Array Product overview: 5CGXFC7D6F31I7 from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-5CGXFC7D6F31I7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
5CGXFC7D6F31I7
FPGA - Field Programmable Gate Array 5CGXFC7D6F31I7
FPGA - Field Programmable Gate Array FPGA - Cyclone V GX 5648 LABs 480 IOs

FPGA - Field Programmable Gate Array FPGA - Cyclone V GX 5648 LABs 480 IOs

Buy Now Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - 5CGXFC7D6F31I7 - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
5CGXFC7D6F31I7
Embedded - FPGAs (Field Programmable Gate Array) 5CGXFC7D6F31I7
IC FPGA 480 I/O 896FBGA

IC FPGA 480 I/O 896FBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - 5CGXFC7D6F31I7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
5CGXFC7D6F31I7
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 5CGXFC7D6F31I7
IC FPGA 480 I/O 896FBGA

IC FPGA 480 I/O 896FBGA

Supplier's Site
FPGAs (Field Programmable Gate Array) - 5CGXFC7D6F31I7 - ODG (Origin Data Global)
Shenzhen, China
FPGAs (Field Programmable Gate Array)
5CGXFC7D6F31I7
FPGAs (Field Programmable Gate Array) 5CGXFC7D6F31I7
IC FPGA 480 I/O 896FBGA

IC FPGA 480 I/O 896FBGA

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - 5CGXFC7D6F31I7 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
5CGXFC7D6F31I7
FPGAs (Field Programmable Gate Array) 5CGXFC7D6F31I7
Cyclone® V GX Field Programmable Gate Array (FPGA) IC 480 7880704 149500 896-BGA

Cyclone® V GX Field Programmable Gate Array (FPGA) IC 480 7880704 149500 896-BGA

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Quarktwin Technology Ltd.
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 1265076-5CGXFC7D6F31I7 5CGXFC7D6F31I7-ND 696-5CGXFC7D6F31I7 5CGXFC7D6F31I7 5CGXFC7D6F31I7 5CGXFC7D6F31I7 5CGXFC7D6F31I7 5CGXFC7D6F31I7
Product Name Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) FPGA Programmable Logic Device FPGA - Field Programmable Gate Array Embedded - FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array)
Logic Cells / Logic Blocks 149500 149500 149500
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Supply Voltage Other; 1.07V ~ 1.13V Other; 1.1 V Other Other; 1.07V ~ 1.13V Other; 1.07V ~ 1.13V
Package Type Other; 896-BGA Other; Tray Other; 896-BGA Other; 896-BGA
Unlock Full Specs
to access all available technical data