Intel Corporation Embedded - Embedded - FPGAs (Field Programmable Gate Array) - 5CGXFC9E6F35C7N 5CGXFC9E6F35C7N

Description
Manufacturer: Intel Win Source Part Number: 856725-5CGXFC9E6F35C 7N Series: Cyclone® V GX Features: series Field Programmable Gate Array (FPGA) IC 560 14251008 301000 Package: Tray Number of I/O: 560 Family Name: 5CGXFC9 Categories: Integrated Circuits (ICs) ECCN: 3A991D Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Quantity per package: 24 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 965714, 5CGXFC9E6F35C7N-ND, 544-3304
Request a Quote
Description
Manufacturer: Intel Win Source Part Number: 856725-5CGXFC9E6F35C 7N Series: Cyclone® V GX Features: series Field Programmable Gate Array (FPGA) IC 560 14251008 301000 Package: Tray Number of I/O: 560 Family Name: 5CGXFC9 Categories: Integrated Circuits (ICs) ECCN: 3A991D Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Quantity per package: 24 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 965714, 5CGXFC9E6F35C7N-ND, 544-3304
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 5CGXFC9E6F35C7N is a Field Programmable Gate Array (FPGA) from the Cyclone V GX series, manufactured by Intel. This device is designed for applications requiring low power consumption, cost efficiency, and high bandwidth. It features a total of 560 I/O pins and is built on TSMC's 28 nm low-power process technology, which allows for up to 40% lower power consumption compared to previous generations. The FPGA includes integrated transceivers capable of supporting data rates of up to 6.144 Gbps, making it suitable for high-speed communication applications. Additionally, it offers a dual-core Arm Cortex-A9 processor integrated within the system-on-chip (SoC) architecture, facilitating efficient processing and data handling. The device supports various memory configurations and includes hard memory controllers, enhancing its versatility for different project requirements. With a limited supply and a medium popularity rating, this FPGA is ideal for engineers looking for a reliable solution in industrial, automotive, and military applications. The product is packaged in a tray with a quantity of 24 units per package and has a moisture sensitivity level (MSL) of 3, indicating a storage time of up to 168 hours before needing to be re-baked.

Datasheet Summary
Powered by GS/AI

The 5CGXFC9E6F35C7N is a Field Programmable Gate Array (FPGA) from the Cyclone V GX series, manufactured by Intel. This device is designed for applications requiring low power consumption, cost efficiency, and high bandwidth. It features a total of 560 I/O pins and is built on TSMC's 28 nm low-power process technology, which allows for up to 40% lower power consumption compared to previous generations. The FPGA includes integrated transceivers capable of supporting data rates of up to 6.144 Gbps, making it suitable for high-speed communication applications. Additionally, it offers a dual-core Arm Cortex-A9 processor integrated within the system-on-chip (SoC) architecture, facilitating efficient processing and data handling. The device supports various memory configurations and includes hard memory controllers, enhancing its versatility for different project requirements. With a limited supply and a medium popularity rating, this FPGA is ideal for engineers looking for a reliable solution in industrial, automotive, and military applications. The product is packaged in a tray with a quantity of 24 units per package and has a moisture sensitivity level (MSL) of 3, indicating a storage time of up to 168 hours before needing to be re-baked.

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - 5CGXFC9E6F35C7N - 856725-5CGXFC9E6F35C7N - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - 5CGXFC9E6F35C7N
856725-5CGXFC9E6F35C7N
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - 5CGXFC9E6F35C7N 856725-5CGXFC9E6F35C7N
Manufacturer: Intel Win Source Part Number: 856725-5CGXFC9E6F35C 7N Series: Cyclone® V GX Features: series Field Programmable Gate Array (FPGA) IC 560 14251008 301000 Package: Tray Number of I/O: 560 Family Name: 5CGXFC9 Categories: Integrated Circuits (ICs) ECCN: 3A991D Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Quantity per package: 24 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 965714, 5CGXFC9E6F35C7N-ND, 544-3304

Manufacturer: Intel
Win Source Part Number: 856725-5CGXFC9E6F35C7N
Series: Cyclone® V GX
Features: series Field Programmable Gate Array (FPGA) IC 560 14251008 301000
Package: Tray
Number of I/O: 560
Family Name: 5CGXFC9
Categories: Integrated Circuits (ICs)
ECCN: 3A991D
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
Quantity per package: 24
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 965714, 5CGXFC9E6F35C7N-ND, 544-3304

Buy Now Datasheet
FPGA Programmable Logic Device - 696-5CGXFC9E6F35C7N - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
696-5CGXFC9E6F35C7N
FPGA Programmable Logic Device 696-5CGXFC9E6F35C7N
FPGA - Field Programmable Gate Array Product overview: 5CGXFC9E6F35C7N from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-5CGXFC9E6F35C7N can be used for catalog matching and distributor lookup.

FPGA - Field Programmable Gate Array Product overview: 5CGXFC9E6F35C7N from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-5CGXFC9E6F35C7N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - 544-3304-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
544-3304-ND
FPGAs (Field Programmable Gate Array) 544-3304-ND
Cyclone® V GX Field Programmable Gate Array (FPGA) IC 560 14251008 301000 1152-BGA

Cyclone® V GX Field Programmable Gate Array (FPGA) IC 560 14251008 301000 1152-BGA

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded Processors & Controllers - Programmable Logic Device (CPLDs/FPGAs) - 5CGXFC9E6F35C7N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded Processors & Controllers - Programmable Logic Device (CPLDs/FPGAs)
5CGXFC9E6F35C7N
Integrated Circuits (ICs) - Embedded Processors & Controllers - Programmable Logic Device (CPLDs/FPGAs) 5CGXFC9E6F35C7N
Integrated Circuits (ICs) - Embedded Processors & Controllers - Programmable Logic Device (CPLDs/FPGAs)

Integrated Circuits (ICs) - Embedded Processors & Controllers - Programmable Logic Device (CPLDs/FPGAs)

Supplier's Site
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
5CGXFC9E6F35C7N
FPGA - Field Programmable Gate Array 5CGXFC9E6F35C7N
FPGA - Field Programmable Gate Array FPGA - Cyclone V GX 11356 LABs 560 IOs

FPGA - Field Programmable Gate Array FPGA - Cyclone V GX 11356 LABs 560 IOs

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - 5CGXFC9E6F35C7N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
5CGXFC9E6F35C7N
FPGAs (Field Programmable Gate Array) 5CGXFC9E6F35C7N
Cyclone® V GX Field Programmable Gate Array (FPGA) IC 560 14251008 301000 1152-BGA

Cyclone® V GX Field Programmable Gate Array (FPGA) IC 560 14251008 301000 1152-BGA

Buy Now Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - 5CGXFC9E6F35C7N - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
5CGXFC9E6F35C7N
Embedded - FPGAs (Field Programmable Gate Array) 5CGXFC9E6F35C7N
IC FPGA 560 I/O 1152FBGA

IC FPGA 560 I/O 1152FBGA

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 856725-5CGXFC9E6F35C7N 696-5CGXFC9E6F35C7N 544-3304-ND 5CGXFC9E6F35C7N 5CGXFC9E6F35C7N 5CGXFC9E6F35C7N 5CGXFC9E6F35C7N
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - 5CGXFC9E6F35C7N FPGA Programmable Logic Device FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded Processors & Controllers - Programmable Logic Device (CPLDs/FPGAs) FPGA - Field Programmable Gate Array FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array)
Package Type Other; Tray Other; 1152-BGA Other; 1152-BGA
Internal Frequency 925 MHz
User I/Os 560 pins 560 pins 560 pins
Operating Temperature 0 C (32 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

FPGA Programmable Logic Device - 719-EP610DC-35 - ERSAELECTRONICS PTE. LTD.
Specs
Internal Frequency 28.6 MHz
Operating Temperature 0 C (32 F)
Supply Voltage Other; 5
View Details
4 suppliers
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details