Intel Corporation FPGA Programmable Logic Device 5CGXFC4C7F27C8N

Description
FPGA - Field Programmable Gate Array Product overview: 5CGXFC4C7F27C8N from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-5CGXFC4C7F27C8N can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FPGA - Field Programmable Gate Array Product overview: 5CGXFC4C7F27C8N from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-5CGXFC4C7F27C8N can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGA Programmable Logic Device - 696-5CGXFC4C7F27C8N - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
696-5CGXFC4C7F27C8N
FPGA Programmable Logic Device 696-5CGXFC4C7F27C8N
FPGA - Field Programmable Gate Array Product overview: 5CGXFC4C7F27C8N from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-5CGXFC4C7F27C8N can be used for catalog matching and distributor lookup.

FPGA - Field Programmable Gate Array Product overview: 5CGXFC4C7F27C8N from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-5CGXFC4C7F27C8N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - 5CGXFC4C7F27C8N-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
5CGXFC4C7F27C8N-ND
FPGAs (Field Programmable Gate Array) 5CGXFC4C7F27C8N-ND
Cyclone® V GX Field Programmable Gate Array (FPGA) IC 336 2862080 50000 672-BGA

Cyclone® V GX Field Programmable Gate Array (FPGA) IC 336 2862080 50000 672-BGA

Buy Now Datasheet
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - 5CGXFC4C7F27C8N - 764207-5CGXFC4C7F27C8N - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - 5CGXFC4C7F27C8N
764207-5CGXFC4C7F27C8N
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - 5CGXFC4C7F27C8N 764207-5CGXFC4C7F27C8N
Manufacturer: Altera Win Source Part Number: 764207-5CGXFC4C7F27C 8N Series: Cyclone V GX Operating Temperature Range: 0°C ~ 85°C (TJ) Package: 672-BGA Mounting: SMD Operating Supply Voltage: 1.07 V ~ 1.13 V Number of I/O: 336 Number of LABs/CLBs: 18868 Number of Logic Elements/Cells: 50000 Total RAM Bits: 2862080 Categories: Integrated Circuits (ICs) Manufacturer Package: 672-FBGA (27x27) Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Quantity per package: 40

Manufacturer: Altera
Win Source Part Number: 764207-5CGXFC4C7F27C8N
Series: Cyclone V GX
Operating Temperature Range: 0°C ~ 85°C (TJ)
Package: 672-BGA
Mounting: SMD
Operating Supply Voltage: 1.07 V ~ 1.13 V
Number of I/O: 336
Number of LABs/CLBs: 18868
Number of Logic Elements/Cells: 50000
Total RAM Bits: 2862080
Categories: Integrated Circuits (ICs)
Manufacturer Package: 672-FBGA (27x27)
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
Quantity per package: 40

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - 5CGXFC4C7F27C8N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
5CGXFC4C7F27C8N
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 5CGXFC4C7F27C8N
IC FPGA 336 I/O 672FBGA

IC FPGA 336 I/O 672FBGA

Supplier's Site
FPGAs (Field Programmable Gate Array) - 5CGXFC4C7F27C8N - ODG (Origin Data Global)
Shenzhen, China
FPGAs (Field Programmable Gate Array)
5CGXFC4C7F27C8N
FPGAs (Field Programmable Gate Array) 5CGXFC4C7F27C8N
IC FPGA 336 I/O 672FBGA

IC FPGA 336 I/O 672FBGA

Supplier's Site Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - 5CGXFC4C7F27C8N - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
5CGXFC4C7F27C8N
Embedded - FPGAs (Field Programmable Gate Array) 5CGXFC4C7F27C8N
IC FPGA 336 I/O 672FBGA

IC FPGA 336 I/O 672FBGA

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - 5CGXFC4C7F27C8N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
5CGXFC4C7F27C8N
FPGAs (Field Programmable Gate Array) 5CGXFC4C7F27C8N
Cyclone® V GX Field Programmable Gate Array (FPGA) IC 336 2862080 50000 672-BGA

Cyclone® V GX Field Programmable Gate Array (FPGA) IC 336 2862080 50000 672-BGA

Buy Now Datasheet
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
5CGXFC4C7F27C8N
FPGA - Field Programmable Gate Array 5CGXFC4C7F27C8N
FPGA - Field Programmable Gate Array FPGA - Cyclone V GX 1886 LABs 336 IOs

FPGA - Field Programmable Gate Array FPGA - Cyclone V GX 1886 LABs 336 IOs

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Lingto Electronic Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 696-5CGXFC4C7F27C8N 5CGXFC4C7F27C8N-ND 764207-5CGXFC4C7F27C8N 5CGXFC4C7F27C8N 5CGXFC4C7F27C8N 5CGXFC4C7F27C8N 5CGXFC4C7F27C8N 5CGXFC4C7F27C8N
Product Name FPGA Programmable Logic Device FPGAs (Field Programmable Gate Array) Embedded - Embedded - FPGAs (Field Programmable Gate Array) - 5CGXFC4C7F27C8N Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array
Package Type Other; Tray Other; 672-BGA Other; 672-BGA Other; 672-BGA
Internal Frequency 925 MHz
User I/Os 336 pins 336 pins 336 pins
Operating Temperature 0 C (32 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details