Win Source Part Number: 1206727-5CEFA9F23C8N
Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array)
Series: Cyclone® V E
Package: Tray
Standard Package: 60
Mounting: SMD (SMT)
Number of I/O: 224
Number of LABs/CLBs: 113560
Number of Logic Elements/Cells: 301000
Total RAM Bits: 14251008
Voltage - Supply: 1.07V ~ 1.13V
Package / Case: 484-BGA
Supplier Device Package: 484-FBGA (23x23)
Temperature Range - Operating: 0°C ~ 85°C (TJ)
ECCN: 3A991D
Fake Threat In the Open Market: 84 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Intel
Other Names: 968899,544-2756
Base Product Number: 5CEFA9
FPGA - Field Programmable Gate Array Product overview: 5CEFA9F23C8N from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-5CEFA9F23C8N can be used for catalog matching and distributor lookup.
Cyclone® V E Field Programmable Gate Array (FPGA) IC 224 14251008 301000 484-BGA
IC FPGA 224 I/O 484FBGA
Cyclone® V E Field Programmable Gate Array (FPGA) IC 224 14251008 301000 484-BGA
FPGA - Field Programmable Gate Array FPGA - Cyclone V E 11356 LABs 224 IOs
IC FPGA 224 I/O 484FBGA
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 1206727-5CEFA9F23C8N | 696-5CEFA9F23C8N | 544-2756-ND | 5CEFA9F23C8N | 5CEFA9F23C8N | 5CEFA9F23C8N | 5CEFA9F23C8N |
| Product Name | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | FPGA Programmable Logic Device | FPGAs (Field Programmable Gate Array) | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) | FPGA - Field Programmable Gate Array | Embedded - FPGAs (Field Programmable Gate Array) |
| Logic Cells / Logic Blocks | 301000 | 301000 | 301000 | ||||
| Operating Temperature | 0 to 85 C (32 to 185 F) | 0 C (32 F) | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | |||
| Supply Voltage | Other; 1.07V ~ 1.13V | Other; 1.1 V | Other | Other; 1.07V ~ 1.13V | |||
| Package Type | Other; Tray | Other; 484-BGA | Other; 484-BGA |