Intel Corporation Embedded - Embedded - FPGAs (Field Programmable Gate Array) - 5CEBA4U15I7N 5CEBA4U15I7N

Description
Manufacturer: Intel Win Source Part Number: 812142-5CEBA4U15I7N Packaging: Tray Mounting Style: SMD Number of I/O: 176 Number of LABs/CLBs: 18480 Number of Logic Elements/Cells: 49000 Total RAM Bits: 3464192 Supplier Device Package: 324-UBGA (15x15) Temperature Range - Operating: -40°C ~ 100°C Manufacturer Package: 324-LFBGA Popularity: Low Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 119 MSL Level: 3 (168 Hours) Supply Voltage (V): 1.07V ~ 1.13V Part Number Series: 5CEBA4
Request a Quote Datasheet
Description
Manufacturer: Intel Win Source Part Number: 812142-5CEBA4U15I7N Packaging: Tray Mounting Style: SMD Number of I/O: 176 Number of LABs/CLBs: 18480 Number of Logic Elements/Cells: 49000 Total RAM Bits: 3464192 Supplier Device Package: 324-UBGA (15x15) Temperature Range - Operating: -40°C ~ 100°C Manufacturer Package: 324-LFBGA Popularity: Low Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 119 MSL Level: 3 (168 Hours) Supply Voltage (V): 1.07V ~ 1.13V Part Number Series: 5CEBA4
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - 5CEBA4U15I7N - 812142-5CEBA4U15I7N - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - 5CEBA4U15I7N
812142-5CEBA4U15I7N
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - 5CEBA4U15I7N 812142-5CEBA4U15I7N
Manufacturer: Intel Win Source Part Number: 812142-5CEBA4U15I7N Packaging: Tray Mounting Style: SMD Number of I/O: 176 Number of LABs/CLBs: 18480 Number of Logic Elements/Cells: 49000 Total RAM Bits: 3464192 Supplier Device Package: 324-UBGA (15x15) Temperature Range - Operating: -40°C ~ 100°C Manufacturer Package: 324-LFBGA Popularity: Low Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 119 MSL Level: 3 (168 Hours) Supply Voltage (V): 1.07V ~ 1.13V Part Number Series: 5CEBA4

Manufacturer: Intel
Win Source Part Number: 812142-5CEBA4U15I7N
Packaging: Tray
Mounting Style: SMD
Number of I/O: 176
Number of LABs/CLBs: 18480
Number of Logic Elements/Cells: 49000
Total RAM Bits: 3464192
Supplier Device Package: 324-UBGA (15x15)
Temperature Range - Operating: -40°C ~ 100°C
Manufacturer Package: 324-LFBGA
Popularity: Low
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 119
MSL Level: 3 (168 Hours)
Supply Voltage (V): 1.07V ~ 1.13V
Part Number Series: 5CEBA4

Buy Now
FPGAs (Field Programmable Gate Array) - 544-3224-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
544-3224-ND
FPGAs (Field Programmable Gate Array) 544-3224-ND
Cyclone® V E Field Programmable Gate Array (FPGA) IC 176 3464192 49000 324-LFBGA

Cyclone® V E Field Programmable Gate Array (FPGA) IC 176 3464192 49000 324-LFBGA

Buy Now Datasheet
1.1V FPGA Programmable Logic Device - 696-5CEBA4U15I7N - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.1V FPGA Programmable Logic Device
696-5CEBA4U15I7N
1.1V FPGA Programmable Logic Device 696-5CEBA4U15I7N
FPGA Cyclone® V E Family 49000 Cells 28nm Technology 1.1V 324-Pin UBGA Product overview: 5CEBA4U15I7N from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.1V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 1.1V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-5CEBA4U15I7N can be used for catalog matching and distributor lookup.

FPGA Cyclone® V E Family 49000 Cells 28nm Technology 1.1V 324-Pin UBGA Product overview: 5CEBA4U15I7N from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.1V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 1.1V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-5CEBA4U15I7N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - 5CEBA4U15I7N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
5CEBA4U15I7N
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 5CEBA4U15I7N
IC FPGA 176 I/O 324UBGA

IC FPGA 176 I/O 324UBGA

Supplier's Site
FPGAs (Field Programmable Gate Array) - 5CEBA4U15I7N - ODG (Origin Data Global)
Shenzhen, China
FPGAs (Field Programmable Gate Array)
5CEBA4U15I7N
FPGAs (Field Programmable Gate Array) 5CEBA4U15I7N
IC FPGA 176 I/O 324UBGA

IC FPGA 176 I/O 324UBGA

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - 5CEBA4U15I7N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
5CEBA4U15I7N
FPGAs (Field Programmable Gate Array) 5CEBA4U15I7N
Cyclone® V E Field Programmable Gate Array (FPGA) IC 176 3464192 49000 324-LFBGA

Cyclone® V E Field Programmable Gate Array (FPGA) IC 176 3464192 49000 324-LFBGA

Buy Now Datasheet
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
5CEBA4U15I7N
FPGA - Field Programmable Gate Array 5CEBA4U15I7N
FPGA - Field Programmable Gate Array FPGA - Cyclone V E 1848 LABS 176 IOs

FPGA - Field Programmable Gate Array FPGA - Cyclone V E 1848 LABS 176 IOs

Buy Now Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - 5CEBA4U15I7N - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
5CEBA4U15I7N
Embedded - FPGAs (Field Programmable Gate Array) 5CEBA4U15I7N
IC FPGA 176 I/O 324UBGA

IC FPGA 176 I/O 324UBGA

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 812142-5CEBA4U15I7N 544-3224-ND 696-5CEBA4U15I7N 5CEBA4U15I7N 5CEBA4U15I7N 5CEBA4U15I7N 5CEBA4U15I7N 5CEBA4U15I7N
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - 5CEBA4U15I7N FPGAs (Field Programmable Gate Array) 1.1V FPGA Programmable Logic Device Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array Embedded - FPGAs (Field Programmable Gate Array)
Logic Cells / Logic Blocks 49000 49000 49000
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 C (-40 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Supply Voltage Other; 1.07V ~ 1.13V Other; 1.1 V Other Other; 1.07V ~ 1.13V Other; 1.07V ~ 1.13V
Package Type Other; 324-LFBGA Other; Tray Other; 324-LFBGA Other; 324-LFBGA
Pins 324
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP1S40B956C5 - Lingto Electronic Limited
Specs
Logic Cells / Logic Blocks 41250
User I/Os 683 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details