Intel Corporation FPGAs (Field Programmable Gate Array) 5CEFA7F31C6N

Description
Cyclone® V E Field Programmable Gate Array (FPGA) IC 480 7880704 149500 896-BGA
Request a Quote Datasheet
Description
Cyclone® V E Field Programmable Gate Array (FPGA) IC 480 7880704 149500 896-BGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGAs (Field Programmable Gate Array) - 544-3002-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
544-3002-ND
FPGAs (Field Programmable Gate Array) 544-3002-ND
Cyclone® V E Field Programmable Gate Array (FPGA) IC 480 7880704 149500 896-BGA

Cyclone® V E Field Programmable Gate Array (FPGA) IC 480 7880704 149500 896-BGA

Buy Now Datasheet
FPGA Programmable Logic Device - 696-5CEFA7F31C6N - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
696-5CEFA7F31C6N
FPGA Programmable Logic Device 696-5CEFA7F31C6N
FPGA - Field Programmable Gate Array Product overview: 5CEFA7F31C6N from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-5CEFA7F31C6N can be used for catalog matching and distributor lookup.

FPGA - Field Programmable Gate Array Product overview: 5CEFA7F31C6N from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-5CEFA7F31C6N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - 5CEFA7F31C6N - 856712-5CEFA7F31C6N - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - 5CEFA7F31C6N
856712-5CEFA7F31C6N
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - 5CEFA7F31C6N 856712-5CEFA7F31C6N
Manufacturer: Intel Win Source Part Number: 856712-5CEFA7F31C6N Series: Cyclone® V E Features: series Field Programmable Gate Array (FPGA) IC 480 7880704 149500 Package: Tray Number of I/O: 480 Family Name: 5CEFA7 Categories: Integrated Circuits (ICs) ECCN: 3A991D Popularity: Medium Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Limited Quantity per package: 27 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 29 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 970597, 544-3002, 5CEFA7F31C6N-ND

Manufacturer: Intel
Win Source Part Number: 856712-5CEFA7F31C6N
Series: Cyclone® V E
Features: series Field Programmable Gate Array (FPGA) IC 480 7880704 149500
Package: Tray
Number of I/O: 480
Family Name: 5CEFA7
Categories: Integrated Circuits (ICs)
ECCN: 3A991D
Popularity: Medium
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Limited
Quantity per package: 27
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 29 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 970597, 544-3002, 5CEFA7F31C6N-ND

Buy Now Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - 5CEFA7F31C6N - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
5CEFA7F31C6N
Embedded - FPGAs (Field Programmable Gate Array) 5CEFA7F31C6N
IC FPGA 480 I/O 896FBGA

IC FPGA 480 I/O 896FBGA

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - 5CEFA7F31C6N - ODG (Origin Data Global)
Shenzhen, China
FPGAs (Field Programmable Gate Array)
5CEFA7F31C6N
FPGAs (Field Programmable Gate Array) 5CEFA7F31C6N
IC FPGA 480 I/O 896FBGA

IC FPGA 480 I/O 896FBGA

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - 5CEFA7F31C6N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
5CEFA7F31C6N
FPGAs (Field Programmable Gate Array) 5CEFA7F31C6N
Cyclone® V E Field Programmable Gate Array (FPGA) IC 480 7880704 149500 896-BGA

Cyclone® V E Field Programmable Gate Array (FPGA) IC 480 7880704 149500 896-BGA

Buy Now Datasheet
FPGA - Field Programmable Gate Array FPGA - Cyclone V E 5648 LABs 480 IOs - 2936-5CEFA7F31C6N - Utmel Electronic Limited
Hong Kong, China
FPGA - Field Programmable Gate Array FPGA - Cyclone V E 5648 LABs 480 IOs
2936-5CEFA7F31C6N
FPGA - Field Programmable Gate Array FPGA - Cyclone V E 5648 LABs 480 IOs 2936-5CEFA7F31C6N
FPGA - Field Programmable Gate Array FPGA - Cyclone V E 5648 LABs 480 IOs

FPGA - Field Programmable Gate Array FPGA - Cyclone V E 5648 LABs 480 IOs

Supplier's Site
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - 5CEFA7F31C6N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
5CEFA7F31C6N
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 5CEFA7F31C6N
IC FPGA 480 I/O 896FBGA

IC FPGA 480 I/O 896FBGA

Supplier's Site
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
5CEFA7F31C6N
FPGA - Field Programmable Gate Array 5CEFA7F31C6N
FPGA - Field Programmable Gate Array FPGA - Cyclone V E 5648 LABs 480 IOs

FPGA - Field Programmable Gate Array FPGA - Cyclone V E 5648 LABs 480 IOs

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited ODG (Origin Data Global) Quarktwin Technology Ltd. Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 544-3002-ND 696-5CEFA7F31C6N 856712-5CEFA7F31C6N 5CEFA7F31C6N 5CEFA7F31C6N 5CEFA7F31C6N 2936-5CEFA7F31C6N 5CEFA7F31C6N 5CEFA7F31C6N
Product Name FPGAs (Field Programmable Gate Array) FPGA Programmable Logic Device Embedded - Embedded - FPGAs (Field Programmable Gate Array) - 5CEFA7F31C6N Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array FPGA - Cyclone V E 5648 LABs 480 IOs Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array
Package Type Other; 896-BGA Other; Tray Other; 896-BGA Other; 896-BGA Other; FBGA
Pins 896 896
Operating Temperature 0 to 85 C (32 to 185 F) 0 C (32 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Internal Frequency 925 MHz 800 MHz
User I/Os 480 pins 480 pins 480 pins 896 pins
Unlock Full Specs
to access all available technical data

Similar Products

Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details