Intel Corporation FPGAs (Field Programmable Gate Array) 5CEFA5F23C8N

Description
Cyclone® V E Field Programmable Gate Array (FPGA) IC 240 5001216 77000 484-BGA
Request a Quote Datasheet
Description
Cyclone® V E Field Programmable Gate Array (FPGA) IC 240 5001216 77000 484-BGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGAs (Field Programmable Gate Array) - 544-2753-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
544-2753-ND
FPGAs (Field Programmable Gate Array) 544-2753-ND
Cyclone® V E Field Programmable Gate Array (FPGA) IC 240 5001216 77000 484-BGA

Cyclone® V E Field Programmable Gate Array (FPGA) IC 240 5001216 77000 484-BGA

Buy Now Datasheet
FPGA Programmable Logic Device - 696-5CEFA5F23C8N - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
696-5CEFA5F23C8N
FPGA Programmable Logic Device 696-5CEFA5F23C8N
FPGA - Field Programmable Gate Array Product overview: 5CEFA5F23C8N from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-5CEFA5F23C8N can be used for catalog matching and distributor lookup.

FPGA - Field Programmable Gate Array Product overview: 5CEFA5F23C8N from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-5CEFA5F23C8N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - 5CEFA5F23C8N - 764200-5CEFA5F23C8N - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - 5CEFA5F23C8N
764200-5CEFA5F23C8N
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - 5CEFA5F23C8N 764200-5CEFA5F23C8N
Manufacturer: Altera Win Source Part Number: 764200-5CEFA5F23C8N Series: Cyclone V E Operating Temperature Range: 0°C ~ 85°C (TJ) Package: 484-BGA Mounting: SMD Operating Supply Voltage: 1.07 V ~ 1.13 V Number of I/O: 240 Number of LABs/CLBs: 29080 Number of Logic Elements/Cells: 77000 Total RAM Bits: 5001216 Categories: Integrated Circuits (ICs) Manufacturer Package: 484-FBGA (23x23) Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited Quantity per package: 60

Manufacturer: Altera
Win Source Part Number: 764200-5CEFA5F23C8N
Series: Cyclone V E
Operating Temperature Range: 0°C ~ 85°C (TJ)
Package: 484-BGA
Mounting: SMD
Operating Supply Voltage: 1.07 V ~ 1.13 V
Number of I/O: 240
Number of LABs/CLBs: 29080
Number of Logic Elements/Cells: 77000
Total RAM Bits: 5001216
Categories: Integrated Circuits (ICs)
Manufacturer Package: 484-FBGA (23x23)
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited
Quantity per package: 60

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - 5CEFA5F23C8N - ODG (Origin Data Global)
Shenzhen, China
FPGAs (Field Programmable Gate Array)
5CEFA5F23C8N
FPGAs (Field Programmable Gate Array) 5CEFA5F23C8N
IC FPGA 240 I/O 484FBGA

IC FPGA 240 I/O 484FBGA

Supplier's Site Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - 5CEFA5F23C8N - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
5CEFA5F23C8N
Embedded - FPGAs (Field Programmable Gate Array) 5CEFA5F23C8N
IC FPGA 240 I/O 484FBGA

IC FPGA 240 I/O 484FBGA

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - 5CEFA5F23C8N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
5CEFA5F23C8N
FPGAs (Field Programmable Gate Array) 5CEFA5F23C8N
Cyclone® V E Field Programmable Gate Array (FPGA) IC 240 5001216 77000 484-BGA

Cyclone® V E Field Programmable Gate Array (FPGA) IC 240 5001216 77000 484-BGA

Buy Now Datasheet
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
5CEFA5F23C8N
FPGA - Field Programmable Gate Array 5CEFA5F23C8N
FPGA - Field Programmable Gate Array FPGA - Cyclone V E 2908 LABs 240 IOs

FPGA - Field Programmable Gate Array FPGA - Cyclone V E 2908 LABs 240 IOs

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - 5CEFA5F23C8N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
5CEFA5F23C8N
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 5CEFA5F23C8N
IC FPGA 240 I/O 484FBGA

IC FPGA 240 I/O 484FBGA

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Lingto Electronic Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 544-2753-ND 696-5CEFA5F23C8N 764200-5CEFA5F23C8N 5CEFA5F23C8N 5CEFA5F23C8N 5CEFA5F23C8N 5CEFA5F23C8N 5CEFA5F23C8N
Product Name FPGAs (Field Programmable Gate Array) FPGA Programmable Logic Device Embedded - Embedded - FPGAs (Field Programmable Gate Array) - 5CEFA5F23C8N FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
Package Type Other; 484-BGA Other; Tray Other; 484-BGA Other; 484-BGA
Pins 484
Operating Temperature 0 to 85 C (32 to 185 F) 0 C (32 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Internal Frequency 925 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EPF10K250AGC599-3 - Lingto Electronic Limited
Specs
System Gates 310000
Logic Cells / Logic Blocks 12160
User I/Os 470 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details