Win Source Part Number: 1026803-5CEBA7U19C8N
Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array)
Series: Cyclone® V E
Package: Tray
Standard Package: 84
Mounting: SMD (SMT)
Number of I/O: 240
Number of LABs/CLBs: 56480
Number of Logic Elements/Cells: 149500
Total RAM Bits: 7880704
Voltage - Supply: 1.07V ~ 1.13V
Package / Case: 484-FBGA
Supplier Device Package: 484-UBGA (19x19)
Temperature Range - Operating: 0°C ~ 85°C (TJ)
Alternative Parts (Cross-Reference): 5CEFA7U19C8N; 5CGXFC7C7U19C8N; EP4CGX110CF23C7N; XC6SLX150T-2FGG484C;
ECCN: 3A991D
Fake Threat In the Open Market: 60 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Intel
Other Names: 968189
Base Product Number: 5CEBA7
Cyclone® V E Field Programmable Gate Array (FPGA) IC 240 7880704 149500 484-FBGA
FPGA - Field Programmable Gate Array Product overview: 5CEBA7U19C8N from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-5CEBA7U19C8N can be used for catalog matching and distributor lookup.
IC FPGA 240 I/O 484UBGA
IC FPGA 240 I/O 484UBGA
IC FPGA 240 I/O 484UBGA
Cyclone® V E Field Programmable Gate Array (FPGA) IC 240 7880704 149500 484-FBGA
FPGA - Field Programmable Gate Array FPGA - Cyclone V E 5648 LABs 240 IOs
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 1026803-5CEBA7U19C8N | 5CEBA7U19C8N-ND | 696-5CEBA7U19C8N | 5CEBA7U19C8N | 5CEBA7U19C8N | 5CEBA7U19C8N | 5CEBA7U19C8N | 5CEBA7U19C8N |
| Product Name | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) | FPGA Programmable Logic Device | Embedded - FPGAs (Field Programmable Gate Array) | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) | FPGA - Field Programmable Gate Array |
| Logic Cells / Logic Blocks | 149500 | 149500 | 149500 | |||||
| Operating Temperature | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | 0 C (32 F) | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | |||
| Supply Voltage | Other; 1.07V ~ 1.13V | Other; 1.1 V | Other | Other; 1.07V ~ 1.13V | Other; 1.07V ~ 1.13V | |||
| Package Type | Other; 484-FBGA | Other; Tray | Other; 484-FBGA | Other; 484-FBGA |