Intel Corporation Embedded - Embedded - FPGAs (Field Programmable Gate Array) - 5CEFA2M13C8N 5CEFA2M13C8N

Description
Manufacturer: Intel Win Source Part Number: 856708-5CEFA2M13C8N Series: Cyclone® V E Features: series Field Programmable Gate Array (FPGA) IC 223 2002944 25000 Package: Tray Number of I/O: 223 Family Name: 5CEFA2 Categories: Integrated Circuits (ICs) ECCN: 3A991D Popularity: Medium Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Limited Quantity per package: 119 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 35 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 544-3155, 5CEFA2M13C8N-ND, 970593
Request a Quote Datasheet
Description
Manufacturer: Intel Win Source Part Number: 856708-5CEFA2M13C8N Series: Cyclone® V E Features: series Field Programmable Gate Array (FPGA) IC 223 2002944 25000 Package: Tray Number of I/O: 223 Family Name: 5CEFA2 Categories: Integrated Circuits (ICs) ECCN: 3A991D Popularity: Medium Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Limited Quantity per package: 119 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 35 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 544-3155, 5CEFA2M13C8N-ND, 970593
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - 5CEFA2M13C8N - 856708-5CEFA2M13C8N - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - 5CEFA2M13C8N
856708-5CEFA2M13C8N
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - 5CEFA2M13C8N 856708-5CEFA2M13C8N
Manufacturer: Intel Win Source Part Number: 856708-5CEFA2M13C8N Series: Cyclone® V E Features: series Field Programmable Gate Array (FPGA) IC 223 2002944 25000 Package: Tray Number of I/O: 223 Family Name: 5CEFA2 Categories: Integrated Circuits (ICs) ECCN: 3A991D Popularity: Medium Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Limited Quantity per package: 119 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 35 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 544-3155, 5CEFA2M13C8N-ND, 970593

Manufacturer: Intel
Win Source Part Number: 856708-5CEFA2M13C8N
Series: Cyclone® V E
Features: series Field Programmable Gate Array (FPGA) IC 223 2002944 25000
Package: Tray
Number of I/O: 223
Family Name: 5CEFA2
Categories: Integrated Circuits (ICs)
ECCN: 3A991D
Popularity: Medium
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Limited
Quantity per package: 119
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 35 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 544-3155, 5CEFA2M13C8N-ND, 970593

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - 544-3155-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
544-3155-ND
FPGAs (Field Programmable Gate Array) 544-3155-ND
Cyclone® V E Field Programmable Gate Array (FPGA) IC 223 2002944 25000 383-TFBGA

Cyclone® V E Field Programmable Gate Array (FPGA) IC 223 2002944 25000 383-TFBGA

Buy Now Datasheet
1.1V FPGA Programmable Logic Device - 696-5CEFA2M13C8N - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.1V FPGA Programmable Logic Device
696-5CEFA2M13C8N
1.1V FPGA Programmable Logic Device 696-5CEFA2M13C8N
FPGA Cyclone® V E Family 25000 Cells 28nm Technology 1.1V 383-Pin Micro FBGA Product overview: 5CEFA2M13C8N from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.1V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 1.1V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-5CEFA2M13C8N can be used for catalog matching and distributor lookup.

FPGA Cyclone® V E Family 25000 Cells 28nm Technology 1.1V 383-Pin Micro FBGA Product overview: 5CEFA2M13C8N from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.1V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 1.1V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-5CEFA2M13C8N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - 5CEFA2M13C8N - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
5CEFA2M13C8N
Embedded - FPGAs (Field Programmable Gate Array) 5CEFA2M13C8N
IC FPGA 223 I/O 383MBGA

IC FPGA 223 I/O 383MBGA

Supplier's Site Datasheet
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
5CEFA2M13C8N
FPGA - Field Programmable Gate Array 5CEFA2M13C8N
FPGA - Field Programmable Gate Array FPGA - Cyclone V E 9434 LABs 224 IOs

FPGA - Field Programmable Gate Array FPGA - Cyclone V E 9434 LABs 224 IOs

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - 5CEFA2M13C8N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
5CEFA2M13C8N
FPGAs (Field Programmable Gate Array) 5CEFA2M13C8N
Cyclone® V E Field Programmable Gate Array (FPGA) IC 223 2002944 25000 383-TFBGA

Cyclone® V E Field Programmable Gate Array (FPGA) IC 223 2002944 25000 383-TFBGA

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - 5CEFA2M13C8N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
5CEFA2M13C8N
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 5CEFA2M13C8N
IC FPGA 223 I/O 383MBGA

IC FPGA 223 I/O 383MBGA

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 856708-5CEFA2M13C8N 544-3155-ND 696-5CEFA2M13C8N 5CEFA2M13C8N 5CEFA2M13C8N 5CEFA2M13C8N 5CEFA2M13C8N
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - 5CEFA2M13C8N FPGAs (Field Programmable Gate Array) 1.1V FPGA Programmable Logic Device Embedded - FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
Package Type Other; 383-TFBGA Other; Tray Other; 383-TFBGA
Pins 383
Operating Temperature 0 to 85 C (32 to 185 F) 0 C (32 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Registers 37736
Internal Frequency 925 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP20K1000EFC672-1X - Lingto Electronic Limited
Specs
System Gates 1.77E6
Logic Cells / Logic Blocks 38400
User I/Os 508 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details