Intel Corporation FPGAs (Field Programmable Gate Array) 5CGXFC9C6F23I7N

Description
Cyclone® V GX Field Programmable Gate Array (FPGA) IC 224 14251008 301000 484-BGA
Request a Quote
Description
Cyclone® V GX Field Programmable Gate Array (FPGA) IC 224 14251008 301000 484-BGA
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 5CGXFC9C6F23I7N is part of the Cyclone V FPGA family from Lingto Electronic Limited, designed for applications requiring low power consumption and high performance. Built on TSMC's 28 nm low-power process technology, it offers up to 40% lower power consumption compared to previous generations. The device features an 8-input adaptive logic module, up to 13.59 megabits of embedded memory, and variable-precision DSP blocks, making it suitable for complex logic integration and differentiation. This FPGA supports high bandwidth applications with transceiver capabilities of up to 6.144 Gbps and includes hard memory controllers for efficient data handling. The integrated dual-core Arm Cortex-A9 processor allows for tight integration of processing and FPGA capabilities, supporting over 128 Gbps peak bandwidth. The device operates with only two core voltages, contributing to a lower overall system cost. It is suitable for various markets, including industrial, automotive, military, and wireless applications.

Datasheet Summary
Powered by GS/AI

The 5CGXFC9C6F23I7N is part of the Cyclone V FPGA family from Lingto Electronic Limited, designed for applications requiring low power consumption and high performance. Built on TSMC's 28 nm low-power process technology, it offers up to 40% lower power consumption compared to previous generations. The device features an 8-input adaptive logic module, up to 13.59 megabits of embedded memory, and variable-precision DSP blocks, making it suitable for complex logic integration and differentiation. This FPGA supports high bandwidth applications with transceiver capabilities of up to 6.144 Gbps and includes hard memory controllers for efficient data handling. The integrated dual-core Arm Cortex-A9 processor allows for tight integration of processing and FPGA capabilities, supporting over 128 Gbps peak bandwidth. The device operates with only two core voltages, contributing to a lower overall system cost. It is suitable for various markets, including industrial, automotive, military, and wireless applications.

Suppliers

Company
Product
Description
Supplier Links
FPGAs (Field Programmable Gate Array) - 5CGXFC9C6F23I7N-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
5CGXFC9C6F23I7N-ND
FPGAs (Field Programmable Gate Array) 5CGXFC9C6F23I7N-ND
Cyclone® V GX Field Programmable Gate Array (FPGA) IC 224 14251008 301000 484-BGA

Cyclone® V GX Field Programmable Gate Array (FPGA) IC 224 14251008 301000 484-BGA

Buy Now Datasheet
FPGA Programmable Logic Device - 696-5CGXFC9C6F23I7N - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
696-5CGXFC9C6F23I7N
FPGA Programmable Logic Device 696-5CGXFC9C6F23I7N
FPGA - Field Programmable Gate Array Product overview: 5CGXFC9C6F23I7N from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-5CGXFC9C6F23I7N can be used for catalog matching and distributor lookup.

FPGA - Field Programmable Gate Array Product overview: 5CGXFC9C6F23I7N from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-5CGXFC9C6F23I7N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - 1339042-5CGXFC9C6F23I7N - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
1339042-5CGXFC9C6F23I7N
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 1339042-5CGXFC9C6F23I7N
Win Source Part Number: 1339042-5CGXFC9C6F23 I7N Category: Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) Series: Cyclone® V GX Package: Tray Standard Package: 60 Number of I/O: 224 Number of LABs/CLBs: 113560 Number of Logic Elements/Cells: 301000 Total RAM Bits: 14251008 Voltage - Supply: 1.07V ~ 1.13V Mounting Type: Surface Mount Package / Case: 484-BGA Supplier Device Package: 484-FBGA (23x23) Temperature Range - Operating: -40°C ~ 100°C (TJ) ECCN: 3A001A7A Fake Threat In the Open Market: 38 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Intel Base Product Number: 5CGXFC9

Win Source Part Number: 1339042-5CGXFC9C6F23I7N
Category: Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
Series: Cyclone® V GX
Package: Tray
Standard Package: 60
Number of I/O: 224
Number of LABs/CLBs: 113560
Number of Logic Elements/Cells: 301000
Total RAM Bits: 14251008
Voltage - Supply: 1.07V ~ 1.13V
Mounting Type: Surface Mount
Package / Case: 484-BGA
Supplier Device Package: 484-FBGA (23x23)
Temperature Range - Operating: -40°C ~ 100°C (TJ)
ECCN: 3A001A7A
Fake Threat In the Open Market: 38 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Intel
Base Product Number: 5CGXFC9

Buy Now Datasheet
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
5CGXFC9C6F23I7N
FPGA - Field Programmable Gate Array 5CGXFC9C6F23I7N
FPGA - Field Programmable Gate Array FPGA - Cyclone V GX 11356 LABs 224 IOs

FPGA - Field Programmable Gate Array FPGA - Cyclone V GX 11356 LABs 224 IOs

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - 5CGXFC9C6F23I7N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
5CGXFC9C6F23I7N
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 5CGXFC9C6F23I7N
IC FPGA 224 I/O 484FBGA

IC FPGA 224 I/O 484FBGA

Supplier's Site
FPGAs (Field Programmable Gate Array) - 5CGXFC9C6F23I7N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
5CGXFC9C6F23I7N
FPGAs (Field Programmable Gate Array) 5CGXFC9C6F23I7N
Cyclone® V GX Field Programmable Gate Array (FPGA) IC 224 14251008 301000 484-BGA

Cyclone® V GX Field Programmable Gate Array (FPGA) IC 224 14251008 301000 484-BGA

Buy Now Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - 5CGXFC9C6F23I7N - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
5CGXFC9C6F23I7N
Embedded - FPGAs (Field Programmable Gate Array) 5CGXFC9C6F23I7N
IC FPGA 224 I/O 484FBGA

IC FPGA 224 I/O 484FBGA

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - 5CGXFC9C6F23I7N - ODG (Origin Data Global)
Shenzhen, China
FPGAs (Field Programmable Gate Array)
5CGXFC9C6F23I7N
FPGAs (Field Programmable Gate Array) 5CGXFC9C6F23I7N
IC FPGA 224 I/O 484FBGA

IC FPGA 224 I/O 484FBGA

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited ODG (Origin Data Global)
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 5CGXFC9C6F23I7N-ND 696-5CGXFC9C6F23I7N 1339042-5CGXFC9C6F23I7N 5CGXFC9C6F23I7N 5CGXFC9C6F23I7N 5CGXFC9C6F23I7N 5CGXFC9C6F23I7N 5CGXFC9C6F23I7N
Product Name FPGAs (Field Programmable Gate Array) FPGA Programmable Logic Device Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array)
Package Type Other; 484-BGA Other; Tray Other; 484-BGA Other; 484-BGA
Pins 484
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Internal Frequency 925 MHz
Unlock Full Specs
to access all available technical data