Intel Corporation FPGA Programmable Logic Device 5CGXFC4F6M11C7N

Description
FPGA - Field Programmable Gate Array Product overview: 5CGXFC4F6M11C7N from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-5CGXFC4F6M11C7N can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FPGA - Field Programmable Gate Array Product overview: 5CGXFC4F6M11C7N from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-5CGXFC4F6M11C7N can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGA Programmable Logic Device - 696-5CGXFC4F6M11C7N - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
696-5CGXFC4F6M11C7N
FPGA Programmable Logic Device 696-5CGXFC4F6M11C7N
FPGA - Field Programmable Gate Array Product overview: 5CGXFC4F6M11C7N from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-5CGXFC4F6M11C7N can be used for catalog matching and distributor lookup.

FPGA - Field Programmable Gate Array Product overview: 5CGXFC4F6M11C7N from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-5CGXFC4F6M11C7N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - 5CGXFC4F6M11C7N-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
5CGXFC4F6M11C7N-ND
FPGAs (Field Programmable Gate Array) 5CGXFC4F6M11C7N-ND
Cyclone® V GX Field Programmable Gate Array (FPGA) IC 129 2862080 50000 301-TFBGA

Cyclone® V GX Field Programmable Gate Array (FPGA) IC 129 2862080 50000 301-TFBGA

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - 1265080-5CGXFC4F6M11C7N - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
1265080-5CGXFC4F6M11C7N
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 1265080-5CGXFC4F6M11C7N
Win Source Part Number: 1265080-5CGXFC4F6M11 C7N Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array) Series: Cyclone® V GX Package: Tray Standard Package: 176 Mounting: SMD (SMT) Number of I/O: 129 Number of LABs/CLBs: 18868 Number of Logic Elements/Cells: 50000 Total RAM Bits: 2862080 Voltage - Supply: 1.07V ~ 1.13V Package / Case: 301-TFBGA Supplier Device Package: 301-MBGA (11x11) Temperature Range - Operating: 0°C ~ 85°C (TJ) ECCN: 3A001A2C Fake Threat In the Open Market: 83 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Intel Other Names: 970611 Base Product Number: 5CGXFC4

Win Source Part Number: 1265080-5CGXFC4F6M11C7N
Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array)
Series: Cyclone® V GX
Package: Tray
Standard Package: 176
Mounting: SMD (SMT)
Number of I/O: 129
Number of LABs/CLBs: 18868
Number of Logic Elements/Cells: 50000
Total RAM Bits: 2862080
Voltage - Supply: 1.07V ~ 1.13V
Package / Case: 301-TFBGA
Supplier Device Package: 301-MBGA (11x11)
Temperature Range - Operating: 0°C ~ 85°C (TJ)
ECCN: 3A001A2C
Fake Threat In the Open Market: 83 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Intel
Other Names: 970611
Base Product Number: 5CGXFC4

Buy Now Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - 5CGXFC4F6M11C7N - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
5CGXFC4F6M11C7N
Embedded - FPGAs (Field Programmable Gate Array) 5CGXFC4F6M11C7N
IC FPGA 129 I/O 301MBGA

IC FPGA 129 I/O 301MBGA

Supplier's Site Datasheet
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
5CGXFC4F6M11C7N
FPGA - Field Programmable Gate Array 5CGXFC4F6M11C7N
FPGA - Field Programmable Gate Array FPGA - Cyclone V GX 18868 LABs 336 IOs

FPGA - Field Programmable Gate Array FPGA - Cyclone V GX 18868 LABs 336 IOs

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - 5CGXFC4F6M11C7N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
5CGXFC4F6M11C7N
FPGAs (Field Programmable Gate Array) 5CGXFC4F6M11C7N
Cyclone® V GX Field Programmable Gate Array (FPGA) IC 129 2862080 50000 301-TFBGA

Cyclone® V GX Field Programmable Gate Array (FPGA) IC 129 2862080 50000 301-TFBGA

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - 5CGXFC4F6M11C7N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
5CGXFC4F6M11C7N
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 5CGXFC4F6M11C7N
IC FPGA 129 I/O 301MBGA

IC FPGA 129 I/O 301MBGA

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Lingto Electronic Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 696-5CGXFC4F6M11C7N 5CGXFC4F6M11C7N-ND 1265080-5CGXFC4F6M11C7N 5CGXFC4F6M11C7N 5CGXFC4F6M11C7N 5CGXFC4F6M11C7N 5CGXFC4F6M11C7N
Product Name FPGA Programmable Logic Device FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
Package Type Other; Tray Other; 301-TFBGA Other; 301-TFBGA
Internal Frequency 925 MHz
User I/Os 129 pins 129 pins 129 pins
Operating Temperature 0 C (32 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP20K600CF33C8 - Lingto Electronic Limited
Specs
System Gates 1.54E6
Logic Cells / Logic Blocks 24320
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details