FPGA - Field Programmable Gate Array Product overview: 5CEFA4U19C7N from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-5CEFA4U19C7N can be used for catalog matching and distributor lookup.
Cyclone® V E Field Programmable Gate Array (FPGA) IC 224 3464192 49000 484-FBGA
Win Source Part Number: 1221747-5CEFA4U19C7N
Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array)
Series: Cyclone® V E
Package: Tray
Standard Package: 84
Mounting: SMD (SMT)
Number of I/O: 224
Number of LABs/CLBs: 18480
Number of Logic Elements/Cells: 49000
Total RAM Bits: 3464192
Voltage - Supply: 1.07V ~ 1.13V
Package / Case: 484-FBGA
Supplier Device Package: 484-UBGA (19x19)
Temperature Range - Operating: 0°C ~ 85°C (TJ)
ECCN: 3A991D
Fake Threat In the Open Market: 62 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Intel
Other Names: 965948
Base Product Number: 5CEFA4
FPGA - Field Programmable Gate Array FPGA - Cyclone V E 1848 LABs 224 IOs
IC FPGA 224 I/O 484UBGA
IC FPGA 224 I/O 484UBGA
Cyclone® V E Field Programmable Gate Array (FPGA) IC 224 3464192 49000 484-FBGA
IC FPGA 224 I/O 484UBGA
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Lingto Electronic Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 696-5CEFA4U19C7N | 5CEFA4U19C7N-ND | 1221747-5CEFA4U19C7N | 5CEFA4U19C7N | 5CEFA4U19C7N | 5CEFA4U19C7N | 5CEFA4U19C7N | 5CEFA4U19C7N |
| Product Name | FPGA Programmable Logic Device | FPGAs (Field Programmable Gate Array) | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | FPGA - Field Programmable Gate Array | Embedded - FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) |
| Package Type | Other; Tray | Other; 484-FBGA | Other; 484-FBGA | Other; 484-FBGA | ||||
| Internal Frequency | 925 MHz | |||||||
| User I/Os | 224 pins | 224 pins | 224 pins | |||||
| Operating Temperature | 0 C (32 F) | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) |