Intel Corporation FPGAs (Field Programmable Gate Array) 5CGTFD7C5U19C7N

Description
Cyclone® V GT Field Programmable Gate Array (FPGA) IC 240 7880704 149500 484-FBGA
Request a Quote
Description
Cyclone® V GT Field Programmable Gate Array (FPGA) IC 240 7880704 149500 484-FBGA
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Cyclone V GT FPGA, specifically the part number 5CGTFD7C5U19C7N, is designed for high-performance applications requiring low power consumption and cost efficiency. Built on TSMC's 28 nm low-power process technology, it offers up to 40% lower power consumption compared to previous generations. The device features integrated transceivers capable of 3.125 Gbps and 6.144 Gbps, along with hard memory controllers, making it suitable for applications in industrial, military, automotive, and wireless markets. This FPGA includes an 8-input adaptive logic module and supports up to 13.59 megabits of embedded memory, enhancing logic integration and differentiation capabilities. The Cyclone V GT also incorporates a hard processor system with a dual-core Arm Cortex-A9 processor, providing tight integration with the FPGA fabric and supporting over 128 Gbps peak bandwidth. The device operates with only two core voltages, further reducing system costs. It is ideal for engineers looking for a versatile and efficient FPGA solution for demanding applications.

Datasheet Summary
Powered by GS/AI

The Cyclone V GT FPGA, specifically the part number 5CGTFD7C5U19C7N, is designed for high-performance applications requiring low power consumption and cost efficiency. Built on TSMC's 28 nm low-power process technology, it offers up to 40% lower power consumption compared to previous generations. The device features integrated transceivers capable of 3.125 Gbps and 6.144 Gbps, along with hard memory controllers, making it suitable for applications in industrial, military, automotive, and wireless markets. This FPGA includes an 8-input adaptive logic module and supports up to 13.59 megabits of embedded memory, enhancing logic integration and differentiation capabilities. The Cyclone V GT also incorporates a hard processor system with a dual-core Arm Cortex-A9 processor, providing tight integration with the FPGA fabric and supporting over 128 Gbps peak bandwidth. The device operates with only two core voltages, further reducing system costs. It is ideal for engineers looking for a versatile and efficient FPGA solution for demanding applications.

Suppliers

Company
Product
Description
Supplier Links
FPGAs (Field Programmable Gate Array) - 5CGTFD7C5U19C7N-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
5CGTFD7C5U19C7N-ND
FPGAs (Field Programmable Gate Array) 5CGTFD7C5U19C7N-ND
Cyclone® V GT Field Programmable Gate Array (FPGA) IC 240 7880704 149500 484-FBGA

Cyclone® V GT Field Programmable Gate Array (FPGA) IC 240 7880704 149500 484-FBGA

Buy Now Datasheet
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
5CGTFD7C5U19C7N
FPGA - Field Programmable Gate Array 5CGTFD7C5U19C7N
FPGA - Field Programmable Gate Array FPGA - Cyclone V GT 5648 LABs 240 IOs

FPGA - Field Programmable Gate Array FPGA - Cyclone V GT 5648 LABs 240 IOs

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - 5CGTFD7C5U19C7N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
5CGTFD7C5U19C7N
FPGAs (Field Programmable Gate Array) 5CGTFD7C5U19C7N
Cyclone® V GT Field Programmable Gate Array (FPGA) IC 240 7880704 149500 484-FBGA

Cyclone® V GT Field Programmable Gate Array (FPGA) IC 240 7880704 149500 484-FBGA

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - 5CGTFD7C5U19C7N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
5CGTFD7C5U19C7N
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 5CGTFD7C5U19C7N
IC FPGA 240 I/O 484UBGA

IC FPGA 240 I/O 484UBGA

Supplier's Site
Embedded - FPGAs (Field Programmable Gate Array) - 5CGTFD7C5U19C7N - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
5CGTFD7C5U19C7N
Embedded - FPGAs (Field Programmable Gate Array) 5CGTFD7C5U19C7N
IC FPGA 240 I/O 484UBGA

IC FPGA 240 I/O 484UBGA

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 5CGTFD7C5U19C7N-ND 5CGTFD7C5U19C7N 5CGTFD7C5U19C7N 5CGTFD7C5U19C7N 5CGTFD7C5U19C7N
Product Name FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array)
Package Type Other; 484-FBGA Other; 484-FBGA
Pins 484
Operating Temperature 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Logic Cells / Logic Blocks 149500 149500
Unlock Full Specs
to access all available technical data

Similar Products

Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details