Cyclone® V E Field Programmable Gate Array (FPGA) IC 480 7880704 149500 896-BGA
IC FPGA 480 I/O 896FBGA
FPGA - Field Programmable Gate Array FPGA - Cyclone V E 5648 LABs 480 IOs
Cyclone® V E Field Programmable Gate Array (FPGA) IC 480 7880704 149500 896-BGA
IC FPGA 480 I/O 896FBGA
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 544-2768-ND | 5CEFA7F31C8N | 5CEFA7F31C8N | 5CEFA7F31C8N | 5CEFA7F31C8N |
| Product Name | FPGAs (Field Programmable Gate Array) | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | FPGA - Field Programmable Gate Array | FPGAs (Field Programmable Gate Array) | Embedded - FPGAs (Field Programmable Gate Array) |
| Package Type | Other; 896-BGA | Other; 896-BGA | |||
| Pins | 896 | ||||
| Operating Temperature | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | |||
| Supply Voltage | Other | Other; 1.07V ~ 1.13V |