Intel Corporation Automotive 1.1V FPGA Programmable Logic Device 5CSEBA6U19A7N

Description
FPGA Cyclone® V SE Family 110000 Cells 28nm Technology 1.1V Automotive 484-Pin UFBGA Tray Product overview: 5CSEBA6U19A7N from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 1.1V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, Automotive, 1.1V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-5CSEBA6U19A7N can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FPGA Cyclone® V SE Family 110000 Cells 28nm Technology 1.1V Automotive 484-Pin UFBGA Tray Product overview: 5CSEBA6U19A7N from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 1.1V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, Automotive, 1.1V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-5CSEBA6U19A7N can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive 1.1V FPGA Programmable Logic Device - 696-5CSEBA6U19A7N - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 1.1V FPGA Programmable Logic Device
696-5CSEBA6U19A7N
Automotive 1.1V FPGA Programmable Logic Device 696-5CSEBA6U19A7N
FPGA Cyclone® V SE Family 110000 Cells 28nm Technology 1.1V Automotive 484-Pin UFBGA Tray Product overview: 5CSEBA6U19A7N from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 1.1V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, Automotive, 1.1V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-5CSEBA6U19A7N can be used for catalog matching and distributor lookup.

FPGA Cyclone® V SE Family 110000 Cells 28nm Technology 1.1V Automotive 484-Pin UFBGA Tray Product overview: 5CSEBA6U19A7N from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 1.1V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, Automotive, 1.1V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-5CSEBA6U19A7N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - System On Chip (SoC) - 1018550-5CSEBA6U19A7N - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - System On Chip (SoC)
1018550-5CSEBA6U19A7N
Integrated Circuits (ICs) - Embedded - System On Chip (SoC) 1018550-5CSEBA6U19A7N
Win Source Part Number: 1018550-5CSEBA6U19A7 N Category: Integrated Circuits (ICs)>Embedded - System On Chip (SoC) Series: Automotive, AEC-Q100, Cyclone® V SE Core Processor: Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ Speed: 700MHz Package: Tray Standard Package: 84 Connectivity: CANbus, EBI/EMI, Ethernet, I2C, MMC/SD/SDIO, SPI, UART/USART, USB OTG Peripherals: DMA, POR, WDT Number of I/O: MCU - 151, FPGA - 66 RAM Size: 64KB Architecture: MCU, FPGA Primary Attributes: FPGA - 110K Logic Elements Package / Case: 484-FBGA Supplier Device Package: 484-UBGA (19x19) Temperature Range - Operating: -40°C ~ 125°C (TJ) ECCN: 3A001A7B Fake Threat In the Open Market: 70 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Intel Other Names: 965720 Base Product Number: 5CSEBA6

Win Source Part Number: 1018550-5CSEBA6U19A7N
Category: Integrated Circuits (ICs)>Embedded - System On Chip (SoC)
Series: Automotive, AEC-Q100, Cyclone® V SE
Core Processor: Dual ARM® Cortex®-A9 MPCore™ with CoreSight™
Speed: 700MHz
Package: Tray
Standard Package: 84
Connectivity: CANbus, EBI/EMI, Ethernet, I2C, MMC/SD/SDIO, SPI, UART/USART, USB OTG
Peripherals: DMA, POR, WDT
Number of I/O: MCU - 151, FPGA - 66
RAM Size: 64KB
Architecture: MCU, FPGA
Primary Attributes: FPGA - 110K Logic Elements
Package / Case: 484-FBGA
Supplier Device Package: 484-UBGA (19x19)
Temperature Range - Operating: -40°C ~ 125°C (TJ)
ECCN: 3A001A7B
Fake Threat In the Open Market: 70 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Intel
Other Names: 965720
Base Product Number: 5CSEBA6

Buy Now Datasheet
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
5CSEBA6U19A7N
FPGA - Field Programmable Gate Array 5CSEBA6U19A7N
FPGA - Field Programmable Gate Array Cyclone V SE dual -core ARM Cortex-A9

FPGA - Field Programmable Gate Array Cyclone V SE dual -core ARM Cortex-A9

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED
Product Category Field-Programmable Gate Arrays (FPGA) Programmable Logic Devices (PLD) Field-Programmable Gate Arrays (FPGA)
Product Number 696-5CSEBA6U19A7N 1018550-5CSEBA6U19A7N 5CSEBA6U19A7N
Product Name Automotive 1.1V FPGA Programmable Logic Device Integrated Circuits (ICs) - Embedded - System On Chip (SoC) FPGA - Field Programmable Gate Array
Package Type Other; Tray
Internal Frequency 400 MHz
User I/Os 66 pins
Operating Temperature -40 C (-40 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - AT6003-4AC - Lingto Electronic Limited
Specs
System Gates 9000
Logic Cells / Logic Blocks 1600
User I/Os 80 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details