Intel Corporation Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 5CGTFD9E5F35C7N

Description
Win Source Part Number: 1265085-5CGTFD9E5F35 C7N Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array) Series: Cyclone® V GT Package: Tray Standard Package: 24 Mounting: SMD (SMT) Number of I/O: 560 Number of LABs/CLBs: 113560 Number of Logic Elements/Cells: 301000 Total RAM Bits: 14251008 Voltage - Supply: 1.07V ~ 1.13V Package / Case: 1152-BGA Supplier Device Package: 1152-FBGA (35x35) Temperature Range - Operating: 0°C ~ 85°C (TJ) ECCN: 3A991D Fake Threat In the Open Market: 68 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Intel Other Names: 5CGTFD9E5F35C7N,9659 59,544-3475 Base Product Number: 5CGTFD9
Request a Quote Datasheet
Description
Win Source Part Number: 1265085-5CGTFD9E5F35 C7N Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array) Series: Cyclone® V GT Package: Tray Standard Package: 24 Mounting: SMD (SMT) Number of I/O: 560 Number of LABs/CLBs: 113560 Number of Logic Elements/Cells: 301000 Total RAM Bits: 14251008 Voltage - Supply: 1.07V ~ 1.13V Package / Case: 1152-BGA Supplier Device Package: 1152-FBGA (35x35) Temperature Range - Operating: 0°C ~ 85°C (TJ) ECCN: 3A991D Fake Threat In the Open Market: 68 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Intel Other Names: 5CGTFD9E5F35C7N,9659 59,544-3475 Base Product Number: 5CGTFD9
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - 1265085-5CGTFD9E5F35C7N - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
1265085-5CGTFD9E5F35C7N
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 1265085-5CGTFD9E5F35C7N
Win Source Part Number: 1265085-5CGTFD9E5F35 C7N Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array) Series: Cyclone® V GT Package: Tray Standard Package: 24 Mounting: SMD (SMT) Number of I/O: 560 Number of LABs/CLBs: 113560 Number of Logic Elements/Cells: 301000 Total RAM Bits: 14251008 Voltage - Supply: 1.07V ~ 1.13V Package / Case: 1152-BGA Supplier Device Package: 1152-FBGA (35x35) Temperature Range - Operating: 0°C ~ 85°C (TJ) ECCN: 3A991D Fake Threat In the Open Market: 68 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Intel Other Names: 5CGTFD9E5F35C7N,9659 59,544-3475 Base Product Number: 5CGTFD9

Win Source Part Number: 1265085-5CGTFD9E5F35C7N
Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array)
Series: Cyclone® V GT
Package: Tray
Standard Package: 24
Mounting: SMD (SMT)
Number of I/O: 560
Number of LABs/CLBs: 113560
Number of Logic Elements/Cells: 301000
Total RAM Bits: 14251008
Voltage - Supply: 1.07V ~ 1.13V
Package / Case: 1152-BGA
Supplier Device Package: 1152-FBGA (35x35)
Temperature Range - Operating: 0°C ~ 85°C (TJ)
ECCN: 3A991D
Fake Threat In the Open Market: 68 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Intel
Other Names: 5CGTFD9E5F35C7N,965959,544-3475
Base Product Number: 5CGTFD9

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - 544-3475-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
544-3475-ND
FPGAs (Field Programmable Gate Array) 544-3475-ND
Cyclone® V GT Field Programmable Gate Array (FPGA) IC 560 14251008 301000 1152-BGA

Cyclone® V GT Field Programmable Gate Array (FPGA) IC 560 14251008 301000 1152-BGA

Buy Now Datasheet
FPGA Programmable Logic Device - 696-5CGTFD9E5F35C7N - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
696-5CGTFD9E5F35C7N
FPGA Programmable Logic Device 696-5CGTFD9E5F35C7N
FPGA - Field Programmable Gate Array Product overview: 5CGTFD9E5F35C7N from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-5CGTFD9E5F35C7N can be used for catalog matching and distributor lookup.

FPGA - Field Programmable Gate Array Product overview: 5CGTFD9E5F35C7N from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-5CGTFD9E5F35C7N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - 5CGTFD9E5F35C7N - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
5CGTFD9E5F35C7N
Embedded - FPGAs (Field Programmable Gate Array) 5CGTFD9E5F35C7N
IC FPGA 560 I/O 1152FBGA

IC FPGA 560 I/O 1152FBGA

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - 5CGTFD9E5F35C7N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
5CGTFD9E5F35C7N
FPGAs (Field Programmable Gate Array) 5CGTFD9E5F35C7N
Cyclone® V GT Field Programmable Gate Array (FPGA) IC 560 14251008 301000 1152-BGA

Cyclone® V GT Field Programmable Gate Array (FPGA) IC 560 14251008 301000 1152-BGA

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - 5CGTFD9E5F35C7N - ODG (Origin Data Global)
Shenzhen, China
FPGAs (Field Programmable Gate Array)
5CGTFD9E5F35C7N
FPGAs (Field Programmable Gate Array) 5CGTFD9E5F35C7N
IC FPGA 560 I/O 1152FBGA

IC FPGA 560 I/O 1152FBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - 5CGTFD9E5F35C7N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
5CGTFD9E5F35C7N
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 5CGTFD9E5F35C7N
IC FPGA 560 I/O 1152FBGA

IC FPGA 560 I/O 1152FBGA

Supplier's Site
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
5CGTFD9E5F35C7N
FPGA - Field Programmable Gate Array 5CGTFD9E5F35C7N
FPGA - Field Programmable Gate Array FPGA - Cyclone V GT 11356 LABs 560 IOs

FPGA - Field Programmable Gate Array FPGA - Cyclone V GT 11356 LABs 560 IOs

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 1265085-5CGTFD9E5F35C7N 544-3475-ND 696-5CGTFD9E5F35C7N 5CGTFD9E5F35C7N 5CGTFD9E5F35C7N 5CGTFD9E5F35C7N 5CGTFD9E5F35C7N 5CGTFD9E5F35C7N
Product Name Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) FPGA Programmable Logic Device Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array
Logic Cells / Logic Blocks 301000 301000 301000
Operating Temperature 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 C (32 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Supply Voltage Other; 1.07V ~ 1.13V Other; 1.1 V Other; 1.07V ~ 1.13V Other; 1.07V ~ 1.13V Other
Package Type Other; 1152-BGA Other; Tray Other; 1152-BGA Other; 1152-BGA
Unlock Full Specs
to access all available technical data