Intel Corporation FPGAs (Field Programmable Gate Array) 5CGXFC9E6F35I7N

Description
Cyclone® V GX Field Programmable Gate Array (FPGA) IC 560 14251008 301000 1152-BGA
Request a Quote Datasheet
Description
Cyclone® V GX Field Programmable Gate Array (FPGA) IC 560 14251008 301000 1152-BGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGAs (Field Programmable Gate Array) - 5CGXFC9E6F35I7N-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
5CGXFC9E6F35I7N-ND
FPGAs (Field Programmable Gate Array) 5CGXFC9E6F35I7N-ND
Cyclone® V GX Field Programmable Gate Array (FPGA) IC 560 14251008 301000 1152-BGA

Cyclone® V GX Field Programmable Gate Array (FPGA) IC 560 14251008 301000 1152-BGA

Buy Now Datasheet
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - 5CGXFC9E6F35I7N - 856726-5CGXFC9E6F35I7N - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - 5CGXFC9E6F35I7N
856726-5CGXFC9E6F35I7N
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - 5CGXFC9E6F35I7N 856726-5CGXFC9E6F35I7N
Manufacturer: Intel Win Source Part Number: 856726-5CGXFC9E6F35I 7N Series: Cyclone® V GX Features: series Field Programmable Gate Array (FPGA) IC 560 14251008 301000 Package: Tray Number of I/O: 560 Family Name: 5CGXFC9 Categories: Integrated Circuits (ICs) ECCN: 3A001A7A Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Quantity per package: 24 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Intel
Win Source Part Number: 856726-5CGXFC9E6F35I7N
Series: Cyclone® V GX
Features: series Field Programmable Gate Array (FPGA) IC 560 14251008 301000
Package: Tray
Number of I/O: 560
Family Name: 5CGXFC9
Categories: Integrated Circuits (ICs)
ECCN: 3A001A7A
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
Quantity per package: 24
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
FPGA Programmable Logic Device - 696-5CGXFC9E6F35I7N - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
696-5CGXFC9E6F35I7N
FPGA Programmable Logic Device 696-5CGXFC9E6F35I7N
FPGA - Field Programmable Gate Array Product overview: 5CGXFC9E6F35I7N from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-5CGXFC9E6F35I7N can be used for catalog matching and distributor lookup.

FPGA - Field Programmable Gate Array Product overview: 5CGXFC9E6F35I7N from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-5CGXFC9E6F35I7N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - 5CGXFC9E6F35I7N - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
5CGXFC9E6F35I7N
Embedded - FPGAs (Field Programmable Gate Array) 5CGXFC9E6F35I7N
IC FPGA 560 I/O 1152FBGA

IC FPGA 560 I/O 1152FBGA

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - 5CGXFC9E6F35I7N - ODG (Origin Data Global)
Shenzhen, China
FPGAs (Field Programmable Gate Array)
5CGXFC9E6F35I7N
FPGAs (Field Programmable Gate Array) 5CGXFC9E6F35I7N
IC FPGA 560 I/O 1152FBGA

IC FPGA 560 I/O 1152FBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - 5CGXFC9E6F35I7N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
5CGXFC9E6F35I7N
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 5CGXFC9E6F35I7N
IC FPGA 560 I/O 1152FBGA

IC FPGA 560 I/O 1152FBGA

Supplier's Site
FPGAs (Field Programmable Gate Array) - 5CGXFC9E6F35I7N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
5CGXFC9E6F35I7N
FPGAs (Field Programmable Gate Array) 5CGXFC9E6F35I7N
Cyclone® V GX Field Programmable Gate Array (FPGA) IC 560 14251008 301000 1152-BGA

Cyclone® V GX Field Programmable Gate Array (FPGA) IC 560 14251008 301000 1152-BGA

Buy Now Datasheet
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
5CGXFC9E6F35I7N
FPGA - Field Programmable Gate Array 5CGXFC9E6F35I7N
FPGA - Field Programmable Gate Array FPGA - Cyclone V GX 11356 LABs 560 IOs

FPGA - Field Programmable Gate Array FPGA - Cyclone V GX 11356 LABs 560 IOs

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 5CGXFC9E6F35I7N-ND 856726-5CGXFC9E6F35I7N 696-5CGXFC9E6F35I7N 5CGXFC9E6F35I7N 5CGXFC9E6F35I7N 5CGXFC9E6F35I7N 5CGXFC9E6F35I7N 5CGXFC9E6F35I7N
Product Name FPGAs (Field Programmable Gate Array) Embedded - Embedded - FPGAs (Field Programmable Gate Array) - 5CGXFC9E6F35I7N FPGA Programmable Logic Device Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array
Package Type Other; 1152-BGA Other; Tray Other; 1152-BGA Other; 1152-BGA
Pins 1152
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Internal Frequency 925 MHz
Unlock Full Specs
to access all available technical data