Cyclone® V E Field Programmable Gate Array (FPGA) IC 336 14251008 301000 672-BGA
FPGA - Field Programmable Gate Array Product overview: 5CEBA9F27C7N from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-5CEBA9F27C7N can be used for catalog matching and distributor lookup.
IC FPGA 336 I/O 672FBGA
IC FPGA 336 I/O 672FBGA
Cyclone® V E Field Programmable Gate Array (FPGA) IC 336 14251008 301000 672-BGA
IC FPGA 336 I/O 672FBGA
FPGA - Field Programmable Gate Array FPGA - Cyclone V E 11356 LABs 336 IOs
| DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 5CEBA9F27C7N-ND | 696-5CEBA9F27C7N | 5CEBA9F27C7N | 5CEBA9F27C7N | 5CEBA9F27C7N | 5CEBA9F27C7N | 5CEBA9F27C7N |
| Product Name | FPGAs (Field Programmable Gate Array) | FPGA Programmable Logic Device | Embedded - FPGAs (Field Programmable Gate Array) | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) | FPGA - Field Programmable Gate Array |
| Package Type | Other; 672-BGA | Other; Tray | Other; 672-BGA | Other; 672-BGA | |||
| Pins | 672 | ||||||
| Operating Temperature | 0 to 85 C (32 to 185 F) | 0 C (32 F) | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | |||
| Internal Frequency | 925 MHz |