The 5CEFA4M13C6N is part of the Cyclone V FPGA family from Lingto Electronic Limited, designed for applications requiring low power consumption and high performance. Built on TSMC's 28 nm low-power process technology, it offers up to 40% lower power consumption compared to previous generations. This FPGA features an 8-input adaptive logic module and supports up to 13.59 megabits of embedded memory, making it suitable for complex logic integration. The device includes integrated transceivers capable of operating at data rates of 3.125 Gbps and 6.144 Gbps, along with hard memory controllers that enhance bandwidth capacity. It also integrates a dual-core Arm Cortex-A9 processor, allowing for tight coupling between processing and FPGA fabric, which supports over 128 Gbps peak bandwidth. The 5CEFA4M13C6N is ideal for high-volume, cost-sensitive applications across various markets, including industrial, automotive, and military sectors.
Cyclone® V E Field Programmable Gate Array (FPGA) IC 223 3464192 49000 383-TFBGA
FPGA - Field Programmable Gate Array FPGA - Cyclone V E 18480 LABs 224 IOs
IC FPGA 223 I/O 383MBGA
FPGA - Field Programmable Gate Array FPGA - Cyclone V E 18480 LABs 224 IOs
IC FPGA 223 I/O 383MBGA
Cyclone® V E Field Programmable Gate Array (FPGA) IC 223 3464192 49000 383-TFBGA
| DigiKey | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 5CEFA4M13C6N-ND | 5CEFA4M13C6N | 5CEFA4M13C6N | 2936-5CEFA4M13C6N | 5CEFA4M13C6N | 5CEFA4M13C6N |
| Product Name | FPGAs (Field Programmable Gate Array) | FPGA - Field Programmable Gate Array | Embedded - FPGAs (Field Programmable Gate Array) | FPGA - Field Programmable Gate Array FPGA - Cyclone V E 18480 LABs 224 IOs | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) |
| Package Type | Other; 383-TFBGA | Other; FBGA | Other; 383-TFBGA | |||
| Pins | 383 | 383 | ||||
| Operating Temperature | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | |||
| Logic Cells / Logic Blocks | 49000 | 49000 | 49000 | |||
| User I/Os | 223 pins | 383 pins | 223 pins |