Cyclone® V E Field Programmable Gate Array (FPGA) IC 480 7880704 149500 896-BGA
Win Source Part Number: 1032700-5CEBA7F31C7N
Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array)
Series: Cyclone® V E
Package: Tray
Standard Package: 27
Mounting: SMD (SMT)
Number of I/O: 480
Number of LABs/CLBs: 56480
Number of Logic Elements/Cells: 149500
Total RAM Bits: 7880704
Voltage - Supply: 1.07V ~ 1.13V
Package / Case: 896-BGA
Supplier Device Package: 896-FBGA (31x31)
Temperature Range - Operating: 0°C ~ 85°C (TJ)
Alternative Parts (Cross-Reference): 5CEFA7F31C8N; 5CGXFC7D7F31C8N; 5CGXBC7D6F31C7N;
ECCN: 3A991D
Fake Threat In the Open Market: 65 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Intel
Other Names: 967847
Base Product Number: 5CEBA7
FPGA Cyclone® V E Family 149500 Cells 28nm Technology 1.1V 896-Pin FBGA Product overview: 5CEBA7F31C7N from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.1V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 1.1V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-5CEBA7F31C7N can be used for catalog matching and distributor lookup.
IC FPGA 480 I/O 896FBGA
IC FPGA 480 I/O 896FBGA
FPGA - Field Programmable Gate Array FPGA - Cyclone V E 5648 LABs 480 IOs
IC FPGA 480 I/O 896FBGA
Cyclone® V E Field Programmable Gate Array (FPGA) IC 480 7880704 149500 896-BGA
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 5CEBA7F31C7N-ND | 1032700-5CEBA7F31C7N | 696-5CEBA7F31C7N | 5CEBA7F31C7N | 5CEBA7F31C7N | 5CEBA7F31C7N | 5CEBA7F31C7N | 5CEBA7F31C7N |
| Product Name | FPGAs (Field Programmable Gate Array) | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | 1.1V FPGA Programmable Logic Device | FPGAs (Field Programmable Gate Array) | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | FPGA - Field Programmable Gate Array | Embedded - FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) |
| Package Type | Other; 896-BGA | Other; Tray | Other; 896-BGA | Other; 896-BGA | ||||
| Pins | 896 | |||||||
| Operating Temperature | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | 0 C (32 F) | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | ||
| Logic Cells / Logic Blocks | 149500 | 149500 | 149500 | |||||
| Supply Voltage | Other; 1.07V ~ 1.13V | Other; 1.1 V | Other; 1.07V ~ 1.13V | Other | Other; 1.07V ~ 1.13V |