Intel Corporation FPGAs (Field Programmable Gate Array) 5CGXFC7D6F31I7N

Description
Cyclone® V GX Field Programmable Gate Array (FPGA) IC 480 7880704 149500 896-BGA
Request a Quote Datasheet
Description
Cyclone® V GX Field Programmable Gate Array (FPGA) IC 480 7880704 149500 896-BGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGAs (Field Programmable Gate Array) - 544-2765-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
544-2765-ND
FPGAs (Field Programmable Gate Array) 544-2765-ND
Cyclone® V GX Field Programmable Gate Array (FPGA) IC 480 7880704 149500 896-BGA

Cyclone® V GX Field Programmable Gate Array (FPGA) IC 480 7880704 149500 896-BGA

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - 1339185-5CGXFC7D6F31I7N - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
1339185-5CGXFC7D6F31I7N
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 1339185-5CGXFC7D6F31I7N
Win Source Part Number: 1339185-5CGXFC7D6F31 I7N Category: Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) Series: Cyclone® V GX Package: Tray Standard Package: 27 Number of I/O: 480 Number of LABs/CLBs: 56480 Number of Logic Elements/Cells: 149500 Total RAM Bits: 7880704 Voltage - Supply: 1.07V ~ 1.13V Mounting Type: Surface Mount Package / Case: 896-BGA Supplier Device Package: 896-FBGA (31x31) Temperature Range - Operating: -40°C ~ 100°C (TJ) ECCN: 3A991D Fake Threat In the Open Market: 63 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Intel Base Product Number: 5CGXFC7

Win Source Part Number: 1339185-5CGXFC7D6F31I7N
Category: Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
Series: Cyclone® V GX
Package: Tray
Standard Package: 27
Number of I/O: 480
Number of LABs/CLBs: 56480
Number of Logic Elements/Cells: 149500
Total RAM Bits: 7880704
Voltage - Supply: 1.07V ~ 1.13V
Mounting Type: Surface Mount
Package / Case: 896-BGA
Supplier Device Package: 896-FBGA (31x31)
Temperature Range - Operating: -40°C ~ 100°C (TJ)
ECCN: 3A991D
Fake Threat In the Open Market: 63 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Intel
Base Product Number: 5CGXFC7

Buy Now Datasheet
FPGA Programmable Logic Device - 696-5CGXFC7D6F31I7N - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
696-5CGXFC7D6F31I7N
FPGA Programmable Logic Device 696-5CGXFC7D6F31I7N
FPGA - Field Programmable Gate Array Product overview: 5CGXFC7D6F31I7N from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-5CGXFC7D6F31I7N can be used for catalog matching and distributor lookup.

FPGA - Field Programmable Gate Array Product overview: 5CGXFC7D6F31I7N from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-5CGXFC7D6F31I7N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - 5CGXFC7D6F31I7N - ODG (Origin Data Global)
Shenzhen, China
FPGAs (Field Programmable Gate Array)
5CGXFC7D6F31I7N
FPGAs (Field Programmable Gate Array) 5CGXFC7D6F31I7N
IC FPGA 480 I/O 896FBGA

IC FPGA 480 I/O 896FBGA

Supplier's Site Datasheet
FPGA - Field Programmable Gate Array FPGA - Cyclone V GX 5648 LABs 480 IOs - 386-5CGXFC7D6F31I7N - Utmel Electronic Limited
Hong Kong, China
FPGA - Field Programmable Gate Array FPGA - Cyclone V GX 5648 LABs 480 IOs
386-5CGXFC7D6F31I7N
FPGA - Field Programmable Gate Array FPGA - Cyclone V GX 5648 LABs 480 IOs 386-5CGXFC7D6F31I7N
FPGA - Field Programmable Gate Array FPGA - Cyclone V GX 5648 LABs 480 IOs

FPGA - Field Programmable Gate Array FPGA - Cyclone V GX 5648 LABs 480 IOs

Supplier's Site
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
5CGXFC7D6F31I7N
FPGA - Field Programmable Gate Array 5CGXFC7D6F31I7N
FPGA - Field Programmable Gate Array FPGA - Cyclone V GX 5648 LABs 480 IOs

FPGA - Field Programmable Gate Array FPGA - Cyclone V GX 5648 LABs 480 IOs

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - 5CGXFC7D6F31I7N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
5CGXFC7D6F31I7N
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 5CGXFC7D6F31I7N
IC FPGA 480 I/O 896FBGA

IC FPGA 480 I/O 896FBGA

Supplier's Site
FPGAs (Field Programmable Gate Array) - 5CGXFC7D6F31I7N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
5CGXFC7D6F31I7N
FPGAs (Field Programmable Gate Array) 5CGXFC7D6F31I7N
Cyclone® V GX Field Programmable Gate Array (FPGA) IC 480 7880704 149500 896-BGA

Cyclone® V GX Field Programmable Gate Array (FPGA) IC 480 7880704 149500 896-BGA

Buy Now Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - 5CGXFC7D6F31I7N - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
5CGXFC7D6F31I7N
Embedded - FPGAs (Field Programmable Gate Array) 5CGXFC7D6F31I7N
IC FPGA 480 I/O 896FBGA

IC FPGA 480 I/O 896FBGA

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Utmel Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 544-2765-ND 1339185-5CGXFC7D6F31I7N 696-5CGXFC7D6F31I7N 5CGXFC7D6F31I7N 386-5CGXFC7D6F31I7N 5CGXFC7D6F31I7N 5CGXFC7D6F31I7N 5CGXFC7D6F31I7N 5CGXFC7D6F31I7N
Product Name FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGA Programmable Logic Device FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array FPGA - Cyclone V GX 5648 LABs 480 IOs FPGA - Field Programmable Gate Array Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array)
Package Type Other; 896-BGA Other; Tray Other; 896-BGA Other; 896-BGA Other; 896-BGA
Pins 896
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Logic Cells / Logic Blocks 149500 149500 149500 149500
Supply Voltage Other; 1.07V ~ 1.13V Other; 1.1 V Other; 1.07V ~ 1.13V Other; 1.1V Other Other; 1.07V ~ 1.13V
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EPF8636AQC208-3 - Lingto Electronic Limited
Specs
Logic Cells / Logic Blocks 504
User I/Os 136 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details